location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ideal Office application 2035 paper cutter 30 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ideal Check ‘Ideal’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Office application IDEAL 2035
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20351000
Category:
Use a paper cutter to cut all your documents in the right format. A paper cutter is fast, efficient and the results are much better than those achieved with scissors.
Paper Cutters Check ‘Ideal’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ideal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23872
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Ideal Office application 2035 paper cutter 30 sheets :
The short editorial description of Ideal Office application 2035 paper cutter 30 sheets

Compact trimmer with automatic clamp IDEAL 2035
More>>>
Short summary description Ideal Office application 2035 paper cutter 30 sheets:
This short summary of the Ideal Office application 2035 paper cutter 30 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Ideal Office application 2035, 30 sheets, 35 cm, Automatic, 24 cm, 5 kg

Long summary description Ideal Office application 2035 paper cutter 30 sheets:
This is an auto-generated long summary of Ideal Office application 2035 paper cutter 30 sheets based on the first three specs of the first five spec groups.

Ideal Office application 2035. Cutting capacity: 30 sheets, Cutting length: 35 cm, Type of clamp: Automatic. Weight: 5 kg