ICY BOX IB-RD2253-U31, HDD/SSD enclosure, 2.5", SATA, Serial ATA II, Serial ATA III, 10 Gbit/s, Hot-swap, Black
ICY BOX IB-RD2253-U31. Product type: HDD/SSD enclosure. Storage drive size: 2.5", Supported storage drive interfaces: SATA, Serial ATA II, Serial ATA III. Transfer rate: 10 Gbit/s. RAID levels: 0, 1, Hot-swap. Product colour: Black. USB connector type: USB Type-C