location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM ThinkPad R51 P M-1.6(725) CENT. 256/40G/15/DVD/CDRW/WXP US 38.1 cm (15") 0.25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 7500

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
R
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
THINKPAD R51 P M-1.6(725) CENT. 256/40G/15/DVD/CDRW/WXP US
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UN0R2NU
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10425
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points IBM ThinkPad R51 P M-1.6(725) CENT. 256/40G/15/DVD/CDRW/WXP US 38.1 cm (15") 0.25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 7500 :
  • - 1.6 GHz
  • - 38.1 cm (15") 1024 x 768 pixels 4:3
  • - 0.25 GB DDR-SDRAM
  • - 40 GB
  • - AMD Mobility Radeon 7500
  • - 4 h
Warranty: One year parts and labor (system battery: one year).
Long product name IBM ThinkPad R51 P M-1.6(725) CENT. 256/40G/15/DVD/CDRW/WXP US 38.1 cm (15") 0.25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 7500 :
The short editorial description of IBM ThinkPad R51 P M-1.6(725) CENT. 256/40G/15/DVD/CDRW/WXP US 38.1 cm (15") 0.25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 7500

IBM THINKPAD R51 P M-1.6(725) CENT. 256/40G/15/DVD/CDRW/WXP US
More>>>
Short summary description IBM ThinkPad R51 P M-1.6(725) CENT. 256/40G/15/DVD/CDRW/WXP US 38.1 cm (15") 0.25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 7500:
This short summary of the IBM ThinkPad R51 P M-1.6(725) CENT. 256/40G/15/DVD/CDRW/WXP US 38.1 cm (15") 0.25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 7500 data-sheet is auto-generated and uses the product title and the first six key specs.

IBM ThinkPad R51 P M-1.6(725) CENT. 256/40G/15/DVD/CDRW/WXP US, 1.6 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.25 GB, DDR-SDRAM, 40 GB

Long summary description IBM ThinkPad R51 P M-1.6(725) CENT. 256/40G/15/DVD/CDRW/WXP US 38.1 cm (15") 0.25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 7500:
This is an auto-generated long summary of IBM ThinkPad R51 P M-1.6(725) CENT. 256/40G/15/DVD/CDRW/WXP US 38.1 cm (15") 0.25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 7500 based on the first three specs of the first five spec groups.

IBM ThinkPad R51 P M-1.6(725) CENT. 256/40G/15/DVD/CDRW/WXP US. Processor frequency: 1.6 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Discrete graphics card model: AMD Mobility Radeon 7500. Weight: 2.6 kg