Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25953505 data-sheets &
28793 brands
– register (free)
Laptops
IBM ThinkPad G40 P4 2.4GHz 256MB 40GB DVD 38.1 cm (15") 0.25 GB
IBM ThinkPad G40 P4 2.4GHz 256MB 40GB DVD 38.1 cm (15") 0.25 GB
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
IBM
Product name:
ThinkPad G40 P4 2.4GHz 256MB 40GB DVD
Product code:
TG03SND
Category:
Laptops
Icecat Product ID:
47059
Data-sheet quality:
created/standardized by Icecat
Product views:
10264
Info modified on:
07 Mar 2024, 15:34:52
Specs
Recommended products
Contact Details
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE