location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM ThinkCentre M50 P4 2.66G 256MB 40GB Intel® Pentium® 4 0,25 GB Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre M50 P4 2.66G 256MB 40GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PMC73NU
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘IBM’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12175
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 14 Mar 2024 19:13:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points IBM ThinkCentre M50 P4 2.66G 256MB 40GB Intel® Pentium® 4 0,25 GB Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC 230 W
  • - Intel® Pentium® 4 2,66 GHz
  • - 0,25 GB
  • - 40 GB
More>>>
Short summary description IBM ThinkCentre M50 P4 2.66G 256MB 40GB Intel® Pentium® 4 0,25 GB Tower PC:
This short summary of the IBM ThinkCentre M50 P4 2.66G 256MB 40GB Intel® Pentium® 4 0,25 GB Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

IBM ThinkCentre M50 P4 2.66G 256MB 40GB, 2,66 GHz, Intel® Pentium® 4, 0,25 GB, 40 GB

Long summary description IBM ThinkCentre M50 P4 2.66G 256MB 40GB Intel® Pentium® 4 0,25 GB Tower PC:
This is an auto-generated long summary of IBM ThinkCentre M50 P4 2.66G 256MB 40GB Intel® Pentium® 4 0,25 GB Tower PC based on the first three specs of the first five spec groups.

IBM ThinkCentre M50 P4 2.66G 256MB 40GB. Freqüència de processador: 2,66 GHz, Família de processador: Intel® Pentium® 4. Memòria interna: 0,25 GB. Capacitat d'emmagatzematge total: 40 GB. Font d'alimentació: 230 W. Tipus de xassís: Tower. Tipus de producte: PC. Pes: 10,2 kg