Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26465416 data-sheets &
28865 brands
– register (free)
Servers
IBM eServer xSeries 306m 3.0 GHz 2x1MB L2 512MB 73GB 10K HS SAS server Intel® Pentium® 4 3 GHz 0.5 GB DDR2-SDRAM 350 W
IBM eServer xSeries 306m 3.0 GHz 2x1MB L2 512MB 73GB 10K HS SAS server Intel® Pentium® 4 3 GHz 0.5 GB DDR2-SDRAM 350 W
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
IBM
Product family:
eServer
Product series:
xSeries
Product name:
xSeries 306m 3.0 GHz 2x1MB L2 512MB 73GB 10K HS SAS
Product code:
8491E6G
Category:
Servers
Icecat Product ID:
365107
Data-sheet quality:
created/standardized by Icecat
Product views:
7693
Info modified on:
21 Oct 2022, 10:14:32
Specs
Recommended products
Contact Details
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE