Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26543196 data-sheets &
28884 brands
– register (free)
Servers
IBM eServer xSeries 206m 3.2GHz 2MB L2 1GB Open Bay SATA/SAS HS 2xPower Supply server Tower Intel® Pentium® 4 DDR2-SDRAM 400 W
IBM eServer xSeries 206m 3.2GHz 2MB L2 1GB Open Bay SATA/SAS HS 2xPower Supply server Tower Intel® Pentium® 4 DDR2-SDRAM 400 W
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
IBM
Product family:
eServer
Product series:
xSeries
Product name:
xSeries 206m 3.2GHz 2MB L2 1GB Open Bay SATA/SAS HS 2xPower Supply
Product code:
84853BG
Category:
Servers
Icecat Product ID:
368695
Data-sheet quality:
created/standardized by Icecat
Product views:
6415
Info modified on:
07 Mar 2024, 15:34:52
Specs
Recommended products
Contact Details
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE