Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26543196 data-sheets &
28884 brands
– register (free)
Servers
IBM eServer xSeries 326m 2x2.2GHz 275 Dual Core Opteron 2MB L2 4GB 80GB SATA server AMD Opteron 2.2 GHz DDR-SDRAM 411 W
IBM eServer xSeries 326m 2x2.2GHz 275 Dual Core Opteron 2MB L2 4GB 80GB SATA server AMD Opteron 2.2 GHz DDR-SDRAM 411 W
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
IBM
Product family:
eServer
Product series:
xSeries
Product name:
xSeries 326m 2x2.2GHz 275 Dual Core Opteron 2MB L2 4GB 80GB SATA
Product code:
796968G
Category:
Servers
Icecat Product ID:
368462
Data-sheet quality:
created/standardized by Icecat
Product views:
10784
Info modified on:
07 Mar 2024, 15:34:52
Specs
Recommended products
Contact Details
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE