Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26530286 data-sheets &
28876 brands
– register (free)
Servers
IBM eServer xSeries 326m 2.0GHz 270 Dual Core Opteron 2MB L2 1GB Open Bay SCSI server AMD Opteron 2 GHz DDR-SDRAM 411 W
IBM eServer xSeries 326m 2.0GHz 270 Dual Core Opteron 2MB L2 1GB Open Bay SCSI server AMD Opteron 2 GHz DDR-SDRAM 411 W
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
IBM
Product family:
eServer
Product series:
xSeries
Product name:
xSeries 326m 2.0GHz 270 Dual Core Opteron 2MB L2 1GB Open Bay SCSI
Product code:
796955G
Category:
Servers
Icecat Product ID:
368867
Data-sheet quality:
created/standardized by Icecat
Product views:
7073
Info modified on:
07 Mar 2024, 15:34:52
Specs
Recommended products
Contact Details
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE