Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26611380 data-sheets &
28892 brands
– register (free)
Processors
IBM 3.0 GHz 800 MHz 2MB L2 Cache Xeon processor 3 GHz Tray
IBM 3.0 GHz 800 MHz 2MB L2 Cache Xeon processor 3 GHz Tray
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
IBM
Product name:
3.0 GHz 800 MHz 2MB L2 Cache Xeon Processor
Product code:
25R8900
Category:
Processors
Icecat Product ID:
328243
Data-sheet quality:
created/standardized by Icecat
Product views:
31296
Info modified on:
17 Jul 2025, 16:37:01
Specs
Recommended products
Contact Details
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE