Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Managed
- - Quality of Service (QoS) support
- - Basic switching RJ-45 Ethernet ports quantity: 24 Console port: RJ-45
- - MAC address table: 8000 entries
- - Stackable
Long product name Huawei S2700-26TP-SI-AC Managed
:
S2700-26TP-SI-AC Mainframe(24x 10/100 BASE-T ports, 2x Combo GE(10/100/1000 BASE-T+100/1000 Base-X) ports, AC 110/220V
The long product name of Huawei S2700-26TP-SI-AC Managed. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
S2700-26TP-SI-AC Mainframe(24x 10/100 BASE-T ports, 2x Combo GE(10/100/1000 BASE-T+100/1000 Base-X) ports, AC 110/220V
More>>>
Short summary description Huawei S2700-26TP-SI-AC Managed:
This short summary of the Huawei S2700-26TP-SI-AC Managed data-sheet is auto-generated and uses the product title and the first six key specs.
Huawei S2700-26TP-SI-AC, Managed
Long summary description Huawei S2700-26TP-SI-AC Managed:
This is an auto-generated long summary of Huawei S2700-26TP-SI-AC Managed based on the first three specs of the first five spec groups.
Huawei S2700-26TP-SI-AC. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RJ-45. MAC address table: 8000 entries. Networking standards: IEEE 802.1p, IEEE 802.1Q. Power connector: DC-in jack