location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 1y PW 6h 24x7 CTR DMR Store1540Pro 1 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1y PW 6h 24x7 CTR DMR Store1540Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U4RN1PE show
Show alternative article codes used in the online market place
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7502
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name HPE 1y PW 6h 24x7 CTR DMR Store1540Pro 1 year(s) :
The long product name of HPE 1y PW 6h 24x7 CTR DMR Store1540Pro 1 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 1 year 6 hour 24x7 Post Warranty Call To Repair DMR StoreEasy 1540 Proactive Care Service
More>>>
Short summary description HPE 1y PW 6h 24x7 CTR DMR Store1540Pro 1 year(s):
This short summary of the HPE 1y PW 6h 24x7 CTR DMR Store1540Pro 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 1y PW 6h 24x7 CTR DMR Store1540Pro, 1 year(s), 24x7

Long summary description HPE 1y PW 6h 24x7 CTR DMR Store1540Pro 1 year(s):
This is an auto-generated long summary of HPE 1y PW 6h 24x7 CTR DMR Store1540Pro 1 year(s) based on the first three specs of the first five spec groups.

HPE 1y PW 6h 24x7 CTR DMR Store1540Pro. Number of years: 1 year(s), Service time (hours x days): 24x7, Response time: 6 h

Country Distributor
United Kingdom 2 distributor(s)
New Zealand 1 distributor(s)