HP logo

HP EliteBook 850 G4 Intel® Core™ i5 i5-7300U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69672
Info modified on:
13 Jun 2025, 17:03:35
End of life date:
31 Dec 2018
Short summary description HP EliteBook 850 G4 Intel® Core™ i5 i5-7300U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Silver:

HP EliteBook 850 G4, Intel® Core™ i5, 2.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description HP EliteBook 850 G4 Intel® Core™ i5 i5-7300U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Silver:

HP EliteBook 850 G4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300U, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.