HP logo

HP Compaq Presario CQ56-111SA Intel® Pentium® Dual-Core T4500 Laptop 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19625
Info modified on:
27 Jan 2025, 08:26:55
End of life date:
15 Aug 2011
Short summary description HP Compaq Presario CQ56-111SA Intel® Pentium® Dual-Core T4500 Laptop 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB HDD Windows 7 Home Premium Black:

HP Compaq Presario CQ56-111SA, Intel® Pentium® Dual-Core, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description HP Compaq Presario CQ56-111SA Intel® Pentium® Dual-Core T4500 Laptop 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB HDD Windows 7 Home Premium Black:

HP Compaq Presario CQ56-111SA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Dual-Core, Processor model: T4500, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.