HP logo

HP Compaq Presario CQ56-170SD Notebook PC AMD Athlon II P320 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4250 Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29195
Info modified on:
23 Jan 2025, 18:19:39
Short summary description HP Compaq Presario CQ56-170SD Notebook PC AMD Athlon II P320 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4250 Windows 7 Home Premium Black:

HP Compaq Presario CQ56-170SD Notebook PC, AMD Athlon II, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description HP Compaq Presario CQ56-170SD Notebook PC AMD Athlon II P320 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4250 Windows 7 Home Premium Black:

HP Compaq Presario CQ56-170SD Notebook PC. Processor family: AMD Athlon II, Processor model: P320, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4250. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.55 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.