location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 8530p Intel® Core™2 Duo P8800 39,1 cm (15.4") 2 Go DDR2-SDRAM 250 Go AMD Mobility Radeon HD 3650 Windows Vista Business Noir, Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
EliteBook 8530p
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
VC221ET
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0884962424964 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 11392
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2010
Product end of life date
Bullet Points HP EliteBook 8530p Intel® Core™2 Duo P8800 39,1 cm (15.4") 2 Go DDR2-SDRAM 250 Go AMD Mobility Radeon HD 3650 Windows Vista Business Noir, Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Noir, Argent
  • - Intel® Core™2 Duo P8800 2,66 GHz
  • - 39,1 cm (15.4")
  • - 2 Go DDR2-SDRAM 1 x 2 Go
  • - 250 Go DVD Super Multi DL
  • - AMD Mobility Radeon HD 3650
  • - Ethernet/LAN Bluetooth 2.0+EDR
  • - 73 Wh 4,45 h 120 W
  • - Windows Vista Business 32 bits
Garantie: Garantie: 3 ans aller et retour atelier dans certains pays (mises à niveau disponibles, vendues séparément), 1 an de garantie sur la batterie principale
Description courte HP EliteBook 8530p Intel® Core™2 Duo P8800 39,1 cm (15.4") 2 Go DDR2-SDRAM 250 Go AMD Mobility Radeon HD 3650 Windows Vista Business Noir, Argent :
La description éditoriale courte de HP EliteBook 8530p Intel® Core™2 Duo P8800 39,1 cm (15.4") 2 Go DDR2-SDRAM 250 Go AMD Mobility Radeon HD 3650 Windows Vista Business Noir, Argent

HP EliteBook 8530p Notebook PC (ENERGY STAR)
Plus>>>
HP EliteBook 8530p Intel® Core™2 Duo P8800 39,1 cm (15.4") 2 Go DDR2-SDRAM 250 Go AMD Mobility Radeon HD 3650 Windows Vista Business Noir, Argent:
Le texte marketing officiel de HP EliteBook 8530p Intel® Core™2 Duo P8800 39,1 cm (15.4") 2 Go DDR2-SDRAM 250 Go AMD Mobility Radeon HD 3650 Windows Vista Business Noir, Argent tel que fournis par le fabricant

Puissance et portabilité. D'une épaisseur de 28,2 mm (1,1po) seulement pour un poids de départ ne dépassant pas 2,86 kg 1, l'ordinateur portable HP EliteBook 8530p offre des graphiques et des performances exceptionnels sous la forme d'un ordinateur aussi puissant que portable, avec diagonale de 39,1 cm (15,4 po).

• Compatible avec la technologie Intel® Centrino® 2 vPro™. Renforcez les mesures de sécurité pour surveiller, diagnostiquer et réparer les ordinateurs à distance sur le réseau, avec la technologie Intel® Centrino® 2 équipée de vPro™ 2, 3.


• Système d'exploitation : Windows Vista® Professionnel Authentique 32 bits ; Windows Vista® Professionnel Authentique 64 bits ; Windows Vista® Edition Familiale Basique Authentique ; Mise à niveau inférieure de Windows Vista® Professionnel Authentique vers Windows XP Professionnel personnalisé 4 ; FreeDOS.


• Bénéficiez du sans fil dans davantage de lieux. Que vous soyez à 100 m ou à des milliers de km, les technologies optionnelles HP Mobile Broadband avec la technologie Gobi 5, Wi-Fi CERTIFIED™ WLAN 6 et Bluetooth® vous permettent de vous connecter sans difficulté dans davantage de lieux.


• Profitez de la vie en haute définition. Raccordez des écrans haute résolution avec le port HDMI 7. Le lecteur Blu-ray8 peut lire des contenus HD ou stocker jusqu'à 50 Go sur un disque double couche. Le port eSATA assure une connexion rapide au périphérique de stockage externe.


• Côté graphique : bénéficiez d'images nettes, de vidéo lisse et des capacités de rendu rapide requises par des applications logicielles graphiques exigeantes grâce à la carte exceptionnelle ATI Mobility Radeon™ HD 3650 avec 256 Mo de mémoire vidéo GDDR III


1 Le poids varie en fonction de la configuration

2 Certaines fonctions d'Intel Centrino Pro et vPro, telles que les technologies Intel Active Management et Intel Virtualization, requièrent certains logiciels tiers supplémentaires pour fonctionner. La disponibilité des futures applications « virtual appliances » pour les technologies Centrino Pro et vPro dépend des fournisseurs de logiciels tiers. La compatibilité de cette génération de la technologie Centrino Pro et vPro avec les prochaines « virtual appliances » et le système d’exploitation Microsoft Windows Vista reste à valider

3 Vendu ou acheté à part comme fonction en option

4 Le CD Windows Vista Professionnel est également inclus pour une mise à niveau ultérieure, si souhaité. Pour bénéficier de cette mise à niveau inférieur, l'utilisateur final doit être une entreprise (ou une institution publique ou pédagogique) et s'engage à commander au moins 25 systèmes clients dotés de la même image personnalisée sur l'année

5 La technologie Gobi nécessite des contrats de service CDMA et GSM souscrits séparément. Pour connaître les disponibilités de votre région, contactez votre prestataire de services local. L'utilisation haut débit sans fil nécessite des contrats de service souscrits séparément. Pour connaître les disponibilités de votre région, contactez votre prestataire de services. Disponible dans certains pays uniquement

6 Point d'accès WiFi et service Internet requis mais non inclus. Disponibilité des points d'accès sans fil publics limitée

7 Câble vendu séparément

8 Le Blu-Ray étant un nouveau format contenant des technologies toutes nouvelles, certains problèmes de disques, de connexions numériques, de compatibilité et/ou de performance peuvent survenir et ne constituent pas un défaut de fabrication. La lecture parfaite sur tous les systèmes n'est pas garantie. Pour pouvoir lire certains titres Blu-ray, les systèmes peuvent avoir besoin d'une connexion numérique DVI ou HDMI, et votre écran peut nécessiter une prise en charge HDCP. Ce lecteur Blu-ray ne prend pas en charge l'écriture sur les supports CDRW ultra rapide (performances annoncées 16X à 32X). Il n'est pas possible de lire des films HD-DVD sur cet ordinateur portable

Brève description sommaire HP EliteBook 8530p Intel® Core™2 Duo P8800 39,1 cm (15.4") 2 Go DDR2-SDRAM 250 Go AMD Mobility Radeon HD 3650 Windows Vista Business Noir, Argent:
Cette description courte de la fiche technique du HP EliteBook 8530p Intel® Core™2 Duo P8800 39,1 cm (15.4") 2 Go DDR2-SDRAM 250 Go AMD Mobility Radeon HD 3650 Windows Vista Business Noir, Argent est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP EliteBook 8530p, Intel® Core™2 Duo, 2,66 GHz, 39,1 cm (15.4"), 2 Go, 250 Go, Windows Vista Business

Description longue HP EliteBook 8530p Intel® Core™2 Duo P8800 39,1 cm (15.4") 2 Go DDR2-SDRAM 250 Go AMD Mobility Radeon HD 3650 Windows Vista Business Noir, Argent:
C'est une description longue de HP EliteBook 8530p Intel® Core™2 Duo P8800 39,1 cm (15.4") 2 Go DDR2-SDRAM 250 Go AMD Mobility Radeon HD 3650 Windows Vista Business Noir, Argent générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP EliteBook 8530p. Famille de processeur: Intel® Core™2 Duo, Modèle de processeur: P8800, Fréquence du processeur: 2,66 GHz. Taille de l'écran: 39,1 cm (15.4"). Mémoire interne: 2 Go, Type de mémoire interne: DDR2-SDRAM. Capacité totale de stockage: 250 Go, Type de lecteur optique: DVD Super Multi DL. Modèle d'adaptateur graphique discrêt: AMD Mobility Radeon HD 3650. Système d'exploitation installé: Windows Vista Business. Couleur du produit: Noir, Argent. Poids: 2,86 kg

Design
Couleur du produit *
Noir, Argent
Pays d'origine
Chine
Écran
Taille de l'écran *
39,1 cm (15.4")
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™2 Duo
Modèle de processeur *
P8800
Nombre de coeurs de processeurs
2
Processeur nombre de threads
2
Fréquence du processeur *
2,66 GHz
Le cache du processeur
3 Mo
Type de cache de processeur
L2
Socket de processeur (réceptable de processeur)
Prise 479
Processeur bus système
1066 MHz
Lithographie du processeur
45 nm
Modes de fonctionnement du processeur
64-bit
Séries de processeurs
Intel Core 2 Duo P8000 Series
Nom de code du processeur
Penryn
Type de bus
FSB
Parité FSB
No
Stepping
R0
Enveloppe thermique (TDP, Thermal Design Power)
25 W
Tjunction
105 °C
Nombre de Traitement Transistors Die
410 M
Taille de la puce de traitement
107 mm²
Multiplicateur CPU
10
ECC pris en charge par le processeur
No
Mémoire
Mémoire interne *
2 Go
Type de mémoire interne
DDR2-SDRAM
Disposition de la mémoire (fente x taille)
1 x 2 Go
Emplacements mémoire
2x SO-DIMM
Mémoire interne maximale *
8 Go
Support de stockage
Capacité totale de stockage *
250 Go
Capacité HDD totale
250 Go
Quantité de disques durs installés
1
Interface du disque dur
SATA
Vitesse de rotation du disque dur
7200 tr/min
Type de lecteur optique *
DVD Super Multi DL
Lecteur de cartes mémoires intégré
Yes
Graphique
Modèle d'adaptateur graphique discrêt *
AMD Mobility Radeon HD 3650
Adaptateur graphique *
Yes
Audio
Système audio
HD
Nombre de haut-parleurs intégrés
2
Réseau
Wifi
Yes
Caractéristiques réseau
Gigabit Ethernet
Ethernet/LAN
Yes
Bluetooth
Yes
Version du Bluetooth
2.0+EDR
Technologie de cablâge
10/100/1000Base-T(X)
Connectivité
Quantité de Ports USB 2.0 *
4
Quantité de Ports eSATA
1
Nombre de port ethernet LAN (RJ-45)
1
Quantité de ports HDMI *
1
Port DVI
No
Nombre de ports VGA (D-Sub)
1
Nombre de Ports IEEE 1394/Firewire
1
Sortie de casque
1
Port de sortie S/PDIF
No
Entrée jack microphone
Yes
Connecteur d' accueil
No
Type de port de chargement
DC-in jack
Port ExpressCard
Yes
Type de logement de CardBus PCMCIA
No
Logement SmartCard
Yes
Ports (RJ11) du modem
1
Sortie TV
No
représentation / réalisation
Carte mère chipset
Intel® PM45 Express
Clavier
Dispositif de pointage
Pavé tactile + zone de défilement
Clavier
Clavier complet
Yes
Logiciel
Architecture du système d'exploitation
32 bits
Système d'exploitation installé *
Windows Vista Business
Caractéristiques spéciales du processeur
Intel Wireless Display Technology
No
Technologie My WiFi d'intel
No
Technologie antivol d'Intel
No
Technologie Hyper-Threading d'Intel
No
Technologie Intel® Turbo Boost
No
Technologie SpeedStep évoluée d'Intel
Yes
Intel Clear Video Technology HD
No
Intel® Clear Video Technology
No
Intel® InTru™ Technologie 3D
No
Intel® Insider™
No
Technologie Intel® Quick Sync Video
No
Accès mémoire Intel Flex
No
Nouvelles instructions Intel AES
No
Technologie Trusted Execution d'Intel
Yes
Enhanced Halt State d'Intel
No
Intel VT-x avec Extended Page Tables (EPT)
No
Demande Intel Based Switching
No
Technologie Intel Clear Video pour MID
No
Intel® 64
Yes
Bit de verrouillage
Yes
Technologies de surveillance thermique
No
Taille de l'emballage du processeur
35 x 35 mm
Code de processeur
SLGLA
Les options intégrées disponibles
No
Technologie Intel Virtualization Technology pour les E/S dirigées (VT-d)
No
Technologie de vitalisation d'Intel® (VT-x)
Yes
Technologie Intel Dual Display Capable
No
Intel IDE technologie
No
La technologie Intel Rapid Storage
No
Accès Intel Fast Memory
No
ID ARK du processeur
40380
Processeur sans conflit
No
Batterie
Nombre de cellules de batterie
8
Capacité de la batterie *
73 Wh
Autonomie maximum de la batterie
4,45 h
Puissance
AC adaptateur puissance
120 W
Sécurité
Port de câble antivol
Yes
Type d'emplacement de verrouillage de câble
Kensington
Conditions environnementales
Température d'opération
0 - 35 °C
Humidité relative de fonctionnement (H-H)
10 - 90%
Taux d'humidité relative (stockage)
5 - 95%
Sustainability
Certificats de durabilité
ENERGY STAR
Poids et dimensions
Largeur
355 mm
Profondeur
263 mm
Hauteur
28 mm
Poids *
2,86 kg
Autres caractéristiques
Adaptateur secteur fourni
Yes
LightScribe
Yes
Port infrarouge
No
Famille d'adaptateur graphique
AMD
Type
PC
Conformité aux standards industriels
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Modem interne
Yes
Vitesse du modem
56 Kbit/s
Marquage de segment Intel®
Entreprise
Source Résumé Testseek Taux moyen
Commentaires
Updated:
2013-11-10 09:41:38
Fr a recueilli 3 avis d’experts pour HP EliteBook 8530p Intel® Core™2 Duo P8800 39,1 cm (15.4") 2 Go DDR2-SDRAM 250 Go AMD Mobility Radeon HD 3650 Windows Vista Business Noir, Argent et la note moyenne est de 91 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
91%