HP logo

HP Pavilion Slimline Media Center s7620.nl PC AMD Athlon 3500+ 1 GB DDR2-SDRAM 200 GB NVIDIA® GeForce® 6150 LE Windows XP Media Center Edition 2005 Tower

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88060
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion Slimline Media Center s7620.nl PC AMD Athlon 3500+ 1 GB DDR2-SDRAM 200 GB NVIDIA® GeForce® 6150 LE Windows XP Media Center Edition 2005 Tower:

HP Pavilion Slimline Media Center s7620.nl PC, 2.2 GHz, AMD Athlon, 3500+, 1 GB, 200 GB, Windows XP Media Center Edition 2005

Long summary description HP Pavilion Slimline Media Center s7620.nl PC AMD Athlon 3500+ 1 GB DDR2-SDRAM 200 GB NVIDIA® GeForce® 6150 LE Windows XP Media Center Edition 2005 Tower:

HP Pavilion Slimline Media Center s7620.nl PC. Processor frequency: 2.2 GHz, Processor family: AMD Athlon, Processor model: 3500+. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB. Discrete graphics card model: NVIDIA® GeForce® 6150 LE. Operating system installed: Windows XP Media Center Edition 2005. Chassis type: Tower. Product type: PC. Weight: 6.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.