location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP xw6200 Xeon® 3.40GHz 2x512MB/160GB DVD ROM WXP Pro Workstation Intel® Xeon® 1 GB DDR2-SDRAM Windows XP Professional Mini Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xw6200 Xeon® 3.40GHz 2x512MB/160GB DVD ROM WXP Pro Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PW326ET#ABH
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP xw6200 Xeon® 3.40GHz 2x512MB/160GB DVD ROM WXP Pro Workstation Intel® Xeon® 1 GB DDR2-SDRAM Windows XP Professional Mini Tower
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation 500 W
  • - Intel® Xeon® 3.4 GHz
  • - 1 GB DDR2-SDRAM 2 x 0.5 GB
  • - DVD-ROM
  • - Windows XP Professional
Warranty: 3-year worldwide parts, labour and next business day onsite service
Long product name HP xw6200 Xeon® 3.40GHz 2x512MB/160GB DVD ROM WXP Pro Workstation Intel® Xeon® 1 GB DDR2-SDRAM Windows XP Professional Mini Tower :
The long product name of HP xw6200 Xeon® 3.40GHz 2x512MB/160GB DVD ROM WXP Pro Workstation Intel® Xeon® 1 GB DDR2-SDRAM Windows XP Professional Mini Tower. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

xw6200 Workstation
More>>>
HP xw6200 Xeon® 3.40GHz 2x512MB/160GB DVD ROM WXP Pro Workstation Intel® Xeon® 1 GB DDR2-SDRAM Windows XP Professional Mini Tower:
The official description of HP xw6200 Xeon® 3.40GHz 2x512MB/160GB DVD ROM WXP Pro Workstation Intel® Xeon® 1 GB DDR2-SDRAM Windows XP Professional Mini Tower as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dual-processor workstation designed for space-constrained environments – small size, big performance.
- Featuring genuine Windows for a familiar and intuitive environment.
- Built around Intel’s E7525 high-end performance chipset for Intel Xeon® processors which supports dual-processing, an 800 MHz system bus and a dual channel DDR-2 400MHz ECC memory — increased power and performance.
- Rack mountable minitower — one of the smallest dual-processor design forms in the industry, featuring a tool-less chassis for easier upgrades and maintenance.
- Supports up to eight monitors, allowing visualisation of large amounts of data from multiple sources while decreasing the need to toggle between applications on screen.
- Provides investment protection value as a transition tool to 64-bit computing. Intel EM64T expands addressable memory space to 256 TB allowing users to design and manipulate large data sets and models.

Short summary description HP xw6200 Xeon® 3.40GHz 2x512MB/160GB DVD ROM WXP Pro Workstation Intel® Xeon® 1 GB DDR2-SDRAM Windows XP Professional Mini Tower:
This short summary of the HP xw6200 Xeon® 3.40GHz 2x512MB/160GB DVD ROM WXP Pro Workstation Intel® Xeon® 1 GB DDR2-SDRAM Windows XP Professional Mini Tower data-sheet is auto-generated and uses the product title and the first six key specs.

HP xw6200 Xeon® 3.40GHz 2x512MB/160GB DVD ROM WXP Pro Workstation, 3.4 GHz, Intel® Xeon®, 1 GB, DDR2-SDRAM, DVD-ROM, Windows XP Professional

Long summary description HP xw6200 Xeon® 3.40GHz 2x512MB/160GB DVD ROM WXP Pro Workstation Intel® Xeon® 1 GB DDR2-SDRAM Windows XP Professional Mini Tower:
This is an auto-generated long summary of HP xw6200 Xeon® 3.40GHz 2x512MB/160GB DVD ROM WXP Pro Workstation Intel® Xeon® 1 GB DDR2-SDRAM Windows XP Professional Mini Tower based on the first three specs of the first five spec groups.

HP xw6200 Xeon® 3.40GHz 2x512MB/160GB DVD ROM WXP Pro Workstation. Processor frequency: 3.4 GHz, Processor family: Intel® Xeon®. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD-ROM. Operating system installed: Windows XP Professional. Power supply: 500 W. Chassis type: Mini Tower. Product type: Workstation. Weight: 19 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor frequency *
3.4 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
800 MHz
Number of processors installed
1
Memory
Internal memory *
1 GB
Maximum internal memory *
8 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 0.5 GB
Memory slots
4x DIMM
Storage
Optical drive type *
DVD-ROM
HDD capacity
160 GB
HDD interface
SATA II
HDD speed
7200 RPM
Ports & interfaces
I/O ports
Front: Headphone, microphone, and 2 USB 2.0, 1 IEEE 1394 (requires PCI card to enable functionality); Rear: 6 USB, 1 standard serial port, 1 parallel port, PS/2 keyboard and mouse, 1 RJ-45, 1 audio in, 1 audio out, 1 mic in
USB 2.0 ports quantity *
8
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Parallel ports quantity
1
Design
Chassis type *
Mini Tower
Country of origin
China
Performance
Motherboard chipset
Intel® E7525
Audio system
AC'97 16-bit stereo
Product type *
Workstation
Software
Operating system installed *
Windows XP Professional
Power
Power supply *
500 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
8 - 85%
Storage relative humidity (H-H)
8 - 90%
Relative humidity
8 - 85%
Non-operating altitude
9100
Weight & dimensions
Width *
165 mm
Depth *
450 mm
Height *
441 mm
Weight *
19 kg
Packaging content
Display included *
No
Other features
Power supply type
500W
Video card features
No
Non-operating relative humidity (non-condensing)
8 - 90%
Power requirements
500 watts
Storage drive controller
SATA/300
Disk subsystem controller
Integrated dual channel SATA/150 controller with RAID (0 or 1) capability, optional single channel Ultra320 SCSI controller, optional single channel Ultra320 SCSI controller with RAID (0, 1, 01, 5) capability
Cache external
2048 KB
Audio system full duplex
Yes
Diskette drive
Optional Y
Storage drive type
160 GB
Manageability features
System Management BIOS 2.3.5
Display
HP L1755 17in Flat Panel Monitor, HP L1955 19in Flat Panel Monitor, HP L2035 20.1in Flat Panel Monitor, HP L2335 23in Flat Panel Monitor (all sold separately)
Diskette drive memory
1.44 MB
Drive bays
2 internal 3.5" bays, 1 3.5" bay with optional floppy 2 internal 3.5-in 2 external 5.25" bays
Expansion slots
1x PCI Express (x16) 1x PCI Express (x8) 4x PCI
Security management description
Chassis lock, USB ports that can be deactivated, optional remotely lockable solenoid hood lock, Kensington lock provision, optional chassis clamp lock, chassis intrusion sensor
External drive bays
2x 5.25"
Internal drive bays
2x 5.25"
Keyboard type
HP PS/2 HP Standard (USB, PS/2)
Pointing device
HP USB Optical 3-Button mouse 2-button scroll mouse (optical or mechanical) or 3-button mouse (optical or mechanical)