HP logo

HP ZBook 200W Thunderbolt 3 Dock

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
206837
Info modified on:
10 May 2024, 13:04:26
End of life date:
30 Nov 2018
Short summary description HP ZBook 200W Thunderbolt 3 Dock:

HP ZBook 200W Thunderbolt 3 Dock, Wired, Thunderbolt 3, Black, Silver, HP, ZBook 17 G3, 230 mm

Long summary description HP ZBook 200W Thunderbolt 3 Dock:

HP ZBook 200W Thunderbolt 3 Dock. Connectivity technology: Wired, Host interface: Thunderbolt 3. Product colour: Black, Silver, Brand compatibility: HP, Compatibility: ZBook 17 G3. Width: 230 mm, Depth: 57 mm, Height: 17.5 mm

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.