HP logo

HP Elite 65W Thunderbolt 3 Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Grey

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84398
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Elite 65W Thunderbolt 3 Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Grey:

HP Elite 65W Thunderbolt 3 Dock, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 10,100,1000 Mbit/s, Grey, HP, Elite x2 1012 G1

Long summary description HP Elite 65W Thunderbolt 3 Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Grey:

HP Elite 65W Thunderbolt 3 Dock. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Grey, Brand compatibility: HP, Compatibility: Elite x2 1012 G1. Power consumption (max): 65 W. Width: 230 mm, Depth: 57 mm, Height: 17.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.