HP 711 3-pack 29-ml Cyan/Magenta/Yellow DesignJet Ink Cartridges, Standard Yield, Cyan, Magenta, Yellow, Dye-based ink, 29 ml, 3 pc(s)
HP 711 3-pack 29-ml Cyan/Magenta/Yellow DesignJet Ink Cartridges. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Colour ink volume: 29 ml, Colour(s) of print cartridges: Cyan, Magenta, Yellow, Quantity per pack: 3 pc(s)