location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z200 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z200
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
KK682ET
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0885631779293 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 20401
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 14 Mar 2024 18:39:46
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Aug 2011
Product end of life date
Bullet Points HP Z200 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Workstation Sort 320 W
  • - Intel® Core™ i5 i5-650 3,2 GHz
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - DVD Super Multi Indbygget kortlæser
  • - Intel® HD Graphics
  • - Windows 7 Professional 64-bit
Garanti: Garanti: 3 års verdensomspændende onsite service næste arbejdsdag, inkl. dele og arbejdskraft; Vilkår og betingelser kan variere. Der gælder visse begrænsninger
Kort beskrivelse HP Z200 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation Sort :
Kort redaktionelle beskrivelse af %%titel%%

HP Z200 Workstation
More>>>
HP Z200 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation Sort:
Den officielle marketing tekst af HP Z200 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation Sort som er leveret af producenten

Lyst til en workstation, men kun penge til en pc? Med HP Z200 Workstation får du produktivitet i workstation-klassen med avanceret hukommelse, grafik og storage plus programcertificering, næste generation processorer og HP Performance Advisor.

Maksimal produktivitet

• Nå mere hvert minut med indbygget hukommelsescontroller og valget mellem de nyeste Intel® Core™ i3 og i5 dual-core processorer eller Intel Xeon® quad-core processorer. Øg dataintegriteten og systemets pålidelighed med DDR3 ECC-hukommelse.


Nem adgang både inde og ude

• Du kan hurtigt skifte og opgradere komponenter uden brug af værktøj. Det er nemt at tilslutte udstyr via FireWire®- og USB-portene på fronten.


Stort grafikudvalg

• Vælg netop den grafikpakke, du har brug for – vælg HP-integreret grafik eller 2D/3D løsninger fra NVIDIA og ATI.


HP Performance Advisor

• Finindstil arbejdsstationens ydelse, og vedligehold dine drivere, operativsystemer og applikationer med dette integrerede softwareværktøj, der kun fås hos HP.


Energieffektiv og stille

• Spar energi med ENERGY STAR® 5.0-mærkning, strømforsyninger med 89% effektivitet og HP WattSaver-teknologi, som, når aktiveret, bruger under 1 watt i slukket tilstand.


Klar til udvidelser i fremtiden

• Udvid, når du er klar med udvidet PCIe, FireWire og hele 11 USB-grænseflader plus et udvalg af SATA-, eSATA- og storage-båse, 22-i-1 mediekortlæser (tilbehør) og HP Blue Laser optisk drev (tilbehør).

Kort opsummerende beskrivelse HP Z200 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Z200, 3,2 GHz, Intel® Core™ i5, i5-650, 4 GB, DVD Super Multi, Windows 7 Professional

Lang opsummerende beskrivelse HP Z200 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Z200. Processorfrekvens: 3,2 GHz, Processorserie: Intel® Core™ i5, Processormodel: i5-650. Intern hukommelse: 4 GB, Intern hukommelsestype: DDR3-SDRAM, Hukommelsesur hastighed: 1333 MHz. Indbygget kortlæser, Optisk drevtype: DVD Super Multi. On-board grafikkort, model: Intel® HD Graphics. Operativsystem installeret: Windows 7 Professional, Operativsystemets arkitektur: 64-bit. Strømforsyning: 320 W. Kabinettype: Minitower. Produkttype: Workstation. Produktfarve: Sort

Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i5
Processorgeneration
Intel® Core™ i5
Processormodel *
i5-650
Processorkerner
2
Processortråde
4
Processor boost frekvens
3,46 GHz
Processorfrekvens *
3,2 GHz
Processor sokkel
LGA 1156 (Socket H)
Processor-cache
4 MB
Processor cache type
Smart cache
Systembus-hastighed
2,5 GT/s
Bus type
DMI
FSB Paritet
No
Processor litografi
32 nm
Processor driftstilstande
64-bit
Processorserie
Intel Core i5-600 Desktop Series
Processor kodenavn
Clarkdale
Thermal Design Power (TDP)
73 W
Tcase
72,6 °C
PCI Express slots version
2.0
Maksimalt antal PCI Express-kanaler
16
PCI Express-konfigurationer
1x16, 2x8
Antal installerede processorer
1
Antal behandling Die transistorer
382 M
Behandling Die størrelse
81 mm²
Stepping
C2
CPU-multiplikator (bus/kerneforhold)
24
Maksimal intern hukommelse understøttet af processor
16 GB
Hukommelsestyper understøttet af processor
DDR3 1066/1333
Hukommelsesbåndbredde understøttet af processor (maks.)
21 GB/sek.
Fejlkorrigerende kode understøttet af processor
No
Hukommelse
Intern hukommelse *
4 GB
Intern hukommelsestype
DDR3-SDRAM
Hukommelsesstik
4x DIMM
Hukommelsesur hastighed
1333 MHz
Fejlkorrigerende kode
Yes
Hukommelseskanaler
To-kanals
Lagring
Optisk drevtype *
DVD Super Multi
HDD kapacitet
1 TB
HDD-grænseflade
SATA
HDD hastighed
7200 rpm
Indbygget kortlæser
Yes
Understøtter RAID
Yes
RAID-niveauer
0, 1, 5
Grafik
On-board grafikkort *
Yes
Indbygget grafikadapterfamilie
Intel® HD Graphics
On-board grafikkort, model *
Intel® HD Graphics
Indbygget grafikadapter basefrekvens
733 MHz
Antal understøttede skærme (indbygget grafik)
2
Maksimal grafikadapterhukommelse
0,256 GB
Porte & Grænseflader
Antal USB 2.0-porte *
8
Antal PS/2-porte
2
Ethernet LAN-porte (RJ-45)
1
Mikrofonindgang
Yes
Udgange til hovedtelefoner
1
Line-in
Yes
Antal DVI-I-porte
2
Udvidelsessokler
PCI Ekspres x1 slots
1
PCI Ekspres x4 slots
1
PCI Express x16 slots
5
PCI-slots
3
Design
Kabinettype *
Minitower
Antal 3.5" bays
3
Antal 5.25" bays
3
Design
Produktfarve *
Sort
Oprindelsesland
Kina
Præstation
Bundkort chipsæt
Intel® 3450
Lydsystem
HD
Produkttype *
Workstation
Software
Operativsystem installeret *
Windows 7 Professional
Operativsystemets arkitektur
64-bit
Kompatible operativsystemer
Windows 7
Processor særlige funktioner
Intel® Wireless Display (Intel® WiDi)
No
Intel® 64
Yes
Enhanced Intel SpeedStep Teknologi
Yes
Indlejret tilgængelige muligheder
No
Intel® InTru™ 3D Teknologi
No
Intel® Insider™
No
Intel® Clear Video HD Teknologi (Intel® CVT HD)
Yes
Intel® klar video teknologi
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Idle status
Yes
Termiske overvågningsteknologier
No
Intel® AES Nye Instruktioner (Intel® AES-NI)
Yes
Intel® Trusted Execution Teknologi
Yes
Udfør deaktivering af bit
Yes
Intel® FDI Teknologi
Yes
Intel® Flex Memory Access
No
Intel® Fast Memory Access
No
Intel® Enhanced Halt State
Yes
Intel® Demand Based Switching
No
Intel® Clear Video Teknologi til MID (Intel® CVT for MID)
No
Processor-pakke størrelse
37.5 x 37.5 mm
Understøttede instruktionssæt
SSE4.2
Fysisk adresse udvidelse (PAE)
36 Bit
CPU-konfiguration (maks.)
1
Grafisk og IMC litografi
45 nm
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Intel® Dual Display Capable Teknologi
Yes
Intel® Rapid Storage Teknologi
No
Processor ARK ID
43546
Intel® Turbo Boost Teknologi
1.0
Intel® Hyper Threading Teknologi (Intel® HT Technology)
Yes
Intel® Quick Sync Video Teknologi
No
Intel® My WiFi Teknologi (Intel® MWT)
No
Intel® Anti-Theft Teknologi (Intel® AT)
No
Konfliktfri processor
No
Strømstyring
Strømforsyning *
320 W
Godkendelser
Certificering
ENERGY STAR, EPEAT
Vægt & størrelser
Bredde *
454,3 mm
Dybde *
447,6 mm
Højde *
177,8 mm
Vægt *
10,7 kg
Emballage indhold
Skærm inkluderet *
No
Andre funktioner
Mac kompabilitet
No
Netværksfunktioner
Gigabit Ethernet (10/100/1000)
Overholdelse af branchestandarder
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Grafikadapter familie
NVIDIA
Grafikadapter
Quadro FX 380
Kilde Testseek resumé Gennemsnitlig vurdering
Reviews
Updated:
2011-08-14 13:54:30
Dk har samlet 2 ekspertanmeldelser for HP Z200 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation Sort og den gennemsnitlige ekspertbedømmelse er 83 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
83%