HP logo

HP AMD FirePro W2100 2GB Graphics Card

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100823
Info modified on:
09 Jul 2024, 10:07:19
End of life date:
18 Jun 2019
Short summary description HP AMD FirePro W2100 2GB Graphics Card:

HP AMD FirePro W2100 2GB Graphics Card, FirePro W2100, 2 GB, GDDR3, 128 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description HP AMD FirePro W2100 2GB Graphics Card:

HP AMD FirePro W2100 2GB Graphics Card. Graphics processor family: AMD, Graphics processor: FirePro W2100, Processor frequency: 630 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.2, OpenGL version: 4.4. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.