location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro Tablet Tablet Pro 408 G1

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro Tablet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G1
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tablet Pro 408 G1
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
H9X10EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
4053162873667 show
Kategorie:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablety Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 8566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 26 Jun 2024 12:21:26
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 30 Sep 2015
Product end of life date
Bullet Points HP Pro Tablet Tablet Pro 408 G1
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tablet Mobilní tablet Grafit
  • - 20,3 cm (8") 1280 x 800 px IPS
  • - Intel Atom® Z3736F 1,33 GHz
  • - 32 GB Flash Integrovaná čtečka karet
  • - Jeden fotoaparát 8 MP Přední kamera 2 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium-polymerová (LiPo) 4800 mAh
  • - Windows 8.1 32-bit
Záruka: Omezená jednoletá Omezená jednoletá záruka na primární baterii. K dispozici volitelné služby HP Care Pack, které je nutné zakoupit samostatně
Long product name HP Pro Tablet Tablet Pro 408 G1 :
The short editorial description of HP Pro Tablet Tablet Pro 408 G1

HP Pro Tablet 408 G1
Více>>>
HP Pro Tablet Tablet Pro 408 G1:
The official marketing text of HP Pro Tablet Tablet Pro 408 G1 as supplied by the manufacturer

Zůstaňte připojeni i mimo svůj počítač s tímto tenkým a lehkým 20,3cm (8") firemním tabletem za přijatelnou cenu. Zajistěte chod svého podnikání s rychlým, spolehlivým přístupem k aplikacím a portfoliu volitelných mobilních příslušenství pro udržení maximální produktivity.

Short summary description HP Pro Tablet Tablet Pro 408 G1:
This short summary of the HP Pro Tablet Tablet Pro 408 G1 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro Tablet Tablet Pro 408 G1, 20,3 cm (8"), 1280 x 800 px, 32 GB, 2 GB, Windows 8.1, Grafit

Long summary description HP Pro Tablet Tablet Pro 408 G1:
This is an auto-generated long summary of HP Pro Tablet Tablet Pro 408 G1 based on the first three specs of the first five spec groups.

HP Pro Tablet Tablet Pro 408 G1. Úhlopříčka displeje: 20,3 cm (8"), Rozlišení displeje: 1280 x 800 px. Vnitřní kapacita pro ukládání: 32 GB. Takt procesoru: 1,33 GHz, Typ procesoru: Intel Atom®, Model procesoru: Z3736F. Vnitřní paměť: 2 GB. Rozlišení zadní kamery: 8 MP, Rozlišení přední kamery: 2 MP. Wi-Fi standard: Wi-Fi 4 (802.11n). Funkce Assisted GPS (A-GPS). Integrovaná čtečka karet. Hmotnost: 375 g. Poskytovaný operační systém: Windows 8.1. Barva: Grafit

Obrazovka
Úhlopříčka displeje *
20,3 cm (8")
Rozlišení displeje *
1280 x 800 px
LED podsvícení
Yes
Typ panelu
IPS
Dotyková technologie
Vícedotekové
Typ dotykové obrazovky
Kapacitní
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel Atom®
Model procesoru *
Z3736F
Počet jader procesoru
4
Počet vláken procesoru
4
Takt procesoru při přetaktování
2,16 GHz
Takt procesoru *
1,33 GHz
Vyrovnávací paměť procesoru
2 MB
Typ paměti cache procesoru
L2
Bezkonfliktní procesor
Yes
Litografie Graphics & IMC
22 nm
Číslo procesoru
SR20D
Kódový název procesoru
Bay Trail
Litografie procesoru
22 nm
Provozní režimy procesoru
32-bit, 64bitový
Velikost balení procesoru
17 x 17 mm
Série procesoru
Intel Atom Z3700 Series
Technologie SDP
2,2 W
Stepping
C0
Paměť
Vnitřní paměť *
2 GB
Typ vnitřní paměti
DDR3L-SDRAM
Maximální vnitřní paměť
2 GB
Úložná média
Vnitřní kapacita pro ukládání *
32 GB
Integrovaná čtečka karet *
Yes
Kompatibilní paměťové karty
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Použitelná karta o maximální kapacitě
128 GB
Ukládací médium *
Flash
Grafika
Rodina grafické karty
Intel
Grafická karta
HD Graphics
Zvuk
Vestavěné reproduktory
Yes
Zabudovaný mikrofon
Yes
Počet zabudovaných reproduktorů
2
Zvukový systém
High Definition (HD)
Fotoaparát
Zadní kamera
Yes
Typ zadní kamery *
Jeden fotoaparát
Rozlišení zadní kamery *
8 MP
Automatické ostření
Yes
Blesk zadní kamery
Yes
Typ blesku
LED
Nahrávání videa
Yes
Přední kamera *
Yes
Rozlišení přední kamery
2 MP
Počítačová síť
Bluetooth
Yes
Verze Bluetooth
4.0
Bluetooth Low Energy (BLE)
Yes
Wi-Fi standard *
Wi-Fi 4 (802.11n)
Standardy Wi-Fi
802.11a, 802.11b, 802.11g
Připojení na síť Ethernet
No
NFC
No
Možnosti připojení
Počet portů Micro-USB 2.0
1
Mobile High-Definition Link (MHL)
No
Počet portů Micro HDMI
1
Připojení sluchátek
3,5 mm
Kombinovaný port sluchátek/mikrofonu
Yes
Výstup sluchátek
Yes
Zprávy
Rychlé zprávy (IM)
Yes
Video zprávy
Yes
E-mail
Yes
Vzhled
Typ zařízení *
Mobilní tablet
Formát *
Tablet
Barva *
Grafit
Výkon
Funkce Assisted GPS (A-GPS) *
Yes
GLONASS
Yes
GPS
Yes
Akcelerometr
Yes
Snímač okolního osvětlení
Yes
Elektronický kompas
Yes
GPS *
Yes
Země původu
Čína
Software
Platforma *
Windows
Architektura operačního systému
32-bit
Verze operačního systému
Bing-Edition
Poskytovaný operační systém *
Windows 8.1
Speciální funkce procesoru
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Technologie Intel® Turbo Boost
No
Technologie Intel® Hyper Threading (Intel® HT Technology)
No
Technologie Intel® My WiFi (Intel® MWT)
No
Technologie Intel® Identity Protection (Intel® IPT)
No
Technologie Intel® Anti-Theft (Intel® AT)
No
Technologie Intel® Rapid Start
No
Technologie Intel® Smart Response
No
Technologie Intel® Smart Connect
No
Technologie Intel® Matrix Storage (Intel® MST)
No
Technologie Intel HD Audio
No
Technologie Intel® Active Management (Intel® AMT)
No
Technologie Intel® Quick Sync Video
No
Technologie Intel Enhanced Intel SpeedStep
No
Technologie Intel® RealSense™
No
Technologie Intel RealSense Snapshot
No
Tehcnologie Intel RealSense 3D Camera
No
Technologie Intel® Clear Video HD (Intel® CVT HD)
No
Technologie Intel® Clear Video
No
Intel® Insider™
No
Technologie Intel® InTru™ 3D
No
Podpora Intel® Unite
No
Dostupné možnosti začlenění
No
Intel® 64
Yes
Technologie Intel® Virtualization (VT-x)
Yes
Baterie
Typ baterie *
Lithium-polymerová (LiPo)
Kapacita baterie *
4800 mAh
Příkon
Výkon adaptéru
10 W
Udržitelnost
Osvědčení o udržitelnosti
RoHS
Hmotnost a rozměry
Šířka
140 mm
Hloubka
215 mm
Výška
9 mm
Hmotnost
375 g
Obsah balení
Včetně klávesnice
No
AC adaptér
Yes
Návod na použití
Yes
Stručný návod
Yes
Záruční list
Yes
Osvědčení
Compliance certificates
RoHS
Provozní podmínky
Provozní rozsah teplot (T-T)
0 - 50 °C
Rozsah teplot při skladování (T-T)
-20 - 65 °C
Doporučená provozní relativní vlhkost
0 - 90%
Rozsah relativní vlhkosti při skladování (H-H)
0 - 95%
Provozní nadmořská výška
0 - 5000 m
Neprovozní nadmořská výška
0 - 12192 m
Provozní vibrace
1,043 G
Neprovozní vibrace
3,5 G
Náraz při provozu
40 G
Mimoprovozní otřes
240 G
Další charakteristiky
Patice procesoru
BGA 592
Wi-Fi
Yes
64bitový
Yes
Automatické detekce napětí
Yes
Technologie Intel® Virtualization (Intel® VT)
VT-x
ARK ID procesoru
82115