HP logo

HP ENVY Phoenix h9-1390d Intel® Core™ i7 i7-3770 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640 Windows 8 Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19469
Info modified on:
07 Oct 2024, 17:48:57
Short summary description HP ENVY Phoenix h9-1390d Intel® Core™ i7 i7-3770 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640 Windows 8 Mini Tower PC Black:

HP ENVY Phoenix h9-1390d, 3.4 GHz, Intel® Core™ i7, 6 GB, 1 TB, DVD Super Multi, Windows 8

Long summary description HP ENVY Phoenix h9-1390d Intel® Core™ i7 i7-3770 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640 Windows 8 Mini Tower PC Black:

HP ENVY Phoenix h9-1390d. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 640. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 600 W. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.