HP logo

HP Z640 Intel® Xeon® E5 v4 E5-2650V4 32 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44545
Info modified on:
14 Jun 2025, 03:39:19
End of life date:
31 Dec 2018
Short summary description HP Z640 Intel® Xeon® E5 v4 E5-2650V4 32 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black:

HP Z640, 2.2 GHz, Intel® Xeon® E5 v4, 32 GB, 512 GB, DVD Super Multi, Windows 10 Pro

Long summary description HP Z640 Intel® Xeon® E5 v4 E5-2650V4 32 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black:

HP Z640. Processor frequency: 2.2 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-2650V4. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 925 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.