HP logo

HP RP7 Retail System Model 7800

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93878
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
23 Sept 2017
Short summary description HP RP7 Retail System Model 7800:

HP RP7 Retail System Model 7800, 38.1 cm (15"), 1024 x 768 pixels, Intel® Celeron®, Intel® Q67 Express, 4 GB, DDR3

Long summary description HP RP7 Retail System Model 7800:

HP RP7 Retail System Model 7800. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Processor family: Intel® Celeron®, Motherboard chipset: Intel® Q67 Express. Internal memory: 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD, HDD size: 2.5". Graphics card manufacturer: Intel, Graphics card: HD Graphics

Reasons to buy
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.