location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15.6" Outdoor Sport Backpack 39.6 cm (15.6") Backpack case Blue, Green, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.6" Outdoor Sport Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F4F29AA#ABB
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:27
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year limited
Long product name HP 15.6" Outdoor Sport Backpack 39.6 cm (15.6") Backpack case Blue, Green, Grey :
The long product name of HP 15.6" Outdoor Sport Backpack 39.6 cm (15.6") Backpack case Blue, Green, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Outdoor Sport Green/Blue Backpack
More>>>
HP 15.6" Outdoor Sport Backpack 39.6 cm (15.6") Backpack case Blue, Green, Grey:
The official description of HP 15.6" Outdoor Sport Backpack 39.6 cm (15.6") Backpack case Blue, Green, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 39.6 cm (15.6") Outdoor Sport Backpack is ideal for navigating work, school, and weekend outings. Combining padded protection for up to 39.6 cm (15.6") laptops, mesh water bottle pockets, and numerous accessory pockets, you have an ideal mobile storage. Unique modern design, padded comfort, and easy access to your essentials, makes getting from here to there so much more enjoyable.

- Store and go with a padded pocket specifically designed for up to 39.6 cm (15.6") laptops
- Strategically designed back padding provides maximum air flow while adjustable shoulder straps distribute weight evenly.
- Dynamic color options
- Up to 39.6 cm (15.6") diagonal screen size

Short summary description HP 15.6" Outdoor Sport Backpack 39.6 cm (15.6") Backpack case Blue, Green, Grey:
This short summary of the HP 15.6" Outdoor Sport Backpack 39.6 cm (15.6") Backpack case Blue, Green, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15.6" Outdoor Sport Backpack, Backpack case, 39.6 cm (15.6"), 650 g

Long summary description HP 15.6" Outdoor Sport Backpack 39.6 cm (15.6") Backpack case Blue, Green, Grey:
This is an auto-generated long summary of HP 15.6" Outdoor Sport Backpack 39.6 cm (15.6") Backpack case Blue, Green, Grey based on the first three specs of the first five spec groups.

HP 15.6" Outdoor Sport Backpack. Case type: Backpack case, Maximum screen size: 39.6 cm (15.6"). Weight: 650 g

Features
Maximum screen size *
39.6 cm (15.6")
Case type *
Backpack case
Product main colour *
Blue, Green, Grey
Country of origin
China
Weight & dimensions
Width
295 mm
Depth
200 mm
Height
470 mm
Weight
650 g