This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP compaq d530 P4 2.6 GHz HT 2x256M/40G DVD-ROM LAN WXP Pro

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
compaq d530 P4 2.6 GHz HT 2x256M/40G DVD-ROM LAN WXP Pro
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DF372A#ABH
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Icecat Product ID :
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:13:25
The date of the most recent change of this product data-sheet in Icecat.
Warranty: This three-year (3-1-1), limitedand service offering delivers three years of on-site, next business-day service for parts and labor.
More>>>
HP compaq d530 P4 2.6 GHz HT 2x256M/40G DVD-ROM LAN WXP Pro:
The official marketing text of HP compaq d530 P4 2.6 GHz HT 2x256M/40G DVD-ROM LAN WXP Pro as supplied by the manufacturer

Convertible minitower provides maximum expandability and flexibility with fast toll-free conversion from minitower to desktop for simple deployment in enterprise environments.Convertible minitower provides maximum expandability and flexibility with fast toll-free conversion from minitower to desktop for simple deployment in enterprise environments.

Short summary description HP compaq d530 P4 2.6 GHz HT 2x256M/40G DVD-ROM LAN WXP Pro:
This short summary of the HP compaq d530 P4 2.6 GHz HT 2x256M/40G DVD-ROM LAN WXP Pro data-sheet is auto-generated and uses the product title and the first six key specs.

HP compaq d530 P4 2.6 GHz HT 2x256M/40G DVD-ROM LAN WXP Pro

Long summary description HP compaq d530 P4 2.6 GHz HT 2x256M/40G DVD-ROM LAN WXP Pro:
This is an auto-generated long summary of HP compaq d530 P4 2.6 GHz HT 2x256M/40G DVD-ROM LAN WXP Pro based on the first three specs of the first five spec groups.

HP compaq d530 P4 2.6 GHz HT 2x256M/40G DVD-ROM LAN WXP Pro