HP logo

HP 2013 UltraSlim Docking Station Black

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21092
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 2013 UltraSlim Docking Station Black:

HP 2013 UltraSlim Docking Station, Docking, Black, 367 mm, 107 mm, 44 mm, 760 g

Long summary description HP 2013 UltraSlim Docking Station Black:

HP 2013 UltraSlim Docking Station. Connectivity technology: Docking. Product colour: Black. Width: 367 mm, Depth: 107 mm, Height: 44 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.