location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet P2035n Refurbished Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet P2035n Refurbished Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE462AR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420093992 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Feb 2021 01:09:41
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 16 Oct 2013
Product end of life date
Bullet Points HP LaserJet P2035n Refurbished Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Keep this little laser printer from being a distraction by setting it on quiet mode. You get fantastic-looking prints, including cards and prescription-size forms, without disturbing those around you.
Long product name HP LaserJet P2035n Refurbished Printer :
The long product name of HP LaserJet P2035n Refurbished Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet P2035n Refurbished Printer
More>>>
HP LaserJet P2035n Refurbished Printer:
The official description of HP LaserJet P2035n Refurbished Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy superior print experience and boost office productivity with the HP LaserJet P2030 Printer series. Combining sleek, compact design with power-packed features, it delivers fast, professional results and a high-end LaserJet print experience.

Short summary description HP LaserJet P2035n Refurbished Printer:
This short summary of the HP LaserJet P2035n Refurbished Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet P2035n Refurbished Printer

Long summary description HP LaserJet P2035n Refurbished Printer:
This is an auto-generated long summary of HP LaserJet P2035n Refurbished Printer based on the first three specs of the first five spec groups.

HP LaserJet P2035n Refurbished Printer

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:30:19
Uk has collected 12 expert reviews for HP LaserJet P2035n Refurbished Printer and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
goodgearguide.com.au
Updated:
2016-11-14 20:30:19
HP's LaserJet P2035n monochrome laser printer is quick and it lets you print using custom media. However, the cost of its consumables and the lack of automatic duplexing make the asking price unreasonable.The HP LaserJet P2035n is a little taller than entry-level monochrome laser printers, but it doesn't take up a significant amount of space. It comes with USB 2.0 and Ethernet ports for local and networked printing. A model without a network connection is available for $549.Unlike higher-end...
Good Decent print speeds, Bonjour compatibility, accurate text, can print on custom media sizes...
Bad No automatic duplex, sparse configuration options, consumables are slightly expensive...
Bottom line The HP LaserJet P2035n prints quickly, but its consumable costs and network capabilities didn’t impress us...
65%
pcadvisor.co.uk
Updated:
2016-11-14 20:30:19
Product Code: CE461A#ABU The HP LaserJet P2035n monochrome laser printer is quick and it lets you print using custom media. However, the cost of its consumables and the lack of automatic duplexing make the asking price unreasonable. The HP LaserJet...
Bottom line If you need a basic document printer to share between three or four computers, the HP LaserJet P2035n will suffice. However, you can find get consumable costs and network capabilities from cheaper alternatives. James Hutchinson...
70%
digitalversus.com
Updated:
2016-11-14 20:30:19
Build QualityThe P2035 is a compact personal laser printer that prints the first page off your document pretty quickly, with HP talking about instant printing.It only includes 16 MB of RAM, meaning its best suited to light office documents, and whil...
Good 31 ppm, first page arrives quickly, Reasonable cost per page, Quiet mode makes it less noisy, Drivers for Windows, Linux and Mac...
Bad No PCL6, no PS3, No network, no WiFi, 16 MB of memory: hard to share, Quiet mode makes it twice as slow...
60%