location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C8766EE ink cartridge Original Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C8766EE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8766EE#444
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:44
The date of the most recent change of this product data-sheet in Icecat.
data sheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP C8766EE ink cartridge Original Cyan, Magenta, Yellow :
The short editorial description of HP C8766EE ink cartridge Original Cyan, Magenta, Yellow

343 Tri-color Original Ink Cartridge
More>>>
HP C8766EE ink cartridge Original Cyan, Magenta, Yellow:
The official marketing text of HP C8766EE ink cartridge Original Cyan, Magenta, Yellow as supplied by the manufacturer

Print vibrant graphics and photos with rich, lifelike colours. HP inks last for generations with HP Premium Plus Photo Paper.

Short summary description HP C8766EE ink cartridge Original Cyan, Magenta, Yellow:
This short summary of the HP C8766EE ink cartridge Original Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP C8766EE, Pigment-based ink, 330 pages

Long summary description HP C8766EE ink cartridge Original Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP C8766EE ink cartridge Original Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP C8766EE. Colour ink type: Pigment-based ink, Colour ink page yield: 330 pages

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP Officejet 150
Colour ink cartridges quantity
1
Colour ink page yield
330 pages
Features
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
HP
Other features
Ink drop
5
Print head nozzles
600