location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Elite 8300 Intel® Core™ i5 i5-3470 58,4 cm (23") 1920 x 1080 Pixeles 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Elite
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C2Z31ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0887111706591 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69520
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 26 Jun 2024 05:52:51
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 27 Feb 2014
Product end of life date
Bullet Points HP Compaq Elite 8300 Intel® Core™ i5 i5-3470 58,4 cm (23") 1920 x 1080 Pixeles 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Plata
  • - Intel® Core™ i5 i5-3470 3,2 GHz
  • - 58,4 cm (23") Full HD 1920 x 1080
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 500 GB HDD DVD Super Multi Lector de targetes integrat
  • - Intel® HD Graphics 2500
  • - 2 MP
  • - Ethernet / connexió LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Warranty: Garantía: Protegido por HP Services, con garantía estándar 3-3-3. Los términos y condiciones varían en función del país y el modelo de negocio.
Long product name HP Compaq Elite 8300 Intel® Core™ i5 i5-3470 58,4 cm (23") 1920 x 1080 Pixeles 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Plata :
The short editorial description of HP Compaq Elite 8300 Intel® Core™ i5 i5-3470 58,4 cm (23") 1920 x 1080 Pixeles 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Plata

HP Compaq Elite 8300 All-in-One PC
More>>>
HP Compaq Elite 8300 Intel® Core™ i5 i5-3470 58,4 cm (23") 1920 x 1080 Pixeles 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Plata:
The official marketing text of HP Compaq Elite 8300 Intel® Core™ i5 i5-3470 58,4 cm (23") 1920 x 1080 Pixeles 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Plata as supplied by the manufacturer

Cubra las necesidades empresariales actuales y del futuro con un PC todo-en-uno inteligente, equipado para un gran rendimiento y muchas funciones multimedia. Implemente el toque intuitivo y opcional en este diseño que ahorra espacio, ideal para aplicaciones empresariales y áreas de mucho tráfico. Aumente la productividad con las últimas tecnologías de PC y simplifique su entorno de TI con capacidad de gestión remota y seguridad de tipo empresarial.

Una Todo-en-uno lo cambia todo

• Cree un ambiente ideal que se adapte a sus necesidades con un PC todo-en-uno versátil. Ajuste la orientación de la brillante pantalla Full-HD, de 58,4 cm (23") en diagonal, tanto en vertical como en horizontal, o móntela en la pared. Es perfecta para kioscos, vestíbulos y espacios estrechos.


Rendimiento empresarial

• Aumente la productividad con la potencia de la 2ª y 3ª generación de la familia de procesadores Intel® Core™ vPro™ y dé vida a las presentaciones con los gráficos Intel® HD integrados. Tenga capacidad para gráficos más exigentes con tarjetas gráficas discretas MXM opcionales.


Control de la flota

• Personalice el nivel de protección de datos y controle las funciones de implementación del PC con HP ProtectTools, una gama completa de funciones de seguridad integradas en el hardware y en el software.


Maximice su inversión

• Ayude a reducir los costes en utilidades de su empresa con una fuente de alimentación interna eficiente en un 90% y prolongue la vida útil de su equipo con HP Power Assistant. Controle los perfiles inherentes de energía, personalice los programas de estado de bajo consumo energético y habilite los ajustes del modo suspensión S3.

Short summary description HP Compaq Elite 8300 Intel® Core™ i5 i5-3470 58,4 cm (23") 1920 x 1080 Pixeles 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Plata:
This short summary of the HP Compaq Elite 8300 Intel® Core™ i5 i5-3470 58,4 cm (23") 1920 x 1080 Pixeles 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Elite 8300, 58,4 cm (23"), Full HD, Intel® Core™ i5, 4 GB, 500 GB, Windows 7 Professional

Long summary description HP Compaq Elite 8300 Intel® Core™ i5 i5-3470 58,4 cm (23") 1920 x 1080 Pixeles 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Plata:
This is an auto-generated long summary of HP Compaq Elite 8300 Intel® Core™ i5 i5-3470 58,4 cm (23") 1920 x 1080 Pixeles 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Plata based on the first three specs of the first five spec groups.

HP Compaq Elite 8300. Pantalla diagonal: 58,4 cm (23"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles. Família de processador: Intel® Core™ i5, Freqüència de processador: 3,2 GHz. Memòria interna: 4 GB, Tipus de memòria interna: DDR3-SDRAM. Capacitat d'emmagatzematge total: 500 GB, Suport d'emmagatzematge: HDD. Model d'adaptador de gràfics en funcionament: Intel® HD Graphics 2500. Càmera integrada. Tipus d'unitat òptica: DVD Super Multi. Sistema operatiu subministrat: Windows 7 Professional. Color de producte: Plata

Exposar
Pantalla diagonal *
58,4 cm (23")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Full HD
Yes
Tipus HD *
Full HD
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Brillantor de la pantalla
250 cd/m²
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
3rd gen Intel® Core™ i5
Processador *
i5-3470
Processador nombre de nuclis
4
Fils de processador
4
Freqüència d'acceleració del processador
3,6 GHz
Freqüència de processador *
3,2 GHz
Memòria cau de processador
6 MB
Tipus de memòria cau de processador
Smart Cache
Bus del sistema
5 GT/s
Computació de 64 bits
Yes
Potència de disseny tèrmic (TDP)
77 W
Versió de ranures PCI Express
3.0
Socket del processador
LGA 1155 (Socket H2)
Litografia de processador
22 nm
Modes operatius de processador
64-bit
Tipus de Bus
DMI
Nom de codi de processador
Ivy Bridge
Sèrie de processador
Intel Core i5-3400 Desktop series
Paritat FSB
No
PCI Express сonfigurations
1x16, 2x8
Tcase
67,4 °C
Ràtio bus / core
32
Màxim de memòria interna suportada pel processador
32 GB
Processador sense conflictes
Yes
Tipus de memòria suportats pel processador
DDR3 1333/1600
Velocitats de rellotge de memòria suportades pel processador
1333, 1600 MHz
Amplada de banda de memòria suportada pel processador (màx.)
25,6 GB/s
Canals de memòria suportats pel processador
Dual
ECC suportat pel processador
No
Memòria
Memòria interna *
4 GB
Tipus de memòria interna
DDR3-SDRAM
Màxima de memòria interna *
16 GB
Ranures de memòria
2
Memory slots type
SO-DIMM
Velocitat de rellotge de memòria
1600 MHz
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
500 GB
Suport d'emmagatzematge *
HDD
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'HDD total
500 GB
Nombre d'unitats de disc dur instal · Lades
1
Velocitat de rotació de disc dur
7200 RPM
Interfície de disc dur
SATA
Tipus d'unitat òptica *
DVD Super Multi
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
Llapis de Memòria (MS), MMC, MS PRO, SD, SDHC, xD
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Model d'adaptador de gràfics en funcionament *
Intel® HD Graphics 2500
Freqüència base d'adaptador de gràfics en funcionament
650 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1150 MHz
Número de pantalles suportades (gràfics en funcionament)
3
ID d'adaptador de gràfics en funcionament
0x152
Àudio
Altaveus incorporats *
Yes
Micròfon incorporat
Yes
Sistema d'àudio
SRS Premium Sound
Càmera
Càmera integrada *
Yes
Total de megapíxels
2 MP
Unitat de discs òptics
Interfície d'unitat òptica
SATA
Xarxes
Wi-Fi *
No
Estàndards Wi-Fi
No compatible
Ethernet / connexió LAN *
Yes
Xarxes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth *
No
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Quantitat d'interficies DisplayPorts
1
Sortides per a auriculars
1
Micròfon, jack d'entrada de linia
Yes
Quantitat de ports PS / 2
1
Disseny
Color de producte *
Plata
País d'origen
Xina
Rendiment
Chipset de placa mare
Intel® Q77 Express
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 7 Professional
Característiques especials del processador
Intel® Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
No
Intel My wifi Technology
No
Intel Anti-Theft Technology
Yes
Intel Wireless Display (widi) Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
No
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel Clear Video Technology for MID
No
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
37.5 mm
Conjunts d'instruccions suportades
AVX, SSE4.1, SSE4.2
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Especificació de solució tèrmica
PCG 2011D
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versió de la tecnologia Intel Identity Protection
1,00
Versió de la tecnologia Intel Secure Key
1,00
Intel® Virtualization Technology (VT-x)
Yes
Versió de l'Intel TSX-NI
0,00
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
68316
Pes i dimensions
Amplada (amb suport)
561,9 mm
Profunditat (amb suport)
195,6 mm
Alçada (amb suport)
436,2 mm
Pes (amb suport)
9,85 kg
Certificats
Certificats de conformitat
RoHS
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR
Contingut de l'embalatge
Ratolí inclòs
No
Teclat inclòs
No
Altres característiques
Interfície de la unitat d'emmagatzematge
Serial ATA
Tipus de xassís
Tot en un
Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 05:05:48
Es ha coleccionado 2 opiniones de expertos para HP Compaq Elite 8300 Intel® Core™ i5 i5-3470 58,4 cm (23") 1920 x 1080 Pixeles 4 GB DDR3-SDRAM 500 GB Unidad de disco duro Windows 7 Professional Plata pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%