location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet MFP M234dwe ಲೇಸರ್ A4 1200 x 1200 DPI 30 ppm ವೈ-ಫೈ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFP M234dwe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9YF91E#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850829314 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2024 07:23:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet MFP M234dwe ಲೇಸರ್ A4 1200 x 1200 DPI 30 ppm ವೈ-ಫೈ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ಗೃಹ & ಕಚೇರಿ ಲೇಸರ್ ಮೋನೋ ಪ್ರಿಂಟಿಂಗ್
  • - 1200 x 1200 DPI
  • - ಪ್ರಿಂಟಿಂಗ್ ಬಣ್ಣಗಳು: ಕಪ್ಪು
  • - A4 30 ppm
  • - ಮೋನೋ ಕಾಪಿಯಿಂಗ್ ಮೋನೋ ಸ್ಕಾನಿಂಗ್
  • - Apple AirPrint, HP ePrint, Mopria Print Service
  • - ನೇರ ಪ್ರಿಂಟಿಂಗ್
  • - USB ಪೋರ್ಟ್ ವೈ-ಫೈ ಈಥರ್‌ನೆಟ್ LAN
  • - ಆಂತರಿಕ ಮೆಮೊರಿ: 64 MB 500 MHz
  • - 7,6 kg
More>>>
Short summary description HP LaserJet MFP M234dwe ಲೇಸರ್ A4 1200 x 1200 DPI 30 ppm ವೈ-ಫೈ:
This short summary of the HP LaserJet MFP M234dwe ಲೇಸರ್ A4 1200 x 1200 DPI 30 ppm ವೈ-ಫೈ data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet MFP M234dwe, ಲೇಸರ್, ಮೋನೋ ಪ್ರಿಂಟಿಂಗ್, 1200 x 1200 DPI, A4, ನೇರ ಪ್ರಿಂಟಿಂಗ್, ಬೂದು

Long summary description HP LaserJet MFP M234dwe ಲೇಸರ್ A4 1200 x 1200 DPI 30 ppm ವೈ-ಫೈ:
This is an auto-generated long summary of HP LaserJet MFP M234dwe ಲೇಸರ್ A4 1200 x 1200 DPI 30 ppm ವೈ-ಫೈ based on the first three specs of the first five spec groups.

HP LaserJet MFP M234dwe. ಪ್ರಿಂಟ್ ತಂತ್ರಜ್ಞಾನ: ಲೇಸರ್, ಪ್ರಿಂಟಿಂಗ್: ಮೋನೋ ಪ್ರಿಂಟಿಂಗ್, ಗರಿಷ್ಟ ರೆಸೊಲ್ಯೂಶನ್: 1200 x 1200 DPI. ನಕಲುಪ್ರತಿ ಮಾಡುವುದು: ಮೋನೋ ಕಾಪಿಯಿಂಗ್, ಗರಿಷ್ಟ ಕಾಪಿ ರೆಸೊಲ್ಯೂಶನ್: 600 x 600 DPI. ಸ್ಕ್ಯಾನಿಂಗ್: ಮೋನೋ ಸ್ಕಾನಿಂಗ್, ಆಪ್ಟಿಕಲ್ ಸ್ಕ್ಯಾನಿಂಗ್ ರೆಸೊಲ್ಯೂಶನ್: 1200 x 1200 DPI. ಗರಿಷ್ಠ ISO A-ಸರಣಿ ಕಾಗದ ಗಾತ್ರ: A4. ವೈ-ಫೈ. ನೇರ ಪ್ರಿಂಟಿಂಗ್. ಉತ್ಪನ್ನದ ಬಣ್ಣ: ಬೂದು

ಮುದ್ರಣ
ಡುಪ್ಲೆಕ್ಸ್ ಪ್ರಿಂಟಿಂಗ್ ಮೋಡ್
ಆಟೊ
ಪ್ರಿಂಟ್ ರೆಸೊಲ್ಯೂಶನ್ ಕಪ್ಪು
600 x 600 DPI
ಪ್ರಿಂಟ್ ತಂತ್ರಜ್ಞಾನ *
ಲೇಸರ್
ಪ್ರಿಂಟಿಂಗ್ *
ಮೋನೋ ಪ್ರಿಂಟಿಂಗ್
ಡುಪ್ಲೆಕ್ಸ್ ಪ್ರಿಂಟಿಂಗ್ *
Yes
ಗರಿಷ್ಟ ರೆಸೊಲ್ಯೂಶನ್ *
1200 x 1200 DPI
ಪ್ರಿಂಟ್ ವೇಗ (ಕಪ್ಪು, ಸಾಮಾನ್ಯ ಗುಣಮಟ್ಟ, A4/US ಲೆಟರ್) *
30 ppm
ಬೆಚ್ಚಗಾಗಿಸುವ ಸಮಯ
45 s
ಕಾಪಿ ಮಾಡುವಿಕೆ
ಡ್ಯುಪ್ಲೆಕ್ಸ್ ನಕಲು *
No
ನಕಲುಪ್ರತಿ ಮಾಡುವುದು *
ಮೋನೋ ಕಾಪಿಯಿಂಗ್
ಗರಿಷ್ಟ ಕಾಪಿ ರೆಸೊಲ್ಯೂಶನ್ *
600 x 600 DPI
ಕಾಪಿ ಸ್ಪೀಡ್ (ಕಪ್ಪು, ಸಾಮಾನ್ಯ ಗುಣಮಟ್ಟ, ಎ4)
14 cpm
ಕಾಪಿ ಸ್ಪೀಡ್ (ಕಪ್ಪು, ಸಾಮಾನ್ಯ ಗುಣಮಟ್ಟ, ಎ4)
14 cpm
ಗರಿಷ್ಠ ಪ್ರತಿಗಳ ಸಂಖ್ಯೆ
99 ಪ್ರತಿಗಳು
ಕಾಪಿಯರ್ ಅಳತೆ
25 - 400%
ಸ್ಕ್ಯಾನಿಂಗ್
ಡುಪ್ಲೆಕ್ಸ್ ಸ್ಕ್ಯಾನಿಂಗ್ *
No
ಸ್ಕ್ಯಾನಿಂಗ್ *
ಮೋನೋ ಸ್ಕಾನಿಂಗ್
ಆಪ್ಟಿಕಲ್ ಸ್ಕ್ಯಾನಿಂಗ್ ರೆಸೊಲ್ಯೂಶನ್ *
1200 x 1200 DPI
ಗರಿಷ್ಟ ಸ್ಕ್ಯಾನಿಂಗ್ ಪ್ರದೇಶ
216 x 356 mm
ಸ್ಕಾನರ್ ಬಗೆ *
ಫ್ಲಾಟ್‌ಬೆಡ್‌ & ಎಡಿಎಫ್ ಸ್ಕ್ಯಾನರ್
ಬೆಂಬಲಿತ ಚಿತ್ರ ನಮೂನೆಗಳು
BMP, JPS, PNG, TIF
ಡಾಕ್ಯುಮೆಂಟ್ ಸ್ವರೂಪಗಳನ್ನು ಸಪೋರ್ಟ್ ಮಾಡುತ್ತದೆ
PDF
ಇನ್ಪುಟ್ ಕಲರ್ ಆಳ
24 ಬಿಟ್
ಗ್ರೇಸ್ಕೇಲ್ ಮಟ್ಟಗಳು
256
ಫ್ಯಾಕ್ಸ್
ಫ್ಯಾಕ್ಸಿಂಗ್ *
No
ವೈಶಿಷ್ಟ್ಯಗಳು
ಶಿಫಾರಸು ಮಾಡಿರುವ ಡ್ಯೂಟಿ ಆವರ್ತ
200 - 2000 ಪುಟಗಳು ಪ್ರತಿ ತಿಂಗಳಿಗೆ
ಪ್ರಿಂಟ್ ಕ್ಯಾಟ್ರಿಡ್ಜ್‌ಗಳ ಸಂಖ್ಯೆ *
1
ಪ್ರಿಂಟಿಂಗ್ ಬಣ್ಣಗಳು *
ಕಪ್ಪು
ಪುಟ ವಿವರಣೆ ಭಾಷೆಗಳು
PCLmS, PWG, URF
ಮೂಲ ದೇಶ
ವಿಯೆಟ್ನಾಂ
ಬದಲಿಸಬಹುದಾದ ಕ್ಯಾಟ್ರಿಜ್‌ಗಳು
W1340A, W1340X, W1350A, W1350X
ಎಚ್‌ಪಿ ಸೆಗ್ಮೆಂಟ್
ಗೃಹಕಚೇರಿ
ಇನ್‌ಪುಟ್ ಮತ್ತು ಔಟ್‌ಪುಟ್ ಸಾಮರ್ಥ್ಯ
ಇನ್ಪುಟ್ ಟ್ರೇಗಳ ಒಟ್ಟು ಸಂಖ್ಯೆ *
1
ಒಟ್ಟು ಇನ್‌ಪುಟ್ ಸಾಮರ್ಥ್ಯ *
150 ಶೀಟ್‌ಗಳು
ಒಟ್ಟು ಉತ್ಪಾದನಾ ಸಾಮರ್ಥ್ಯ *
100 ಶೀಟ್‌ಗಳು
ಕಾಗದ ನಿರ್ವಹಣೆ
ಗರಿಷ್ಠ ISO A-ಸರಣಿ ಕಾಗದ ಗಾತ್ರ *
A4
ಪೇಪರ್ ಟ್ರೇ ಮಾಧ್ಯಮ ವಿಧಗಳು *
ಎನ್‌ವಲಪ್‌ಗಳು, ಲೇಬಲ್‌ಗಳು, ಪ್ಲೇನ್ ಕಾಗದ, ಪೋಸ್ಟ್ ಕಾರ್ಡ್, Rough paper
ISO A-ಸೀರೀಸ್ ಗಾತ್ರಗಳು (A0…A9) *
A4, A5, A6
ISO B-ಸೀರೀಸ್ ಗಾತ್ರಗಳು (B0…B9)
B6
ಪೋರ್ಟ್‌ಗಳು ಮತ್ತು ಇಂಟರ್‌ಫೇಸ್‌ಗಳು
ನೇರ ಪ್ರಿಂಟಿಂಗ್ *
Yes
USB ಪೋರ್ಟ್
Yes
ಯುಎಸ್‌ಬಿ 2.0 ಪೋರ್ಟ್ ಪ್ರಮಾಣ
1
ನೆಟ್‌ವರ್ಕ್
ವೈ-ಫೈ *
Yes
ಈಥರ್‌ನೆಟ್ LAN *
Yes
ಕೇಬಲ್ ತಂತ್ರಜ್ಞಾನ
10/100Base-T(X)
ಇಥರ್‌ನೆಟ್‌ LAN ಡೇಟಾ ದರಗಳು
10,100 Mbit/s
ನೆಟ್‌ವರ್ಕ್
ವೈ-ಫೈ ಮಾನದಂಡಗಳು
802.11b, 802.11g, Wi-Fi 4 (802.11n)
ಮೊಬೈಲ್ ಪ್ರಿಂಟಿಂಗ್ ತಂತ್ರಜ್ಞಾನಗಳು
Apple AirPrint, HP ePrint, Mopria Print Service
ಕಾರ್ಯಕ್ಷಮತೆ
ಗರಿಷ್ಠ ಆಂತರಿಕ ಮೆಮೊರಿ
64 MB
ಕಾರ್ಡ್ ರೀಡರ್ ಏಕೀಕೃತವಾಗಿದೆ
No
ಆಂತರಿಕ ಮೆಮೊರಿ *
64 MB
ಪ್ರೊಸೆಸರ್ ಫ್ರೀಕ್ವೆನ್ಸಿ
500 MHz
ಧ್ವನಿ ಒತ್ತಡದ ಮಟ್ಟ (ಪ್ರಿಂಟಿಂಗ್)
51 dB
ವಿನ್ಯಾಸ
ಉತ್ಪನ್ನದ ಬಣ್ಣ *
ಬೂದು
ಮಾರ್ಕೆಟ್ ಸ್ಥಿತಿ *
ಗೃಹ & ಕಚೇರಿ
ಬಿಲ್ಟ್-ಇನ್ ಡಿಸ್‌ಪ್ಲೆ *
Yes
ಡಿಸ್‌ಪ್ಲೇ
ಎಲ್‌ಸಿಡಿ
ಡಿಸ್ಪ್ಲೇ ಡಿಯಾಗನಲ್
3,23 cm (1.27")
ಪವರ್
ವಿದ್ಯುತ್ ಬಳಕೆ (ಸರಾಸರಿ ಚಾಲನೆ)
453 W
ವಿದ್ಯುತ್ ಬಳಕೆ (ಸ್ಟಾಂಡ್ ಬೈ)
3,3 W
ವಿದ್ಯುತ್ ಬಳಕೆ (ಆಫ್)
0,6 W
ಏಸಿ ಇನ್ಪುಟ್ ವೋಲ್ಟೇಜ್
110 - 240 V
ಏಸಿ ಇನ್ಪುಟ್ ಆವರ್ತನೆ
50 - 60 Hz
ಸಿಸ್ಟಮ್ ಅಗತ್ಯಗಳು
ವಿಂಡೋಸ್ ಆಪರೇಟಿಂಗ್ ಸಿಸ್ಟಮ್‌ಗಳು ಬೆಂಬಲಿತವಾಗಿವೆ
Windows 10, Windows 7, Windows 8, Windows 8.1
ಕಾರ್ಯಾಚರಣೆಯ ಸ್ಥಿತಿಗಳು
ಆಪರೇಟಿಂಗ್ ಸಾಪೇಕ್ಷ ಸಾಂದ್ರತೆ (H-H)
30 - 70%
ಶೇಖರಣಾ ತಾಪಮಾನ (T-T)
-20 - 60 °C
ಕಾರ್ಯಾಚರಣೆಯ ತಾಪಮಾನ (T-T)
15 - 32,5 °C
ಶೇಖರಣಾ ಸಾಪೇಕ್ಷ ಸಾಂದ್ರತೆ (H-H)
10 - 90%
ಸುಸ್ಥಿರತೆ
ಸುಸ್ಥಿರತೆ ಪ್ರಮಾಣಪತ್ರಗಳು
ENERGY STAR
ತೂಕ ಮತ್ತು ಅಳತೆಗಳು
ಅಗಲ
368 mm
ಆಳ
298,6 mm
ಎತ್ತರ
241,9 mm
ತೂಕ
7,6 kg
ಪ್ಯಾಕೇಜಿಂಗ್ ಡೇಟಾ
ಪ್ಯಾಕೇಜ್ ಅಗಲ
497 mm
ಪ್ಯಾಕೇಜ್ ಆಳ
298 mm
ಪ್ಯಾಕೇಜ್‌ ಎತ್ತರ
388 mm
ಪ್ಯಾಕೇಜ್ ತೂಕ
9,6 kg
ಪ್ಯಾಕೇಜಿಂಗ್ ಕಂಟೆಂಟ್
ಕಾರ್ಟ್ರಿಡ್ಜ್ (ಗಳು) ಒಳಗೊಂಡಿವೆ
Yes
ಸಾಗಾಟದ ಡೇಟಾ
ಹಾರ್ಮೊನೈಜ್ಡ್ ಸಿಸ್ಟಮ್ (HS) ಕೋಡ್
84433100
ಪ್ಯಾಲೆಟ್ ತೂಕ
483,5 g
ಪ್ರತಿ ಪ್ಯಾಲೆಟ್‌ಗೆ ಲೇಯರ್‌ಗಳ ಸಂಖ್ಯೆ
6 pc(s)
ಪ್ರತಿ ಪ್ಯಾಲೆಟ್ ಪ್ರಮಾಣ
48 pc(s)
ತಾಂತ್ರಿಕ ವಿವರಗಳು
ಪ್ರತಿ ಪ್ಯಾಲೆಟ್ ಲೇಯರ್‌ ಪ್ರಕಾರ ಕಾರ್ಟನ್‌ಗಳ ಸಂಖ್ಯೆ
8 pc(s)
ಇತರ ವೈಶಿಷ್ಟ್ಯಗಳು
ಪ್ಯಾಲೆಟ್‌ ಅಳತೆಗಳು (ಅ x ಆ x ಎ)
1200 x 1000 x 2474 mm
ಪ್ಯಾಲೆಟ್ ಅಳತೆಗಳು (ಅ x ಆ x ಎ) (ಇಂಪೀರಿಯಲ್)
1199,9 x 1000 x 2474 mm (47.2 x 39.4 x 97.4")
ಪ್ಯಾಲೆಟ್ ತೂಕ (ಇಂಪೀರಿಯಲ್)
482,5 kg (1063.7 lbs)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 1 distributor(s)