location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 14a-na0000nb Intel® Celeron® N4120 35,6 cm (14") Full HD 4 Go LPDDR4-SDRAM 64 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
14a-na0000nb
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
9B3F2EA
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 1018
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 17 Sep 2024 07:30:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Chromebook 14a-na0000nb Intel® Celeron® N4120 35,6 cm (14") Full HD 4 Go LPDDR4-SDRAM 64 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Processeur Intel® Celeron® N4120 (jusqu’à 2,6 GHz de fréquence de rafale, 4 Mo de mémoire cache L2, 4 cœurs, 4 threads)
  • - Chrome OS
  • - Écran Full HD d’une diagonale de 35,6 cm (14 pouces)
  • - Carte graphique Intel® UHD 600
  • - 4 GB memory; 64 GB eMMC storage
Garantie: La garantie limitée de 2 ans (2/2/0) couvre les pièces et la main-d’œuvre pendant 2 ans. Pas de réparation sur site. Les conditions générales varient selon le pays. Certaines restrictions et exclusions s’appliquent. Service d’assistance inclus: Service HP 2 ans Ord. port. avec 2 ans de garantie - Intervention sur site dans les 3 jours. Pour connaître les conditions générales, visitez le site https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA5-6385FRE et https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123FRBE.pdf
Description courte HP Chromebook 14a-na0000nb Intel® Celeron® N4120 35,6 cm (14") Full HD 4 Go LPDDR4-SDRAM 64 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Argent :
La description éditoriale courte de HP Chromebook 14a-na0000nb Intel® Celeron® N4120 35,6 cm (14") Full HD 4 Go LPDDR4-SDRAM 64 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Argent

Chromebook 14a-na0000nb, Chrome OS, 14", Intel® Celeron®, 4Go RAM, 64Go eMMC, FHD
Plus>>>
HP Chromebook 14a-na0000nb Intel® Celeron® N4120 35,6 cm (14") Full HD 4 Go LPDDR4-SDRAM 64 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Argent:
Le texte marketing officiel de HP Chromebook 14a-na0000nb Intel® Celeron® N4120 35,6 cm (14") Full HD 4 Go LPDDR4-SDRAM 64 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Argent tel que fournis par le fabricant

Au travail, à l’école, à la maison ou ailleurs
Optez pour un concentré de travail et de divertissement. Avec le HP Chromebook, doté d’un processeur Intel® ultra-réactif, d’un écran de 14 pouces (35,6 cm) très spacieux, de haut-parleurs stéréo optimisés par les experts audio de Bang & Olufsen et d’une autonomie prolongée, vous pouvez accomplir vos tâches les plus exigeantes aussi bien qu’enchaîner tous les épisodes de vos séries préférées.

Brève description sommaire HP Chromebook 14a-na0000nb Intel® Celeron® N4120 35,6 cm (14") Full HD 4 Go LPDDR4-SDRAM 64 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Argent:
Cette description courte de la fiche technique du HP Chromebook 14a-na0000nb Intel® Celeron® N4120 35,6 cm (14") Full HD 4 Go LPDDR4-SDRAM 64 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Argent est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP Chromebook 14a-na0000nb, Intel® Celeron®, 1,1 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 4 Go, 64 Go

Description longue HP Chromebook 14a-na0000nb Intel® Celeron® N4120 35,6 cm (14") Full HD 4 Go LPDDR4-SDRAM 64 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Argent:
C'est une description longue de HP Chromebook 14a-na0000nb Intel® Celeron® N4120 35,6 cm (14") Full HD 4 Go LPDDR4-SDRAM 64 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Argent générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP Chromebook 14a-na0000nb. Type de produit: Chromebook, Elément de format: Boîte coquille. Famille de processeur: Intel® Celeron®, Modèle de processeur: N4120, Fréquence du processeur: 1,1 GHz. Taille de l'écran: 35,6 cm (14"), Type HD: Full HD, Résolution de l'écran: 1920 x 1080 pixels. Mémoire interne: 4 Go, Type de mémoire interne: LPDDR4-SDRAM. Capacité totale de stockage: 64 Go, Supports de stockage: eMMC. Modèle d'adaptateur graphique à bord: Intel® UHD Graphics 600. Système d'exploitation installé: ChromeOS. Couleur du produit: Argent

Des divertissements sans modération
Des divertissements sans modération

Profitez d’un superbe écran haute définition à micro-bords[1] et de haut-parleurs optimisés par les experts audio de Bang & Olufsen pour vivre une expérience audiovisuelle digne d’un cinéma en toute simplicité sur votre ordinateur portable.

Conçu pour suivre votre rythme
Conçu pour suivre votre rythme

Travaillez en toute sérénité grâce à un processeur Intel® ultra-réactif, une capacité de stockage conséquente et une autonomie prolongée.

Des applications pour tout
Des applications pour tout

Redéfinissez votre façon de travailler et de jouer avec une intégration transparente à votre navigateur Chrome préféré, toujours à jour et sécurisé, et accédez à une vaste sélection d'applications sur le Google Play Store.[2]

Écran FHD IPS

Profitez d’images extrêmement nettes, quel que soit l’angle de vision. Avec un grand angle de vision de 178° et une résolution dynamique de 1 920 x 1 080, vous bénéficierez toujours d’un affichage remarquable de votre contenu favori. [4]

Panneau antireflets

Grâce à ce panneau antireflets, vous pouvez profiter du soleil tout en utilisant votre ordinateur. Utilisez votre ordinateur en extérieur grâce à l'écran antireflet.

Une autonomie qui vous accompagne dans vos longues journées

Prolongez vos journées, avec jusqu’à 12 heures et 30 minutes d’autonomie de la batterie. Une plus grande autonomie de la batterie vous aide à poursuivre au-delà de votre journée de travail sans avoir à recharger. [5]

Stockage eMMC 64 Go

Une carte multimédia embarquée pour un stockage flash fiable à un prix avantageux. Et sans les pièces mobiles d’un disque dur traditionnel, les risques de panne et d’endommagement sont réduits.

Carte combinée Wi-Fi® 802.11a/b/g/n/ac (2x2) et Bluetooth® 5

Restez connecté à des accessoires Wi-Fi et Bluetooth® grâce à la technologie sans fil. [6]

Alimentation+ écran USB Type-C® + vitesse de transfert de 5 Gbit/s

Alimentez votre appareil ou branchez un écran externe sur un port USB-C® unique avec une vitesse de transfert de 5 Gbit/s. De plus, il est réversible et simple à connecter. Vous pouvez donc le brancher indifféremment dans un sens ou dans l’autre. [7]

Clavier pleine largeur

Le clavier complet vous permet de travailler n’importe où, avec une course de touches de 1,5 mm pour une frappe confortable et une productivité optimale.

HP Imagepad avec prise en charge des gestes multipoints

Ce véritable pavé tactile multipoint reconnaît simultanément quatre doigts et vous permet de faire défiler, d’agrandir et de naviguer d’un simple effleurement.

Caméra HD HP Wide Vision

Grâce à un champ de vision grand-angle de 88 degrés, vous pouvez lancer des conversations vidéo avec toute votre famille ou avec un groupe d’amis avec un affichage d’une incroyable netteté. [8]

Carte graphique Intel® UHD 600
Carte graphique Intel® UHD 600

Profitez d'un contenu 4K et jouez à vos jeux préférés en 720p, sans avoir besoin d'une carte graphique dédiée. Grâce à d'excellentes performances graphiques Intel® UHD, vous sentirez la différence dans toutes tes activités. [3]

Une expérience audio puissante
Une expérience audio puissante

Les deux haut-parleurs HP et un son spécialement personnalisé en collaboration avec des experts de Bang & Olufsen garantissent une expérience sonore palpable. Mettez vos sens en éveil grâce à un système audio proche de la perfection.

Design
Couleur nom
Capot gris acier métallisé, cadre de clavier argent naturel
Type de produit *
Chromebook
Couleur du produit *
Argent
Elément de format *
Boîte coquille
position de marché
Tous les jours
Année de lancement
2023
Design Produit
Finition du capot et du cadre de clavier brillante, finition de la base texturée
Nom de marque original
HP
Écran
Taille de l'écran *
35,6 cm (14")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
No
Type HD
Full HD
Type de panneau
IPS
Écran antireflet
Yes
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
250 cd/m²
Diagonale verrerie (cm)
35,6 cm
Espace de couleur RGB
NTSC
Palette de couleurs
45%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Celeron®
Modèle de processeur *
N4120
Nombre de coeurs de processeurs
4
Processeur nombre de threads
4
Fréquence du processeur Turbo
2,6 GHz
Fréquence du processeur *
1,1 GHz
Le cache du processeur
4 Mo
Type de cache de processeur
L2
Mémoire
Mémoire interne *
4 Go
Type de mémoire interne
LPDDR4-SDRAM
Fréquence de la mémoire
2400 MHz
Element de la forme de mémoire
Intégré
Mémoire interne maximale *
4 Go
ECC
No
Non-ECC
Yes
Support de stockage
Capacité totale de stockage *
64 Go
Supports de stockage *
eMMC
Memoire flash
64 Go
Type de lecteur optique *
No
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Fabricant de GPU intégré
Intel
Adaptateur graphique *
No
Famille d'adaptateur graphique intégré
Intel® UHD Graphics
Modèle d'adaptateur graphique à bord *
Intel® UHD Graphics 600
Audio
Système audio
B&O PLAY
Haut-parleurs intégrés
Yes
Nombre de haut-parleurs intégrés
2
Fabricant de haut-parleurs
Bang & Olufsen
Microphone intégré
Yes
Caméra
Caméra avant
Yes
Caméra avant de type HD
HD
Caméra pour la vie privée
Yes
Réseau
Norme Wi-Fi *
Wi-Fi 5 (802.11ac)
Standards wifi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Type d'antenne
2x2
Réseau
Modèle de contrôleur WLAN
Realtec RTL8822CE
Fabricant du contrôleur WLAN
Realtek
Bluetooth
Yes
Version du Bluetooth
5.0
MIMO (entrées multiples, sorties multiples)
Yes
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantité de ports de type C USB 3.2 Gen 1 (3.1 Gen 1) *
2
Intel® Thunderbolt 4
Yes
Combo casque / microphone Port
Yes
Type de port de chargement
USB Type-C
Mode alternatif de DisplayPort USB de type C
Yes
Capacité de puissance USB
Yes
représentation / réalisation
Carte mère chipset
Intel SoC
Capteur de lumière ambiante
Yes
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
No
Clavier complet
Yes
Nom de la couleur du clavier
gris cendré
Logiciel
Logiciel de test
Lecteur 100 Go Google One™ (1 an d'abonnement inclus)
Système d'exploitation installé *
ChromeOS
Caractéristiques spéciales
Type de haut parleur HP
HP Dual Speakers
HP Imagepad
Yes
Caméra avant HP
HP Wide Vision HD
Outils de sécurité HP
Microcontrôleur sécurisé H1
Segment HP
Maison
HP GTIN (EAN/UPC)
197961237610
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
2
Capacité de la batterie *
47 Wh
Autonomie maximum de la batterie
12,5 h
Chargement rapide
Yes
Durée de charge rapide (50%)
45 min
Poids de la batterie
190 g
Puissance
AC adaptateur puissance
45 W
Fréquence de l'adaptateur secteur
50 - 60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Sécurité
Protection par mot de passe
Yes
Protection avec mot de passe
BIOS, Bouton marche, Utilisateur
Sustainability
Certificats de durabilité
EPEAT Silver
Poids et dimensions
Largeur
325,7 mm
Profondeur
218,5 mm
Hauteur
17,9 mm
Poids *
1,46 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
483 mm
Hauteur du colis
305 mm
Poids du paquet
2,3 kg
Contenu de l'emballage
Stylet
No
Autres caractéristiques
Nombre de haut-parleurs
2
Pays Distributeur
United Kingdom 1 distributor(s)
Avertissement HP Chromebook 14a-na0000nb Intel® Celeron® N4120 35,6 cm (14") Full HD 4 Go LPDDR4-SDRAM 64 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Argent:
Avertissement

[1] Un contenu Full High Definition (FHD) est nécessaire pour afficher des images en FHD.
[2] Applications Google Play Store vendues séparément et non incluses.
[3] Contenu haute définition requis pour visualiser des images haute définition. La sortie graphique peut être limitée en fonction de la résolution maximale de l’affichage. Un contenu 4K est nécessaire pour afficher des images 4 K.
[4] Un contenu Full High Definition (FHD) est nécessaire pour afficher des images FHD.
[5] Tests réalisés par HP à l'aide de Google Chrome OS power_LoadTest. L'autonomie de la batterie varie et la capacité maximale de la batterie diminuera naturellement avec le temps et l'utilisation. Reportez-vous à http://www.chromium.org/chromium-os/testing/power-testing pour plus de détails.
[6] Point d’accès sans fil et service Internet requis et vendus séparément. Disponibilité limitée des points d’accès sans fil publics. Wi-Fi 5 (802.11ac) rétrocompatible avec les spécifications précédentes de Wi-Fi 5.
[7] Le débit réel peut varier. USB Type-C® et USB-C® sont des marques déposées de l'USB Implementers Forum.
[8] Pour certaines fonctionnalités, certains logiciels ou applications tiers pourront être nécessaires.
Clauses de non-responsabilité relatives aux descriptions techniques
La présente offre (Offre) d’adhésion à Google One vous fournit les avantages de l’abonnement sans frais pour une période de 12 mois à compter du jour où vous demandez à bénéficier de l’offre. Une fois l’offre acceptée, vous pouvez confirmer sa date d’expiration sur votre page Mes abonnements dans le Google Play Store. Pour bénéficier de l’Offre, vous devez disposer d’un compte Google Payments. L’Offre expire le 31 janvier 2021 et vous devez demander à en bénéficier avant cette date. Cette Offre est réservée aux nouveaux utilisateurs de Google One résidant en Allemagne, en Australie, au Canada (à l’exclusion du Québec), au Danemark, aux États-Unis, en Finlande, en France, au Japon, en Nouvelle-Zélande, en Norvège, aux Pays-Bas, au Royaume-Uni ou en Suède et ayant acheté un nouveau Chromebook après le 1er mai 2019 inclus. Consultez www.google.com/chromebook/offers/ pour plus d’informations.
Tests réalisés par HP à l’aide du Google Chrome OS power LoadTest. La durée de vie de la batterie varie et sa capacité maximale diminuent naturellement avec le temps et l’utilisation. Consultez le site http://www.chromium.org/chromium-os/testing/power-testing pour plus de détails sur le test.
Recharge votre batterie jusqu’à 50 % en 45 minutes lorsque le système est hors tension (avec la commande « Arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable, n’utilisez pas un chargeur de batterie d’une capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/-10 % en raison de la tolérance aux pannes du système. Disponible sur certains produits HP seulement. Rendez-vous sur le site http://store.hp.com pour obtenir une liste complète des caractéristiques du produit.
La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d'horloge varient selon la charge de travail des applications et les configurations matérielles et logicielles. Le système de numérotation, de désignation de marque et/ou de dénomination d'Intel ne correspond pas à des performances plus élevées.
Les performances de la fréquence de salve varient selon le matériel, les logiciels et la configuration générale du système.
Point d’accès sans fil et service Internet requis et vendus séparément. La disponibilité des points d’accès sans fil publics peut être limitée. Wi-Fi 5 (802.11ac) est rétrocompatible avec les spécifications précédentes de Wi-Fi 5.
Toutes les spécifications de performance sont les spécifications nominales fournies par les fabricants de composants HP ; les performances réelles peuvent être plus élevées ou plus faibles.
Pourcentage entre les zones d’affichage active et non active d’une part et la zone d’affichage active plus la bordure d’autre part. La mesure s’effectue avec le couvercle placé en position verticale sur le bureau.
D’après l’enregistrement U.S. EPEAT® selon la norme IEEE 1680.1-2018 EPEAT®. Le statut EPEAT® varie selon le pays. Pour plus d’informations, rendez-vous sur www.epeat.net.