location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 840 G10 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
840 G10
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970D3ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122500611 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 15 Jul 2024 17:55:58
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Produkt Brosjyre / Datablad (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 840 G10 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-1335U (opptil 4,6 GHz med Intel® Turbo Boost-teknologi, 12 MB L3 buffer, 10 kjerner, 12 tråder)
  • - Windows 11 Pro
  • - 35,6 cm (14") diagonal WUXGA-skjerm
  • - Intel® Iris® Xᵉ-grafikk
  • - 16 GB memory; 512 GB SSD storage
Warranty: Ett års (1/1/0) begrenset garanti inkluderer ett år med deler og arbeid. Ingen reparasjon på stedet. Betingelser og vilkår varierer fra land til land. Visse begrensninger og utelukkelser gjelder. Støttetjeneste inkludert: HP 5 års maskinvarestøtte neste virkedag på stedet. Du finner vilkår og betingelser på https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA5-6385NOE & https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123EENO.pdf
Long product name HP EliteBook 840 G10 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv :
The short editorial description of HP EliteBook 840 G10 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv

EliteBook 840 14-tommers G10 bærbar PC, 14", Windows 11 Pro, Intel® Core™ i5, 16GB RAM, 512GB SSD, WUXGA
More>>>
HP EliteBook 840 G10 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
The official marketing text of HP EliteBook 840 G10 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv as supplied by the manufacturer

Riktig PC for hybrid arbeid
Med en HP EliteBook 840 slipper du å gjette deg frem til riktig oppsett når du konfigurerer PC-en for hybrid arbeid, flott bilde og god lyd når du møter opp til nettmøter.

Short summary description HP EliteBook 840 G10 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
This short summary of the HP EliteBook 840 G10 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 840 G10, Intel® Core™ i5, 35,6 cm (14"), 1920 x 1200 piksler, 16 GB, 512 GB, Windows 11 Pro

Long summary description HP EliteBook 840 G10 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
This is an auto-generated long summary of HP EliteBook 840 G10 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv based on the first three specs of the first five spec groups.

HP EliteBook 840 G10. Produkttype: Laptop, Formfaktor: Clamshell. Prosessorfamilie: Intel® Core™ i5, Prosessormodell: i5-1335U. Skjermdiagonal: 35,6 cm (14"), HD-type: WUXGA, Skjermoppløsning: 1920 x 1200 piksler. Internminne: 16 GB, Internminnetype: DDR5-SDRAM. Total lagringskapasitet: 512 GB, Lagringsmedier: SSD. Grafikkadaptermodell om bord: Intel Iris Xe Graphics. Operativsystemprogramvare 04: Windows 11 Pro. Produktfarge: Sølv. Vekt: 1,36 kg

KI-basert ytelsesoptimalisering

HP Context Aware gir KI-basert optimalisering som maksimerer ytelse, komfort og responstid.[6]

5 MP IR-kamera

Med innebygde konferansefunksjoner i HP EliteBook 840 får du kontakt med folk på en mer personlig måte.

Beskyttet av HP Wolf Security

HP Wolf Security for Business skaper et maskinvareforsterket, motstandsdyktig forsvar som alltid er på.[5]

Hjelp oss med å beskytte vår felles fremtid

Denne PC-en inneholder minst 50 prosent resirkulert plast fra forbrukere i tastehettene.[7]

Windows 11

Jobb fra hvor som helst uten å ofre ytelse eller sikkerhet med Windows 11 drevet av HPs samarbeids- og tilkoblingsteknologi.

13. generasjons Intel® multi-core-prosessor

Med en 13. generasjons Intel® Core™-prosessor, som håndterer flere arbeidsoppgaver jevnt og pålitelig med flere prosesseringskjerner, får du den perfekte kombinasjonen av kraft, kjapp ytelse og valuta for pengene. [2]

Raskt og effektivt trådløst LAN

Bærbarheten til PC-en din og påliteligheten til en rask tilkobling er avgjørende for hvor du kan jobbe. Få en rask og pålitelig forbindelse i tette trådløse miljøer med høyhastighets Wi-Fi 6. [1]

Automatisk gjenoppretting fra fastvareangrep

Fastvareangrep kan ødelegge PC-en fullstendig. Hold deg beskyttet med HPs selvreparerende BIOS. HP Sure Start Gen7 gjenoppretter automatisk BIOS etter skadelig programvare, rootkits eller ødeleggelse.

Surf trygt på nettet

Bidra til å beskytte PC-en mot nettsteder og skrivebeskyttede Microsoft Office- og PDF-vedlegg med innebygd ondsinnet programvare, ransomware og virus med maskinvareforsterket sikkerhet fra HP Sure Click. [3]

Fingeravtrykket ditt, passordet ditt

Glem alt av brukernavn og passord. Med en valgfri fingeravtrykkssensor er det enkelt å logge inn på Windows og andre nettsteder.

Rens raskt med smart teknologi

Kom raskt tilbake til pasienter med HP Easy Clean-appen, som deaktiverer berøringsskjermen, tastaturet og styreflaten slik at du kan desinfisere systemet mens det er på. [4]

Design
Produkttype *
Laptop
Produktfarge *
Sølv
Formfaktor *
Clamshell
Markedsplassering
Premium
Introduksjonsår
2024
Originalt merkenavn
HP
Skjerm
Skjermdiagonal *
35,6 cm (14")
Skjermoppløsning *
1920 x 1200 piksler
Berøringsskjerm *
No
HD-type
WUXGA
Paneltype
IPS
Lysstyrke for skjerm
250 cd/m²
Diagonal skjermstørrelse
35,6 cm
RGB-fargerom
NTSC
Fargespekter
45%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i5
Prosessorgenerering
13th gen Intel® Core™ i5
Prosessormodell *
i5-1335U
Prosessorkjerner
10
Prosessortråder
12
Boostfrekvens prosessor
4,6 GHz
Ytelseskjerner
2
Effektive kjerner
8
Maksimal turbofrekvens med høy ytelse
4,6 GHz
Effektiv maks turbofrekvens
3,4 GHz
Processor cache
12 MB
Cachetype prosessor
L3
Prosessor grunnkraft
15 W
Maksimal turbokraft
55 W
Minne
Internminne *
16 GB
Internminnetype
DDR5-SDRAM
Minneklokke-hastighet
5200 MHz
Minnefordeling
1 x 16 GB
Minnespor
2x SO-DIMM
ECC
No
Ikke EEC
Yes
Lagringsmedium
Total lagringskapasitet *
512 GB
Lagringsmedier *
SSD
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD-minnetype
TLC
SSD drivergrensesnitt
PCI Express 4.0
NVMe
Yes
Optisk stasjonstype *
No
Grafikk
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
2
Intel
Diskret grafikkadapter *
No
On-board grafikkadapter familie
Intel Iris Xe Graphics
Grafikkadaptermodell om bord *
Intel Iris Xe Graphics
Audio
Lydsystem
B&O PLAY
Innebygde høyttalere
Yes
Antall innebygde høyttalere
2
Høyttalere og mikrofon
Bang & Olufsen
Innebygd mikrofon
Yes
Antall mikrofoner
2
Kamera
Frontkamera
Yes
Frontkameraoppløsning (numerisk)
5 MP
Nettverksbygging
Beste Wi-Fi-standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Nettverksbygging
Mobil nettverkstilkobling *
No
Antennetype
2x2
WLAN-kontrollermodell
Intel Wi-Fi 6E AX211
WLAN-kontrollerprodusent
Intel
Bluetooth
Yes
Bluetooth-versjon
5.3
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall HDMI-porter *
1
HDMI-versjon
2.1
Antall Thunderbolt 4-porter
2
Kombinert hodetelefon/mikrofonport
Yes
Type ladeport
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Tastatur
Spesielle egenskaper
Roiskesuojattu
Pekeenhet
Clickpad
Numerisk tastatur *
No
Bakgrunnsbelyst tastatur
Yes
Væskebestandig tastatur
Yes
Inngangsenhetsmodell
HP Premium -näppäimistö
Software
Forhåndsinnstallert programvare
HP Connection Optimizer; HP Hotkey-støtte; HP Support Assistant; HP Easy Clean; HP Power Manager; myHP; HP personverninnstillinger; HP-varslinger; HP PC-maskinvarediagnostikk for Windows; HP Smart-kundestøtte; HP Services Scan
Operativsystemprogramvare 04 *
Windows 11 Pro
Special features
HP høyttaler
HP Dual Speakers
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP frontkamera
HP Webcam 5MP
HP sikkerhetsverktøy
Absolute Persistence-modul; HP Secure Erase; HP Sure Click; HP Sure Sense; BIOS-oppdatering via nettverk; HP Sure Admin; HP BIOSphere Gen6; TPM 2.0 innebygd sikkerhetsbrikke (Common Criteria EAL4+ og FIPS 140-2 Level 2-sertifisert); HP Sure Start Gen7; HP Wake on WLAN; HP Tamper Lock; HP Sure Run Gen5; HP Sure Recover Gen5; PC med sikret kjerne-aktivering
HP administrasjonsverktøy
HP Client Management Script Library (nedlasting); HP Driver-pakker (nedlasting); HP Client Catalog (nedlasting); HP Manageability Integration Kit Gen4 (nedlasting); HP Image Assistant Gen5 (nedlasting); HP Patch Assistant (nedlasting); HP Cloud Recovery; HP Connect for Microsoft Endpoint Manager
HP programvare medfølger
HP Hotkey Support; HP Easy Clean; HP Power Manager; myHP; HP Privacy Settings; HP Notifications; HP PC Hardware Diagnostics Windows; HP Smart Support; HP Services Scan
HP-segment
Forretning
HP GTIN (EAN/UPC)
198122500611
Battery
Batteriteknologi
Lithium-Ion (Li-Ion)
Antall battericeller
3
Batterikapasitet *
51 Wh
Batterivekt
180 g
Energihåndtering
AC-adapter energitap
65 W
AC-adapter frekvens
50 - 60 Hz
AC-adapter inngangsspenning
100 - 240 V
Sikkerhet
Fingeravtrykksavleser
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM)-versjon
2.0
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Ved oppstart, Bruker
Sertifikater
Samsvarssertifikat
GS mark
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
ENERGY STAR, TCO
Vekt og dimensjoner
Bredde
315,6 mm
Dybde
224 mm
Høyde
19,2 mm
Vekt *
1,36 kg
Datainnpakking
Pakkebredde
69 mm
Pakkedybde
449 mm
Pakkehøyde
305 mm
Emballasjeinnhold
Pekepenn
No
Andre funksjoner
Antall høyttalere
2
Land Distributor
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Ansvarsfraskrivelse HP EliteBook 840 G10 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
Ansvarsfraskrivelse

[2] Multicore er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer vil dra nytte av å bruke denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse.
[5] HP Wolf Security for Business krever Windows 10 Pro og høyere, inkluderer forskjellige HP-sikkerhetsfunksjoner og er tilgjengelig på produkter i seriene HP Pro, Elite, arbeidsstasjoner og RPOS. Se inkluderte sikkerhetsfunksjoner i produktinformasjonen.
[6] Tilgjengelig på utvalgte HP PC-er med Windows 10 og høyere og Intel-prosessorer.
[7] Prosentandel for resirkulert plastinnhold er basert på definisjonen i standarden IEEE 1680.1-2018.
[1] Trådløst tilgangspunkt og internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkt er begrenset. Wi-Fi 6 er bakoverkompatibel med tidligere 802.11-spesifikasjoner. Spesifikasjonene for Wi-Fi 6 (802.11ax) er utkast og er ikke endelige. Hvis de endelige spesifikasjonene avviker fra utkastspesifikasjonene, kan det påvirke PC-ens evne til å kommunisere med andre 802.11ax-enheter. Wi-Fi®-støtte for gigabithastigheter gjort mulig med Wi-Fi 6 (802.11ax) ved overføring av filer mellom to enheter tilkoblet samme ruter. Krever en trådløs ruter, selges separat, som støtter 160 MHz-kanaler.
[3] HP Sure Click støtter Microsoft® Internet Explorer og Chromium™. Støttede vedlegg inkluderer Microsoft Office- (Word, Excel, PowerPoint) og PDF-filer i skrivebeskyttet modus når Microsoft Office eller Adobe Acrobat er installert.
[4] HP Easy Clean krever Windows 10 RS3 og vil bare deaktivere tastaturet, touch-skjermen og styreflaten. Portene blir ikke deaktivert. Se brukerhåndboken for rengjøringsinstruksjoner.
Ansvarsfraskrivelser for tekniske spesifikasjoner
Ikke alle funksjoner er tilgjengelige i alle utgaver eller versjoner av Windows. Systemer kan kreve oppgradert og/eller separat innkjøp av maskinvare, drivere, programvare eller BIOS-oppdatering for å kunne utnytte funksjonaliteten i Windows fullt ut. Windows oppdateres og aktiveres automatisk. Internett med høy hastighet og Microsoft-konto kreves. Omkostninger fra Internett-leverandører kan forekomme, og ytterligere krav kan gjelde ved fremtidige oppdateringer. Se http://www.windows.com.
Dette systemet har Windows 10 Pro-programvare forhåndsinstallert, og har også lisens for Windows 11 Pro-programvare og er klargjort for gjenopprettingsprogramvare. Du kan bare bruke én versjon av Windows-programvaren om gangen. Hvis du vil bytte mellom ulike versjoner, må du avinstallere én versjon og installere den andre. Du må sikkerhetskopiere alle data (filer, bilder osv.), før du avinstallerer og installerer operativsystemer, for å unngå tap av data.
Multicore er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer vil dra nytte av å bruke denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse.
Prosessorhastighet angir maksimal ytelse-modus; prosessorer vil kjøre med lavere hastighet i batterioptimaliseringsmodus.
Intel® Turbo Boost-ytelsen varierer avhengig av maskinvare, programvare og generell systemkonfigurasjon. Se www.intel.com/technology/turboboost hvis du vil ha mer informasjon.
Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer vil dra nytte av å bruke denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse.
Intel® Turbo Boost-ytelsen varierer i forhold til maskinvare, programvare og generell systemkonfigurasjon. Se http://www.intel.com/technology/turboboost for mer informasjon.
For lagringsstasjoner, GB = 1 milliard byte. TB = 1 billion byte. Faktisk formatert kapasitet er mindre. Opptil 30 GB (for Windows 10 og 11) systemdiskplass er reservert for systemgjenopprettingsprogramvare.
Trådløst tilgangspunkt og internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset. Wi-Fi 6 er bakoverkompatibel med tidligere 802.11-spesifikasjoner.
For full Intel® vPro™-funksjonalitet kreves Windows, en vPro-støttet prosessor, vPro-aktivert brikkesett, ett vPro-aktivert WLAN-kort og diskret TPM 2.0. Se https://www.intel.com/content/www/us/en/architecture-and-technology/vpro/vpro-platform-general.html .
WWAN-modul er en tilleggsfunksjon, krever fabrikkonfigurasjon og en tjenestekontrakt som kjøpes separat. Forhør deg med operatøren om dekning og tilgjengelighet i ditt område. Tilkoblingshastigheter varierer avhengig av region, omgivelser, nettverksforhold og andre faktorer. 4G LTE er ikke tilgjengelig på alle produkter i alle regioner.
Miracast er en trådløs teknologi som PC-en kan bruke til å projisere skjermbildet på TV, projektorer og streaming.
Intel® Iris® X Grafikkfunksjonalitet krever at systemet er konfigurert med Intel® Core™ i5- eller i7-prosessorer og tokanals minne. Intel® Iris® X Grafikk med Intel® Core™ i5- eller 7-prosessorer og énkanalsminne vil bare fungere som UHD-grafikk.
Bakbelyst tastatur er en valgfri funksjon.
Selges separat eller som en tilleggsfunksjon.
HDMI-kabel selges separat.
HD-innhold er nødvendig for å vise HD-bilder.
Oppløsninger avhenger av skjermegenskaper og innstillinger for oppløsning og fargedybde.
HP Sure View Reflect integrert innsynsfilter er en valgfri funksjon som må konfigureres ved kjøp og er laget for å fungere i liggende modus.
HP Smart-kundestøtte krever installering av HP TechPulse. For mer informasjon om aktivering eller nedlasting av HP Smart-kundestøtte, kan du gå til http://www.hp.com/smart-support.
HP Services Scan leveres gjennom Windows Update på utvalgte produkter, sjekker rettighetene på hver maskinvareenhet for å avgjøre om det er kjøpt en HP TechPulse-aktivert tjeneste og laster ned gjeldende programvare automatisk. HP TechPulse er en telemetri- og analyseplattform som leverer kritiske data rundt enheter og programmer, og selges ikke som en frittstående tjeneste. HP TechPulse følger de strenge personvernsforskriftene i GDPR, og er sertifisert i ISO27001, ISO27701, ISO27017 og SOC2 type2 for informasjonssikkerhet. Internettilgang med tilkobling til TechPulse-portalen kreves. Du finner informasjon om fullstendige systemkrav eller hvordan funksjonen deaktiveres på http://www.hpdaas.com/requirements. Gjelder ikke i Kina.
HP Support Assistant krever Windows og Internett-tilgang.
HP Connect for Microsoft Endpoint Manager er tilgjengelig fra Azure Market Place for HP Pro-, Elite-, Z- og POS-PC-enheter som administreres med Microsoft Endpoint Manager. Abonnement på Microsoft Endpoint Manager kreves og selges separat. Nettverkstilkobling kreves.
HP Manageability Integration Kit kan lastes ned fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Patch Assistant er tilgjengelig på enkelte HP-PC-er med HP Manageability Kit som administreres gjennom Microsoft System Center Configuration Manager. HP Manageability Integration Kit kan lastes ned fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Cloud Recovery er tilgjengelig for Z by HP, HP Elite og Pro stasjonære og bærbare PC-er med Intel®- eller AMD-prosessorer og krever en åpen, kablet nettverkstilkobling. Merk: Du må sikkerhetskopiere viktige filer, data, bilder, videoer osv. for å unngå tap av data. Se: https://support.hp.com/us-en/document/c05115630 for detaljer.
HP Sure Click krever Windows 10 Pro eller høyere eller Enterprise. Se fullstendig informasjon på https://bit.ly/2PrLT6A_SureClick.
HP Sure Sense er tilgjengelig på enkelte HP-PC-er med operativsystemene Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro eller Windows 11 Enterprise OS25. HP Sure Run Gen5 er tilgjengelig på enkelte HP-PC-er og krever Windows 10 og høyere.26. HP Sure Recover Gen5 med Embedded Reimaging er en tilleggsfunksjon som krever Windows 10 og høyere må konfigureres ved kjøp. Du må sikkerhetskopiere viktige filer, data, bilder, videoer osv. for å unngå tap av data. Nettverksbasert gjenoppretting ved bruk av Wi-Fi er bare tilgjengelig på PC-er med Intel Wi-Fi-modul.
HP Sure Run Gen5 er tilgjengelig på utvalgte HP PC-er og krever Windows 10 og høyere.
HP Sure Recover Gen5 med Embedded Reimaging er en tilleggsfunksjon som krever Windows 10 og høyere og må konfigureres ved kjøp. Du må sikkerhetskopiere viktige filer, data, bilder, videoer osv. for å unngå tap av data. Nettverksbasert gjenoppretting ved bruk av Wi-Fi er bare tilgjengelig på PC-er med Intel Wi-Fi-modul
HP Sure Start Gen7 er tilgjengelig på utvalgte HP PC-er og krever Windows 10 og høyere.
HP Sure Admin krever Windows 10 eller høyere, HP BIOS, HP Manageability Integration Kit fra http://www.hp.com/go/clientmanagement og HP Sure Admin Local Access Authenticator smarttelefon-appen fra Android eller Apple-butikken.
HP Client Security Manager Gen7 krever Windows og er tilgjengelig på utvalgte HP Elite- og Pro-PC-er.
HP BIOSphere Gen6-funksjoner kan variere avhengig av PC-plattform og konfigurasjon.
HP Secure Erase gjelder metodene som er skissert i National Institute of Standards and Technology Special Publication 800-88 for rensemetoden «Clear». HP Secure Erase støtter ikke plattformer med Intel® Optane™.
Absolutt fastvaremodul leveres avslått og kan bare aktiveres ved kjøp av et lisensabonnement og full aktivering av programvareagenten. Lisensabonnementer kan kjøpes for perioder som løper over flere år. Service er begrenset, sjekk med Absolute angående tilgjengelighet utenfor USA. Visse betingelser gjelder. For fullstendig informasjon besøk: https://www.absolute.com/about/legal/agreements/absolute/ .
PC med sikret kjerne-aktivering krever en Intel® vPro®, AMD Ryzen™ Pro-prosessor eller Qualcomm®-prosessor med SD850 eller høyere, og krever 8 GB eller mer systemminne. PC med sikret kjerne-funksjonalitet aktiveres på fabrikken.
HP fingeravtrykkssensor er en tilleggsfunksjon som må konfigureres ved kjøp.
Faktisk watt per time for nye batterier (Wh) kan avvike fra designkapasitet og kan ha full ladekapasitet som varierer med opptil 10, noe som er vanlig for litiumionbatterier. Batterikapasiteten reduseres naturlig over tid og ved bruk, avhengig av flere faktorer som innstillinger for batteritilstandsstyring, holdbarhet, temperatur, miljø, aktive apper, funksjoner, systemkonfigurasjon og strøminnstillinger.
Tilgjengelighet kan variere fra land til land.
Basert på US EPEAT®-registrering i henhold til IEEE 1680.1-2018 EPEAT®. Status varierer fra land til land. Gå til www.epeat.net for mer informasjon.
Intel vPro® krever Windows 10 Pro 64-biters eller høyere, en vPro-støttet prosessor, vPro-aktivert brikkesett, vPro-aktivert kablet LAN og/eller Wi-Fi 6E WLAN og TPM 2.0. Noe funksjonalitet krever tilleggsprogramvare fra tredjepart for å kjøre. Funksjonene til vPro® Essentials og Enterprise varierer. Se http://intel.com/vpro.
HDMI 2.1 støtter oppløsning på opptil 4K ved 60 Hz.
Microsoft Office selges separat og krever Internett-tilgang for aktivering.
HP Power Manager krever Windows 10 og høyere, og kan lastes ned fra Microsoft-butikken.
Windows MM18-batteritiden varierer avhengig av ulike faktorer som produktmodell, konfigurasjon, lastede programmer, funksjoner, bruk, trådløsfunksjonalitet og strømstyringsinnstillinger. Det er normalt at den maksimale batterikapasiteten reduseres over tid og ved bruk. Du finner mer informasjon på www.bapco.com.