location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Series 7 Pro 27 inch QHD Thunderbolt 4 Monitor - 727pu PVC Free monitori

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Series 7 Pro 27 inch QHD Thunderbolt 4 Monitor - 727pu PVC Free
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8J9E6A5
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197497764529 show
Kategorija:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Monitori Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 22346
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 17 Sep 2024 10:34:15
The date of the most recent change of the data-sheet in Icecat's system
Vairāk>>>
Short summary description HP Series 7 Pro 27 inch QHD Thunderbolt 4 Monitor - 727pu PVC Free monitori:
This short summary of the HP Series 7 Pro 27 inch QHD Thunderbolt 4 Monitor - 727pu PVC Free monitori data-sheet is auto-generated and uses the product title and the first six key specs.

HP Series 7 Pro 27 inch QHD Thunderbolt 4 Monitor - 727pu PVC Free, 59,7 cm, 33,6 cm, 100%, 613,4 mm, 225,2 mm, 540,5 mm

Long summary description HP Series 7 Pro 27 inch QHD Thunderbolt 4 Monitor - 727pu PVC Free monitori:
This is an auto-generated long summary of HP Series 7 Pro 27 inch QHD Thunderbolt 4 Monitor - 727pu PVC Free monitori based on the first three specs of the first five spec groups.

HP Series 7 Pro 27 inch QHD Thunderbolt 4 Monitor - 727pu PVC Free. Skata laukuma izmērs, horizontāli: 59,7 cm, Skata laukuma izmērs, vertikāli: 33,6 cm, sRGB pārklājums (tipisks): 100%. Platums (ar statīvu): 613,4 mm, Dziļums (ar statīvu): 225,2 mm, Augstums (ar statīvu): 540,5 mm. Iepakojuma platums: 715 mm, Iepakojuma dziļums: 161 mm, Iepakojuma augstums: 455 mm. Svars: 7 kg, Augstums: 354 mm, Platums: 613,4 mm

Displejs
Skata laukuma izmērs, horizontāli
59,7 cm
Skata laukuma izmērs, vertikāli
33,6 cm
sRGB pārklājums (tipisks)
100%
Enerģijas pārvaldība
Eiropas energomarķējuma produktu reģistra (EPREL) kods
1887614
Svars&dimensijas
Platums (ar statīvu)
613,4 mm
Dziļums (ar statīvu)
225,2 mm
Augstums (ar statīvu)
540,5 mm
Platums (bez statīva)
613,4 mm
Svars&dimensijas
Dziļums (bez statīva)
74,5 mm
Augstums (bez statīva)
354 mm
Informācija par iepakojumu
Iepakojuma platums
715 mm
Iepakojuma dziļums
161 mm
Iepakojuma augstums
455 mm
Iepakojuma svars
10,3 kg
Iepakojuma saturs
Ātrās startēšanas gids
Yes
Papildus informācija
Svars
7 kg
Augstums
354 mm
Platums
613,4 mm
Dziļums
74,5 mm
Valsts Izplatītājs
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Czech Republic 1 distributor(s)
Suomi 1 distributor(s)