HP logo

HP Intel Xeon Gold 6152 processor 2,1 GHz 30,25 MB L3

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69987
Info modified on:
17 Jul 2025, 16:37:29
Short summary description HP Intel Xeon Gold 6152 processor 2,1 GHz 30,25 MB L3:

HP Intel Xeon Gold 6152, Intel® Xeon® Gold, LGA 3647 (Socket P), 14 nm, 2,1 GHz, 64-bit, 1st Generation Intel® Xeon® Scalable

Long summary description HP Intel Xeon Gold 6152 processor 2,1 GHz 30,25 MB L3:

HP Intel Xeon Gold 6152. Processor type: Intel® Xeon® Gold, Processor socket: LGA 3647 (Socket P), Processor lithography: 14 nm. Memory channels: Hexa-channel, Maximum internal memory supported by processor: 768 GB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX, AVX 2.0, AVX-512, SSE4.2, Scalability: S4S

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.