Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Motherboard
- - Brand compatibility: HP ProBook 11 G2
- - 1 pc(s)
Long product name HP 846994-601 Motherboard
:
System board (includes a graphics subsystem with UMA memory and replacement thermal material)
The long product name of HP 846994-601 Motherboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
System board (includes a graphics subsystem with UMA memory and replacement thermal material)
More>>>
HP 846994-601 Motherboard:
The official description of HP 846994-601 Motherboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Equipped with an Intel Core i3-6100U WIN 2.30-GHz processor (800-MHz FSB, 3.00-MB L2
cache, dual core, 15 W)
Short summary description HP 846994-601 Motherboard:
This short summary of the HP 846994-601 Motherboard data-sheet is auto-generated and uses the product title and the first six key specs.
HP 846994-601, Motherboard, HP, ProBook 11 G2
Long summary description HP 846994-601 Motherboard:
This is an auto-generated long summary of HP 846994-601 Motherboard based on the first three specs of the first five spec groups.
HP 846994-601. Type: Motherboard, Brand compatibility: HP, Compatibility: ProBook 11 G2