Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Motherboard
- - Brand compatibility: HP EliteBook 740/840 EliteBook 750/850
- - 1 pc(s)
Long product name HP 802524-5C1 Motherboard
:
System board (includes replacement thermal material)
The long product name of HP 802524-5C1 Motherboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
System board (includes replacement thermal material)
More>>>
HP 802524-5C1 Motherboard:
The official description of HP 802524-5C1 Motherboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
System board with discrete graphics and an Intel Core i7-4500U processor for use in EliteBook 740/840 and 750/850 models with the Windows 8 Standard operating system (Gold Conversion Kit)
Short summary description HP 802524-5C1 Motherboard:
This short summary of the HP 802524-5C1 Motherboard data-sheet is auto-generated and uses the product title and the first six key specs.
HP 802524-5C1, Motherboard, HP, EliteBook 740/840 EliteBook 750/850
Long summary description HP 802524-5C1 Motherboard:
This is an auto-generated long summary of HP 802524-5C1 Motherboard based on the first three specs of the first five spec groups.
HP 802524-5C1. Type: Motherboard, Brand compatibility: HP, Compatibility: EliteBook 740/840 EliteBook 750/850