Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Motherboard
- - Brand compatibility: HP
- - 1 pc(s)
Long product name HP 802523-001 Motherboard
:
System board (includes replacement thermal material)
The long product name of HP 802523-001 Motherboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
System board (includes replacement thermal material)
More>>>
HP 802523-001 Motherboard:
The official description of HP 802523-001 Motherboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
System board with UMA graphics and an Intel Core i7-4500U processor for use in models without
the Windows 8 operating system (Gold)
Short summary description HP 802523-001 Motherboard:
This short summary of the HP 802523-001 Motherboard data-sheet is auto-generated and uses the product title and the first six key specs.
HP 802523-001, Motherboard, HP
Long summary description HP 802523-001 Motherboard:
This is an auto-generated long summary of HP 802523-001 Motherboard based on the first three specs of the first five spec groups.
HP 802523-001. Type: Motherboard, Brand compatibility: HP