Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Motherboard
- - Brand compatibility: HP ZBook 14
- - 1 pc(s)
Long product name HP 802522-501 Motherboard
:
System board (includes replacement thermal material)
The long product name of HP 802522-501 Motherboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
System board (includes replacement thermal material)
More>>>
HP 802522-501 Motherboard:
The official description of HP 802522-501 Motherboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
System board with discrete graphics and an Intel Core i7-4600U processor for use in ZBook 14 models with the Windows 8 Standard operating system (Gold)
Short summary description HP 802522-501 Motherboard:
This short summary of the HP 802522-501 Motherboard data-sheet is auto-generated and uses the product title and the first six key specs.
HP 802522-501, Motherboard, HP, ZBook 14
Long summary description HP 802522-501 Motherboard:
This is an auto-generated long summary of HP 802522-501 Motherboard based on the first three specs of the first five spec groups.
HP 802522-501. Type: Motherboard, Brand compatibility: HP, Compatibility: ZBook 14