location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 802498-601 Motherboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
802498-601
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
802498-601EXC
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:07:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 802498-601 Motherboard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Motherboard
  • - Brand compatibility: HP 725 G2
  • - 1 pc(s)
Long product name HP 802498-601 Motherboard :
The long product name of HP 802498-601 Motherboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

System board: (includes a graphics subsystem with UMA memory and replacement thermal material)
More>>>
HP 802498-601 Motherboard:
The official description of HP 802498-601 Motherboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

System board equipped with an Intel Core i7-4500U 1.80 GHz (SC turbo up to 3.00 GHz) processor (4.00 MB L3 cache, 15 W), a graphics subsystem with UMA memory, and the Windows 8 Professional operating system for use only on computer models equipped with a TouchScreen display assembly (includes replacement thermal material) (Gold)

Short summary description HP 802498-601 Motherboard:
This short summary of the HP 802498-601 Motherboard data-sheet is auto-generated and uses the product title and the first six key specs.

HP 802498-601, Motherboard, HP, 725 G2

Long summary description HP 802498-601 Motherboard:
This is an auto-generated long summary of HP 802498-601 Motherboard based on the first three specs of the first five spec groups.

HP 802498-601. Type: Motherboard, Brand compatibility: HP, Compatibility: 725 G2

Features
Type *
Motherboard
Brand compatibility *
HP
Features
Compatibility *
725 G2
Packaging data
Quantity per pack *
1 pc(s)