location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 25L GT15-0329no AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6700 XT FreeDOS Tower PC (dators) Melns

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
25L
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25L GT15-0329no
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7E2X9EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197192160251 show
Kategorija:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Pcs/darbstacijas Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 3714
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2024
Product end of life date
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points OMEN by HP 25L GT15-0329no AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6700 XT FreeDOS Tower PC (dators) Melns
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Speļu PC (dators) Melns 500 W
  • - AMD Ryzen™ 5 5600X 3,7 GHz
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 512 GB SSD
  • - AMD Radeon RX 6700 XT 12 GB
  • - Ethernet/LAN savienojums 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.2
  • - FreeDOS
Vairāk>>>
Short summary description OMEN by HP 25L GT15-0329no AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6700 XT FreeDOS Tower PC (dators) Melns:
This short summary of the OMEN by HP 25L GT15-0329no AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6700 XT FreeDOS Tower PC (dators) Melns data-sheet is auto-generated and uses the product title and the first six key specs.

OMEN by HP 25L GT15-0329no, 3,7 GHz, AMD Ryzen™ 5, 5600X, 16 GB, 512 GB, FreeDOS

Long summary description OMEN by HP 25L GT15-0329no AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6700 XT FreeDOS Tower PC (dators) Melns:
This is an auto-generated long summary of OMEN by HP 25L GT15-0329no AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6700 XT FreeDOS Tower PC (dators) Melns based on the first three specs of the first five spec groups.

OMEN by HP 25L GT15-0329no. Procesora frekvence: 3,7 GHz, Procesora tips: AMD Ryzen™ 5, Procesora modelis: 5600X. Iekšējā atmiņa: 16 GB, Iekšējās atmiņas tips: DDR4-SDRAM, Atmiņas taktātrums: 3200 MHz. Kopējā glabāšanas ietilpība: 512 GB, Uzglabāšanas nesējs: SSD. Diskrētais grafikas adaptera modelis: AMD Radeon RX 6700 XT. Nodrošināta operētājsistēma: FreeDOS. Barošanas avots: 500 W. Komutatora tips: Tower. Produkta veids: PC (dators). Svars: 13,8 kg. Produkta krāsa: Melns

Procesors
Procesora ražotājs *
AMD
Procesora tips *
AMD Ryzen™ 5
Procesora modelis *
5600X
Multikodola tips
6
Procesora stieples
12
Procesora pastiprinātā režīma frekvence
4,6 GHz
Procesora frekvence *
3,7 GHz
Procesora kešatmiņa
32 MB
Procesora kešatmiņas veids
L3
Atmiņa
Iekšējā atmiņa *
16 GB
Iekšējās atmiņas tips
DDR4-SDRAM
Atmiņas izkārtojums
2 x 8 GB
Atmiņas sloti
4x DIMM
Atmiņas taktātrums
3200 MHz
Iekšējās atmiņas ražotājs
HyperX
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
512 GB
Uzglabāšanas nesējs *
SSD
Optiskās diskierīces tips *
No
Uzstādīto atmiņas/glabāšanas disku skaits
1
Kopējā SSD ietilpība
512 GB
Skaits uzstādīto SSD
1
SDD diskdziņa kapacitāte
512 GB
SSD atmiņas tips
TLC
SSD diskdziņa interfeisi
PCI Express
NVMe
Yes
SSD formas standarts
M.2
Grafika
Diskrētais grafikas adapteris *
Yes
Diskrētā GPU ražotājs
AMD
Integrēts grafikas adapteris *
Yes
Diskrētais grafikas adaptera modelis *
AMD Radeon RX 6700 XT
Diskrētā grafikas adaptera atmiņa
12 GB
Diskrētās grafikas atmiņas veids
GDDR6
Diskrētu grafisko adapteru skaits
1
Integrēts grafikas adaptera modelis *
Nav pieejams
Tīklošana
Ethernet/LAN savienojums *
Yes
Ethernet LAN datu pārsūtīšanas ātrums
10, 100, 1000 Mbit/s
Kabeļa likšanas tehnoloģija
10/100/1000Base-T(X)
Wi-Fi *
Yes
Wi-Fi standarts
Wi-Fi 6 (802.11ax)
Wi-Fi standartu
Wi-Fi 6 (802.11ax)
WLAN kontroliera ražotājs
Realtek
WLAN regulētāja modelis
Realtek RTL8852BE
Antenas tips
2x2
Bluetooth
Yes
Bluetooth versija
5.2
Savienojamība
USB 2.0 pieslēgvietu skaits *
4
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
2
USB 3.2 Gen 1 (3.1 Gen 1) C tipa pieslēgvietu skaits *
1
USB 3.2 Gen 2 (3.1 Gen 2) C tipa pieslēgvietu skaits *
1
HDMI pieslēgvietu skaits *
1
DisplayPorts daudzums
3
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
Mikrofons, līnijas izeja
Yes
Line-out
Yes
Line-in
Yes
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
Dizains
Komutatora tips *
Tower
Krāsas nosaukums
Black, glass side panel, dark chrome logo
Ūdens dzesēšanas sistēma
Yes
Kabeļa saslēga slots
Yes
Kabeļu bloķēšanas slota veids
Kensington
Produkta krāsa *
Melns
RGB atmiņas apgaismojums
Yes
Darbības rādītāji
Tirgus pozicionēšana
Speļu
Mātes plates chipset
AMD B550
Mātes plates formas faktors
mikro ATX
Audio sistēma
DTS:X Ultra
Audio izvades kanāli
5.1 kanāli
Aizsardzība ar paroli
Yes
Paroles aizsardzība
BIOS, Ieslēgšana
Produkta veids *
PC (dators)
Programmatūra
Nodrošināta operētājsistēma *
FreeDOS
Procesors īpašas iezīmes
Intel® Extreme Memory Profile (XMP)
Yes
Zīmolam raksturīgas iezīmes
HP segments
Mājas
Enerģijas pārvaldība
Barošanas avots *
500 W
80 PLUS sertifikācija
80 PLUS Bronze
Ilgtspēja
Ilgtspējas atbilstība
Yes
Svars&dimensijas
Platums *
165 mm
Dziļums *
396,1 mm
Augstums *
448 mm
Svars *
13,8 kg
Iepakojuma platums
498 mm
Iepakojuma dziļums
299 mm
Iepakojuma augstums
570 mm
Iepakojuma svars
14,2 kg
Iepakojuma saturs
Ekrāns iekļauts *
No
Papildus informācija
Brīvu iekšējās atmiņas paplašinājumu slotu skaits
2
Valsts Izplatītājs
Sverige 2 distributor(s)
Suomi 1 distributor(s)