Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Motherboard
- - Brand compatibility: HP ProBook 450 G2
- - 1 pc(s)
Long product name HP 768142-501 Motherboard
:
System board (includes replacement thermal material)
The long product name of HP 768142-501 Motherboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
System board (includes replacement thermal material)
More>>>
HP 768142-501 Motherboard:
The official description of HP 768142-501 Motherboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
System board with Windows 8.1 Professional; Intel i5-4210U processor; 1-GB discrete graphics
memory
Short summary description HP 768142-501 Motherboard:
This short summary of the HP 768142-501 Motherboard data-sheet is auto-generated and uses the product title and the first six key specs.
HP 768142-501, Motherboard, HP, ProBook 450 G2
Long summary description HP 768142-501 Motherboard:
This is an auto-generated long summary of HP 768142-501 Motherboard based on the first three specs of the first five spec groups.
HP 768142-501. Type: Motherboard, Brand compatibility: HP, Compatibility: ProBook 450 G2