location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wireless Sydney-Melbourne - Dongle - Remote control SP BU keyboard Mouse included Universal RF Wireless QWERTY Bulgarian Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Sydney-Melbourne - Dongle - Remote control SP BU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
710946-261
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2022 14:59:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Wireless Sydney-Melbourne - Dongle - Remote control SP BU keyboard Mouse included Universal RF Wireless QWERTY Bulgarian Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - RF Wireless
  • - QWERTY Bulgarian
  • - Full-size (100%) Numeric keypad
  • - Island-style keyboard Windows keys
  • - Mouse included
  • - Black
Long product name HP Wireless Sydney-Melbourne - Dongle - Remote control SP BU keyboard Mouse included Universal RF Wireless QWERTY Bulgarian Black :
The long product name of HP Wireless Sydney-Melbourne - Dongle - Remote control SP BU keyboard Mouse included Universal RF Wireless QWERTY Bulgarian Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Sydney-Melbourne - Dongle - Remote control SP BU
More>>>
HP Wireless Sydney-Melbourne - Dongle - Remote control SP BU keyboard Mouse included Universal RF Wireless QWERTY Bulgarian Black:
The official description of HP Wireless Sydney-Melbourne - Dongle - Remote control SP BU keyboard Mouse included Universal RF Wireless QWERTY Bulgarian Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extend your input capabilities with Wireless keyboard, mouse & remote control from HP.

Modern chiclet-styled keys within the full keyboard design provide access to the magic of Windows with designated function keys and simplified multimedia control.

The flowing design of the arched main body and contoured sides provides ideal comfort. While laser sensor provides highly-precise tracking control. All with up to 30-month extended battery life.

Short summary description HP Wireless Sydney-Melbourne - Dongle - Remote control SP BU keyboard Mouse included Universal RF Wireless QWERTY Bulgarian Black:
This short summary of the HP Wireless Sydney-Melbourne - Dongle - Remote control SP BU keyboard Mouse included Universal RF Wireless QWERTY Bulgarian Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Wireless Sydney-Melbourne - Dongle - Remote control SP BU, Full-size (100%), Wireless, RF Wireless, QWERTY, Black, Mouse included

Long summary description HP Wireless Sydney-Melbourne - Dongle - Remote control SP BU keyboard Mouse included Universal RF Wireless QWERTY Bulgarian Black:
This is an auto-generated long summary of HP Wireless Sydney-Melbourne - Dongle - Remote control SP BU keyboard Mouse included Universal RF Wireless QWERTY Bulgarian Black based on the first three specs of the first five spec groups.

HP Wireless Sydney-Melbourne - Dongle - Remote control SP BU. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Recommended usage: Universal. Product colour: Black. Mouse included

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTY
Keyboard language *
Bulgarian
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
Purpose
PC/Server
Frequency band
2.4 GHz
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Island-style keyboard
Yes
Full-size keyboard
Yes
Wrist rest
No
Product colour *
Black
Surface coloration
Monochromatic
Material
ABS synthetics
LED indicators
Yes
Battery LED indicator
Yes
Power
Power source type *
Battery
Mouse
Mouse included *
Yes
Buttons type
Pressed buttons
Scroll
Yes
Scroll type
Wheel
Number of scroll wheels
1
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Packaging data
Package type
Box
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Standard receiver
Unifying receiver
Yes
User guide
Yes
Other features
Internal
No
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)