location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY TE02-0098jp Intel® Core™ i9 i9-12900K 128 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Ti Windows 11 Pro Tower PC Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TE02
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TE02-0098jp
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6H2F6PA show
Show alternative article codes used in the online market place
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ENVY TE02-0098jp Intel® Core™ i9 i9-12900K 128 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Ti Windows 11 Pro Tower PC Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro
  • - Intel Core i9-12900K (30MB Cache)
  • - NVIDIA GeForce RTX 3080 Ti (12GB GDDR6X)
  • - 128GB (3200MHz) DDR4-SDRAM (4 x 16) & 1000GB SSD
Long product name HP ENVY TE02-0098jp Intel® Core™ i9 i9-12900K 128 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Ti Windows 11 Pro Tower PC Silver :
The long product name of HP ENVY TE02-0098jp Intel® Core™ i9 i9-12900K 128 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Ti Windows 11 Pro Tower PC Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i9-12900K (30MB Cache), 128GB DDR4-SDRAM, 1000GB SSD, Intel UHD Graphics 770, NVIDIA GeForce RTX 3080 Ti (12GB GDDR6X), LAN, WLAN, Bluetooth, Windows 11 Pro
More>>>
HP ENVY TE02-0098jp Intel® Core™ i9 i9-12900K 128 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Ti Windows 11 Pro Tower PC Silver:
The official description of HP ENVY TE02-0098jp Intel® Core™ i9 i9-12900K 128 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Ti Windows 11 Pro Tower PC Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An upgradeable PC built to help your creativity grow
Create without limits with the HP Envy Desktop PC —the perfect companion for turning your creative dreams into reality. Get to work with an Intel® Processor[1], NVIDIA graphics, and tool-less upgradability[2]. Easy access ports let you seamlessly connect additional devices. Additionally, the PC's sustainable design helps protect our shared future.

Short summary description HP ENVY TE02-0098jp Intel® Core™ i9 i9-12900K 128 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Ti Windows 11 Pro Tower PC Silver:
This short summary of the HP ENVY TE02-0098jp Intel® Core™ i9 i9-12900K 128 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Ti Windows 11 Pro Tower PC Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY TE02-0098jp, Intel® Core™ i9, i9-12900K, 128 GB, DDR4-SDRAM, 1 TB, Windows 11 Pro

Long summary description HP ENVY TE02-0098jp Intel® Core™ i9 i9-12900K 128 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Ti Windows 11 Pro Tower PC Silver:
This is an auto-generated long summary of HP ENVY TE02-0098jp Intel® Core™ i9 i9-12900K 128 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Ti Windows 11 Pro Tower PC Silver based on the first three specs of the first five spec groups.

HP ENVY TE02-0098jp. Processor family: Intel® Core™ i9, Processor model: i9-12900K. Internal memory: 128 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel UHD Graphics 770, Discrete graphics card model: NVIDIA GeForce RTX 3080 Ti. Operating system installed: Windows 11 Pro. Power supply: 800 W. Chassis type: Tower. Product type: PC. Product colour: Silver

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
12th gen Intel® Core™ i9
Processor model *
i9-12900K
Processor cores
16
Processor threads
24
Processor boost frequency
5.2 GHz
Performance cores
8
Efficient cores
8
Performance-core Max Turbo Frequency
5.1 GHz
Efficient-core Max Turbo Frequency
3.9 GHz
Performance-core base frequency
3.2 GHz
Efficient-core base frequency
2.4 GHz
Performance-core boost frequency
5.4 GHz
Efficient-core boost frequency
4.3 GHz
Processor cache
30 MB
Processor cache type
Smart Cache
Bus type
DMI4
Number of processors installed
1
Processor base power
125 W
Maximum turbo power
241 W
Memory
Internal memory *
128 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
4 x 16 GB
Memory slots
4x DIMM
Memory clock speed
3200 MHz
Non-ECC
Yes
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA GeForce RTX 3080 Ti
Discrete graphics card memory
12 GB
Discrete graphics memory type
GDDR6X
Number of discrete graphics cards
1
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 770
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 2.0 ports quantity *
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
USB Power Delivery
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Thunderbolt 4 ports quantity
1
HDMI version
2.1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x16 slots
1
Design
Chassis type *
Tower
Colour name
Natural silver, chrome logo
Water cooling system
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Silver
Introduction year
2022
Performance
Market positioning
Premium
Motherboard chipset
Intel Z690
Motherboard form factor
micro ATX
Audio output channels
5.1 channels
Password protection
Yes
Password protection type
BIOS, Power on, User
Product type *
PC
Software
Operating system installed *
Windows 11 Pro
Trial software
McAfee LiveSafe, Microsoft Office 365
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Flex Memory Access
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP segment
Home
Power
Power supply *
800 W
80 PLUS certification
80 PLUS Gold
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
165 mm
Depth *
396.1 mm
Height *
448 mm
Weight *
13.8 kg
Package width
498 mm
Package depth
299 mm
Package height
570 mm
Package weight
14.8 kg
Packaging content
Display included *
Yes
Keyboard included
Yes
Other features
Number of free internal memory expansion slots
2