location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 24-ca0074no AMD Ryzen™ 5 5500U 60,5 cm (23.8") 1920 x 1080 pikseliä All-in-one PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Valkoinen

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Tuoteperhe:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
Pavilion 24-ca0074no
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6E2J4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196548785667 show
Ryhmä:
Desktop PC with monitor.
All-in-One-tietokoneet/-työasemat Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4532
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 09 Jul 2024 13:50:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion 24-ca0074no AMD Ryzen™ 5 5500U 60,5 cm (23.8") 1920 x 1080 pikseliä All-in-one PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Valkoinen
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 5500U -prosessori (suurin Boost-kellotaajuus 4,0 GHz, 8 Mt L3-välimuistia, 6 ydintä, 12 säiettä)
  • - Windows 11 Home
  • - Lävistäjältään 60,5 cm:n (23,8 tuuman) heijastamaton FHD VA -näyttö, mikroreunat kolmella sivulla, 250 cd/m², 72 % NTSC-väriavaruudesta (1920 × 1080)
  • - AMD Radeon™ -näytönohjain
  • - 8 GB memory; 512 GB SSD storage
Guarantee: 1 vuoden (1/1/0) rajoitettu takuu sisältää 1 vuoden takuun osille ja työlle. Ei korjausta asiakkaan luona. Ehdot ja edellytykset vaihtelevat maittain. Tietyt rajoitukset ja poikkeukset ovat voimassa.
Long product name HP Pavilion 24-ca0074no AMD Ryzen™ 5 5500U 60,5 cm (23.8") 1920 x 1080 pikseliä All-in-one PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Valkoinen :
The short editorial description of HP Pavilion 24-ca0074no AMD Ryzen™ 5 5500U 60,5 cm (23.8") 1920 x 1080 pikseliä All-in-one PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Valkoinen

Pavilion 24-ca0074no Bundle AiO PC, Windows 11 Home, 23.8", AMD Ryzen™ 5, 8Gt RAM, 512Gt SSD-asema, FHD
Enemmän>>>
HP Pavilion 24-ca0074no AMD Ryzen™ 5 5500U 60,5 cm (23.8") 1920 x 1080 pikseliä All-in-one PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Valkoinen:
The official marketing text of HP Pavilion 24-ca0074no AMD Ryzen™ 5 5500U 60,5 cm (23.8") 1920 x 1080 pikseliä All-in-one PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Valkoinen as supplied by the manufacturer

Töihin ja elämyksiin
HP Pavilion All-in-One sisältää yksinkertaisesti kaiken tarvittavan. Tämä pöytäkone suunniteltiin varmistamaan tuottavuutesi suoratoistossa tai pelaamisessa vilkkumattomalla[1] näytöllä ja vaikuttavalla äänentoistolla. Sinivalosuodatus varmistaa silmien mukavuuden. Äläkä unohda, miten hyvä mieli tulee siitä, että valitsemasi mallin kestävän kehityksen mukainen rakenne[2] on sinulle yhtä mieluinen kuin planeetallemme.

Short summary description HP Pavilion 24-ca0074no AMD Ryzen™ 5 5500U 60,5 cm (23.8") 1920 x 1080 pikseliä All-in-one PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Valkoinen:
This short summary of the HP Pavilion 24-ca0074no AMD Ryzen™ 5 5500U 60,5 cm (23.8") 1920 x 1080 pikseliä All-in-one PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Valkoinen data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 24-ca0074no, 60,5 cm (23.8"), Full HD, AMD Ryzen™ 5, 8 GB, 512 GB, Windows 11 Home

Long summary description HP Pavilion 24-ca0074no AMD Ryzen™ 5 5500U 60,5 cm (23.8") 1920 x 1080 pikseliä All-in-one PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Valkoinen:
This is an auto-generated long summary of HP Pavilion 24-ca0074no AMD Ryzen™ 5 5500U 60,5 cm (23.8") 1920 x 1080 pikseliä All-in-one PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Valkoinen based on the first three specs of the first five spec groups.

HP Pavilion 24-ca0074no. Tuotetyyppi: All-in-one PC. Näytön halkaisija: 60,5 cm (23.8"), HD-tyyppi: Full HD, Näytön erottelutarkkuus: 1920 x 1080 pikseliä, Paneelin tyyppi: IPS. Suoritinperhe: AMD Ryzen™ 5, Prosessorin taajuus: 2,1 GHz. Sisäinen muisti: 8 GB, Sisäisen muistin tyyppi: DDR4-SDRAM. Kokonaistallennuskapasiteetti: 512 GB, Tallennusmedia: SSD. Sisältyvän näytönohjaimen malli: AMD Radeon Graphics. Sisäänrakennettu kamera. Käyttöjärjestelmä asennettu: Windows 11 Home. Tuotteen väri: Valkoinen

Paranna hyvinvointiasi
Paranna hyvinvointiasi

Keskity pidempään vilkkumattomalla[1], heijastamattomalla näytöllä, jonka hämärätunnistin auttaa suojelemaan silmiä.

Tukee tuottavuutta
Tukee tuottavuutta

Pysy turvallisesti yhteyksissä yksityisyyttä suojaavalla 5 megapikselin ponnahduskameralla ja hoida päivän tehtävät tehokkaasti luotettavalla AMD-prosessorilla[6].

Vastuullisesti suunniteltu
Vastuullisesti suunniteltu

Sisältää muutoin mereen päätyvää muovia[3], EPEAT® Gold- ja ENERGY STAR® -arvosanat[4] ja toimitetaan kierrätettävässä pakkauksessa.[5]

AMD Ryzen™ 5000 -sarjan prosessorit

Teitpä työläitä tehtäviä vaativilla sovelluksilla tai suoratoistitpa sarjoja ja elokuvia, koe huippuluokan suorituskyky ja ultranopea reagointi AMD Ryzen™ 5000 -sarjan prosessoreilla.

Kaksikanavainen muisti

Kaksoiskanavatekniikan ansiosta kaksi kanavaa toimii samanaikaisesti ja kaksinkertaistaa tiedonsiirtonopeuden muistiohjaimen ja RAM-muistin välillä. Tämä kasvattaa järjestelmän suorituskykyä.

Vilkkumisenesto

DC-himmennystekniikassa kirkkautta säädetään tasavirtaa säätämällä taustavalon sytyttämisen ja sammuttamisen sijaan. Siten näytön vilkkumisesta päästään eroon ja katselusta tulee mukavampaa. [8]

Vastuullinen rakenne

Koska pienillä asioilla on suuri vaikutus, osaan tämän tuotteen rakenteessa on käytetty kestäviä materiaaleja, kuten vesipohjaista maalia, muutoin mereen päätyvää muovia ja 15 % kuluttajilta kerättyä kierrätysmuovia. [9]

PCIe SSD -tallennus

Laite käynnistyy hetkessä jopa 512 Gt:n salamannopealla PCIe SSD -kovalevyllä.

USB Type-C® -liitäntä – tiedonsiirtonopeus 5 Gb/s

Liitä ulkoinen tallennuslaite USB Type-C® -liitäntään, jonka tiedonsiirtonopeus on 5 Gb/s. Johdon voi laittaa kätevästi liitäntään miten päin tahansa. [12]

USB Type-A -liitäntä – tiedonsiirtonopeus 5 Gb/s

Liitä ulkoinen tallennuslaite USB Type-A -liitäntään, jonka tiedonsiirtonopeus on 5 Gb/s. [13]

Helppo liitettävyys

Nauti erittäin nopeasta gigabittiluokan tiedonsiirrosta Wi-Fi 6 (2x2) ja Bluetooth® 5.3 -yhdistelmällä [14]

Todella vaikuttava kuuntelukokemus

Yhdessä B&O:n asiantuntijoiden kanssa optimoidut HP-kaiuttimet tuottavat täyteläisen ja autenttisen äänentoiston. Älä tyydy pelkästään kuuntelemaan – anna mukaansatempaavan kokemuksen tehdä vaikutus.

HP True Vision 5MP -kamera

Korkealaatuisella kameralla voit käydä videokeskusteluja koko perheen kanssa upealla laadulla, jopa 2592x1944-resoluutiolla. [16]

Hanki tuore näkökulma
Hanki tuore näkökulma

Uudistetusta Käynnistä-valikosta uusiin tapoihin yhdistää sinulle tärkeisiin ihmisiin, uutisiin, peleihin ja sisältöihin – Windows 11 on paikka, jossa voi ajatella, ilmaista ja luoda luonnollisella tavalla. [7]

Erittäin luotettavaa laatua
Erittäin luotettavaa laatua

Elämä voi olla yllätyksiä täynnä, mutta sen ei pitäisi koskea HP All-in-One -tietokonettasi. All-in-One-laitteemme läpäisevät yli 230 erillistä testiä, jotta saisit luotettavaa kestävyyttä ja varmaa luotettavuutta. [11]

Dropbox cloud -tallennus
Dropbox cloud -tallennus

Tallenna ja synkronoi sisältösi verkkoon Dropboxin avulla. Saat 25 Gt tallennustilaa yhdeksi vuodeksi, jotta voit käyttää, hallita ja jakaa valokuvia, musiikkia ja tiedostoja mistä tahansa internet-yhteyden välityksellä. [15]

Näyttö
Näytön halkaisija *
60,5 cm (23.8")
Näytön erottelutarkkuus *
1920 x 1080 pikseliä
Kosketusnäyttö *
No
HD-tyyppi *
Full HD
Näytön kirkkaus
250 cd/m²
Paneelin tyyppi
IPS
RGB-väritila
NTSC
Häikäisemätön näyttö
Yes
Värikirjo
72%
Prosessori
Suoritinvalmistaja *
AMD
Suoritinperhe *
AMD Ryzen™ 5
Prosessorimalli *
5500U
Prosessorin ytimet
6
Prosessorin säikeet
12
Suorittimen boost-taajuus
4 GHz
Prosessorin taajuus *
2,1 GHz
Prosessorin välimuisti
8 MB
Prosessorin välimuistityyppi
L3
Muisti
Sisäinen muisti *
8 GB
Sisäisen muistin tyyppi
DDR4-SDRAM
Muistipaikat
2
Muistin kellotaajuus
3200 MHz
Muistin sijoittelu (paikat x koko)
2 x 4 GB
Muisti
DIMM/SO-DIMM
ECC
No
Non-ECC
Yes
Tallennusväline
Kokonaistallennuskapasiteetti *
512 GB
Tallennusmedia *
SSD
Asennettujen tallennusasemien määrä
1
SSD:n kokonaiskapasiteetti
512 GB
Asennettujen SSD:iden lukumäärä
1
SSD-kapasiteetti
512 GB
SSD-liittymä
PCI Express
NVMe
Yes
SSD-malli
M.2
Optisen aseman tyyppi *
No
Grafiikka
Erillinen grafiikka-adapteri *
No
Erillisen näytönohjaimen malli *
Ei saatavilla
Sisäinen näytönohjain *
Yes
Kiinteän GPU:n valmistaja
AMD
Sisäänrakennettu grafiikka-adapteriperhe
AMD Radeon Graphics
Sisältyvän näytönohjaimen malli *
AMD Radeon Graphics
Ääni
Sisäiset kaiuttimet *
Yes
Kaiuttimien lukumäärä
2
Nimellisteho RMS
5 W
Kaiuttimien valmistaja
Bang & Olufsen
Audiojärjestelmä
B&O PLAY
Kamera
Sisäänrakennettu kamera *
Yes
Megapikseleitä yhteensä
5 MP
Verkko
Wi-Fi *
Yes
Wi-Fi-standardi *
Wi-Fi 6 (802.11ax)
Wi-Fi-standardit
Wi-Fi 6 (802.11ax)
Verkko
WLAN-ohjaimen valmistaja
Realtek
WLAN-ohjaimen malli
Realtek RTL8852BE
Antennityyppi
2x2
Ethernet LAN *
Yes
Ethernet LAN -datanopeudet
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth-versio
5.2
Liitettävyys
Ethernet LAN (RJ-45) -portit
1
USB 2.0 -porttien määrä *
2
USB 3.2 (3.1 sukupolvi 1) A-tyypin porttien määrä *
2
USB 3.2 Gen 1 (3.1 Gen 1) C-tyypin porttien määrä *
1
HDMI-porttien lukumäärä *
2
Kuuloke-/mikrofoniyhdistelmäportti
Yes
Suunnittelu
Värin nimi
Lumenvalkoinen, luonnonhopeinen jalusta
Tuotteen väri *
Valkoinen
Kaapelilukkopaikka
Yes
Kaapelilukon aukkotyyppi
Kensington
Käyttöönottovuosi
2022
Alkuperämaa
Kiina
Suorituskyky
Tuotetyyppi *
All-in-one PC
Asema markkinoilla
Joka päivä
Ohjelmisto
Käyttöjärjestelmä asennettu *
Windows 11 Home
Kokeiluohjelmisto
25 Gt Dropbox-tallennustilaa 12 kuukaudeksi
Esiasennettu ohjelmisto
ExpressVPN (30 päivän maksuton kokeilujakso); LastPass Premium (30 päivän maksuton kokeilujakso), Kuukauden kokeiluversio uusille Microsoft 365 -asiakkaille, McAfee Online Protection – 30 päivän kokeiluversio; 1 kuukauden Adoben ilmainen kokeilutarjous
Erityisominaisuudet
HP etukamera
HP TrueVision 5MP
HP-segmentti
Koti
HP Security tools
Kensington MicroSaver -lukkopaikka
HP:n tarjoama ohjelmisto
HP Audio Switch; HP Connection Optimizer; HP Display Control; HP Support Assistant; HP QuickDrop; OMEN Gaming Hub; HP Enhanced Lighting
HP GTIN (EAN/UPC)
196548785667
Virranhallinta
AC-adapterin teho
120 W
Paino ja mitat
Paino (jalustan kanssa)
6,4 kg
Leveys (ilman jalustaa)
540,2 mm
Syvyys (ilman jalustaa)
171,2 mm
Korkeus (ilman jalustaa)
427,8 mm
Paino (ilman jalustaa)
6,4 kg
Paino
6,4 kg
Pakkauksen leveys
641 mm
Pakkauksen syvyys
277 mm
Pakkauksen korkeus
525 mm
Pakkauksen paino
10 kg
Kestävyys
Kestävän kehityksen mukainen
Yes
Kestävän kehityksen sertifikaatit
ENERGY STAR, EPEAT Gold
Kestävän kehityksen tekniikat ja materiaalit
15 % kierrätysmuovia Muutoin mereen päätyvää muovia Kierrätettyä metallia kaiutinritilässä; Vesipohjainen maali
Pakkauksen sisältö
Näppäimistö sisältyy
Yes
Näppäimistön yhdistettävyys
Langaton
Muut ominaisuudet
Alustatyyppi
All-in-One
Ruudun halkaisija (cm)
60,5 cm
Sisäisen muistin vapaiden laajennuspaikkojen lukumäärä
2
Virtalähde
120 W
Infrapuna (IR) -kamera
Yes
Maa Distributor
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer HP Pavilion 24-ca0074no AMD Ryzen™ 5 5500U 60,5 cm (23.8") 1920 x 1080 pikseliä All-in-one PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Valkoinen:
Disclaimer

[1] Vilkkuminen on poistettu tasavirtahimmenettävillä LED-taustavaloilla.
[2] Pöytätietokoneet, joiden kaiutinkoteloiden ja näppäimistön näppäinhattujen valmistuksessa on käytetty muutoin mereen päätyvää muovia, sisältävät kuluttajilta kerättyä kierrätysmuovia. Kussakin osassa käytetyn kierrätetyn raaka-aineen osuus vaihtelee tuotekohtaisesti.
[3] Pöytätietokoneet, joiden kaiutinkoteloiden ja näppäimistön näppäinhattujen valmistuksessa on käytetty muutoin mereen päätyvää muovia, sisältävät kuluttajilta kerättyä kierrätysmuovia. Kussakin osassa käytetyn kierrätetyn raaka-aineen osuus vaihtelee tuotekohtaisesti. Perustuu HP:n sisäiseen analyysiin 28.5.2021. Laskelma perustuu tuotteen painoon (jossa 500 ml:n vesipullo painaa 12,7 grammaa).
[4] Perustuu Yhdysvaltain EPEAT®-rekisteröintiin IEEE 1680.1-2018 EPEAT® -standardin mukaan. EPEAT®-rekisteröinti vaihtelee maittain. Lisätietoja on osoitteessa www.epeat.net.
[5] Laatikot ja kuitupehmusteet on tehty kokonaan vastuullisista lähteistä hankituista ja kierrätettävistä pakkausmateriaaleista.
[6] Moniydintekniikka parantaa tiettyjen ohjelmistotuotteiden suorituskykyä. Kaikki asiakkaat tai ohjelmistosovellukset eivät välttämättä hyödy tämän tekniikan käytöstä. Suorituskyky ja kellotaajuus vaihtelevat sovellusten työkuorman sekä laitteisto- ja ohjelmistomääritysten mukaan. AMD:n numeroinnista ei voi päätellä kellonopeutta.
[7] Kaikki ominaisuudet eivät ole käytettävissä kaikissa Windows-julkaisuissa tai -versioissa. Järjestelmät saattavat edellyttää laitteiston, ohjainten tai ohjelmiston päivitystä ja/tai hankintaa tai BIOS-päivitystä, jotta kaikkia Windowsin toimintoja voidaan hyödyntää. Windows päivitetään automaattisesti ja otetaan automaattisesti käyttöön. Nopea internetyhteys ja Microsoft-tili vaaditaan. Internet-palveluntarjoaja saattaa veloittaa maksun ja uusia vaatimuksia saattaa tulla ajan mittaan. Lisätietoja: http://www.windows.com.
[8] Näytön vilkkuminen on poistettu LED-taustavalojen DC-himmennyksellä.
[9] Vesipohjaisen maalin ja muutoin mereen päätyvän muovin määrä vaihtelee tuotekohtaisesti. Kierrätettyjen muovimateriaalien osuus perustuu IEEE 1680.1-2018 -standardin määritelmään.
[11] HP:n kokonaistestausprosessi ei takaa, että laitteet toimivat jatkossa näissä olosuhteissa. Vaurio HP:n kokonaistestausprosessin olosuhteissa tai mikä tahansa tapaturmainen vahinko edellyttää valinnaista HP Accidental Damage Protection Care Pack -vahinkosuojauspalvelua.
[12] Todelliset nopeudet saattavat vaihdella. USB Type-C® ja USB-C® ovat USB Implementers Forumin tavaramerkkejä.
[13] Todellinen nopeus saattaa vaihdella.
[14] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Requires a wireless router, sold separately, that supports 80MHz channels. Wi-Fi 6 (802.11ax) is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other Wi-Fi 6 devices. Only available in countries where 802.11ax is supported.
[15] 25 Gt maksutonta verkkotallennustilaa yhdeksi vuodeksi rekisteröintipäivästä alkaen. Täydelliset tiedot ja käyttöehdot, myös peruutuskäytännöt, saa osoitteesta www.dropbox.com. Edellyttää Internet-yhteyttä, joka on hankittava erikseen.
[16] Toiminnot saattavat vaatia ohjelmistoja tai muita kolmannen osapuolen sovelluksia toimiakseen kuvatulla tavalla. Edellytyksenä internet-palvelu, joka on hankittava erikseen.
Teknisten eritelmien vastuuvapauslausekkeet
25 Gt ilmaista Dropbox-tallennustilaa 12 kuukaudeksi rekisteröintipäivästä alkaen. Täydelliset tiedot ja käyttöehdot, mukaan lukien tilauksen peruutuskäytännöt, voi lukea Dropbox-verkkosivuilta osoitteessa https://www.dropbox.com/help/space/hp-promotion. Edellyttää Internet-yhteyttä, joka on hankittava erikseen.
Edellyttää erikseen hankittavaa Internet-yhteyttä. McAfee on esiasennettu tietokoneeseen. Sen aktivointiin tarvitaan tili. Kokeiluajan päätyttyä tilaus pitää uusia. VPN-toiminto ei ole saatavana Intiassa, Kiinassa, Syyriassa eikä Pohjois-Koreassa. McAfee ei ole yhteensopiva Windows 11:n kanssa S-tilassa. Käyttöjärjestelmä on poistettava pysyvästi S-tilasta. S-tilasta poistumisesta ei veloiteta, mutta käyttöjärjestelmää ei voi sen jälkeen palauttaa S-tilaan.
Aktiivisen ja epäaktiivisen näyttöalueen osuus verrattuna reunojen pinta-alaan ilman kaiutinaluetta.
Aktiivisen ja epäaktiivisen näyttöalueen osuus verrattuna reunojen pinta-alaan mukaan lukien kaiutinalue.
Moniydintekniikka parantaa tiettyjen ohjelmistotuotteiden suorituskykyä. Kaikki asiakkaat tai ohjelmistosovellukset eivät välttämättä hyödy tämän tekniikan käytöstä. Suorituskyky ja kellotaajuus vaihtelevat sovellusten työkuorman sekä laitteisto- ja ohjelmistomääritysten mukaan. AMD:n numeroinnista ei voi päätellä kellonopeutta.
Boost-tekniikan suurin mahdollinen suorituskyky vaihtelee laitteiston, ohjelmiston ja järjestelmän yleisten määritysten mukaan.
Gigabittinopeuksia tukeva Wi-Fi®-yhteys saavutetaan, kun tiedostoja siirretään kahden samaan reitittimeen yhdistetyn laitteen välillä. Edellyttää 160 MHz:n kanavia tukevaa langatonta reititintä (hankittava erikseen).
Langaton tukiasema ja tarvittavat Internet-palvelut myydään erikseen. Julkisten langattomien liitäntäpisteiden käytettävyys on rajoitettua.
Edellyttää langatonta tukiasemaa ja Internet-liittymää, jotka on hankittava erikseen. Julkisia langattomia tukiasemia on rajoitetusti saatavilla. Wi-Fi 6 (802.11ax) on taaksepäin yhteensopiva aiempien Wi-Fi 802.11 -tekniikoiden kanssa. Wi-Fi 6 -verkon määritykset ovat luonnosvaiheessa, eivät lopullisia. Lopulliset määritykset voivat poiketa luonnostiedoista, mikä voi vaikuttaa kannettavan tietokoneen kykyyn viestiä muiden Wi-Fi 6 -laitteiden kanssa. Saatavilla vain maissa, joissa 802.11ax-tekniikkaa tuetaan.
Wi-Fi 6 (802.11ax) ei ole tuettu Ukrainassa, Venäjällä ja Indonesiassa, ja näissä maissa Wi-Fi-asetukset optimoidaan paikallisten viranomaisvaatimusten mukaan (802.11ac).
Palautuu LastPass Basic -tilaukseksi 30 päivän kuluttua.
TUV Low Blue Light on näyttöjen määritystestilaatu. Lisätietoja on osoitteessa https://www.certipedia.com/?locale=en#search.
On aktivoitava 180 päivän kuluessa Windowsin aktivoinnista.
Tarjous saatavilla maailmanlaajuisesti (ei Kiinassa ja kauppasaarrossa olevissa maissa tai muissa maissa, jotka ovat rajoitettuja soveltuvan lain tai määräyksen nojalla) uusille ja nykyisille tilaajille iältään vähintään 18 vuotta. Napsauttamalla aloitusvalikossa Adobe-kuvaketta voit lunastaa kuukauden mittaisen maksuttoman kokeilujäsenyyden tiettyyn Adobe-ohjelmistoon. Ohjelmisto on laitekohtainen eikä sitä voi siirtää. Jos haluat tehdä kestotilauksen, voit antaa maksutietosi rekisteröitymisen yhteydessä. Mikäli lisäät maksutavan, tilaustasi jatketaan automaattisesti kyseisellä hetkellä voimassa olevaan hintaan, kunnes lopetat tilauksen. Jos lopetat tilauksen ennen kuukauden maksuttoman kokeilujakson loppua, siitä ei veloiteta. Voit lopettaa tilauksesi koska tahansa Adobe-tilisivullasi tai ottamalla yhteyttä asiakastukeen. Katso tähän tarjoukseen kuuluvien Adobe-tuotteiden nykyiset hinnat. Tarjous ei ole voimassa oppilaitos-, OEM- eikä määrälisenssiasiakkaille. Mikäli saatavissa vastaanottajan asuinpaikassa. Tarjoukseen saattaa liittyä lisäehtoja ja -edellytyksiä. MITÄTÖN ALUEILLA, JOILLA LAKI KIELTÄÄ TARJOUKSEN TAI RAJOITTAA SITÄ.
Perustuu Yhdysvaltain EPEAT®-rekisteröintiin IEEE 1680.1-2018 EPEAT® -standardin mukaan. EPEAT®-rekisteröinti vaihtelee maittain. Lisätietoja on osoitteessa www.epeat.net.
Kaikki ominaisuudet eivät ole käytettävissä kaikissa Windows-julkaisuissa tai -versioissa. Järjestelmät saattavat edellyttää laitteiston, ohjainten tai ohjelmiston päivitystä ja/tai hankintaa tai BIOS-päivitystä, jotta kaikkia Windowsin toimintoja voidaan hyödyntää. Windows päivitetään ja otetaan käyttöön automaattisesti. Edellyttää nopeaa Internet-yhteyttä ja Microsoft-tiliä. Internet-palveluntarjoaja saattaa veloittaa maksun ja uusia vaatimuksia saattaa tulla ajan mittaan. Lisätietoja on osoitteessa http://www.windows.com
Kunkin osan sisältämän muutoin valtamereen päätyvän muovin osuus vaihtelee tuotekohtaisesti.
Kierrätetyn muovin osuus vaihtelee tuotteen mukaan. Kierrätettyjen muovimateriaalien osuus perustuu IEEE 1680.1-2018 -standardin määritelmään.
Kierrätetyn metallin osuus vaihtelee tuotekohtaisesti. vesipohjaisten maalien osuus vaihtelee tuotteen mukaan.
Näytön vilkkuminen poistetaan LED-taustavalojen DC-himmennyksellä.
Bluetooth® 5.3 -toiminnon käyttö vaatii toimiakseen Microsoft OS / Chrome OS -tuen. Jos Microsoft OS- / Chrome OS -tukea ei ole saatavilla, Bluetooth® 5.3 toimii Bluetooth® 5.2- tai alempana versiona.