location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 27-cp0837no Intel® Core™ i9 i9-12900 68,6 cm (27") 3840 x 2160 pikseliä All-in-one PC 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Wi-Fi 5 (802.11ac) musta

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Tuoteperhe:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
27
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
27-cp0837no
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6D5H7EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196548736072 show
Ryhmä:
Desktop PC with monitor.
All-in-One-tietokoneet/-työasemat Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6036
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 06 May 2024 21:41:26
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2023
Product end of life date
Bullet Points HP ENVY 27-cp0837no Intel® Core™ i9 i9-12900 68,6 cm (27") 3840 x 2160 pikseliä All-in-one PC 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Wi-Fi 5 (802.11ac) musta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i9-12900 -prosessori (jopa 5,1 GHz Intel® Turbo Boost -tekniikalla, 30 Mt L3-välimuistia, 16 ydintä, 24 säiettä)
  • - Windows 11 Pro
  • - Lävistäjältään 68,6 cm:n (27 tuuman) heijastamaton UHD IPS -näyttö (3840 x 2160), mikroreuna kolmella sivulla, 500 cd/m², 98 % DCI-P3-väriavaruudesta
  • - NVIDIA® GeForce RTX™ 3060 (6 Gt GDDR6-erillismuistia)
  • - 32 GB memory; 2 TB SSD storage
Guarantee: 1 vuoden (1/1/0) rajoitettu takuu sisältää 1 vuoden takuun osille ja työlle. Ei korjausta asiakkaan luona. Ehdot ja edellytykset vaihtelevat maittain. Tietyt rajoitukset ja poikkeukset ovat voimassa.
Long product name HP ENVY 27-cp0837no Intel® Core™ i9 i9-12900 68,6 cm (27") 3840 x 2160 pikseliä All-in-one PC 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Wi-Fi 5 (802.11ac) musta :
The short editorial description of HP ENVY 27-cp0837no Intel® Core™ i9 i9-12900 68,6 cm (27") 3840 x 2160 pikseliä All-in-one PC 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Wi-Fi 5 (802.11ac) musta

ENVY All-in-One 27-cp0837noBundle PC, Windows 11 Pro, 27", Intel® Core™ i9, 32Gt RAM, 2Tt SSD-asema, NVIDIA® GeForce RTX™ 3060, 4K UHD
Enemmän>>>
HP ENVY 27-cp0837no Intel® Core™ i9 i9-12900 68,6 cm (27") 3840 x 2160 pikseliä All-in-one PC 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Wi-Fi 5 (802.11ac) musta:
The official marketing text of HP ENVY 27-cp0837no Intel® Core™ i9 i9-12900 68,6 cm (27") 3840 x 2160 pikseliä All-in-one PC 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Wi-Fi 5 (802.11ac) musta as supplied by the manufacturer

Tekijöiden suunnittelema tekijöille
27 tuuman HP ENVY All-in-One -tietokone on täydellinen luovuuteen. Siinä yhdistyvät laadusta tinkimätön näyttö, joka tarjoaa todenmukaiset värit, ja luovaan työhön tarvitsemasi teho ja suorituskyky. Muuta tapaa, jolla teet yhteistyötä irrotettavalla, magneettisella kameralla, joka vaihtelee eri kuvakulmien välillä, jotta voit esitellä töitäsi videolla.

Short summary description HP ENVY 27-cp0837no Intel® Core™ i9 i9-12900 68,6 cm (27") 3840 x 2160 pikseliä All-in-one PC 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Wi-Fi 5 (802.11ac) musta:
This short summary of the HP ENVY 27-cp0837no Intel® Core™ i9 i9-12900 68,6 cm (27") 3840 x 2160 pikseliä All-in-one PC 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Wi-Fi 5 (802.11ac) musta data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 27-cp0837no, 68,6 cm (27"), 4K Ultra HD, Intel® Core™ i9, 32 GB, 2 TB, Windows 11 Pro

Long summary description HP ENVY 27-cp0837no Intel® Core™ i9 i9-12900 68,6 cm (27") 3840 x 2160 pikseliä All-in-one PC 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Wi-Fi 5 (802.11ac) musta:
This is an auto-generated long summary of HP ENVY 27-cp0837no Intel® Core™ i9 i9-12900 68,6 cm (27") 3840 x 2160 pikseliä All-in-one PC 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Wi-Fi 5 (802.11ac) musta based on the first three specs of the first five spec groups.

HP ENVY 27-cp0837no. Tuotetyyppi: All-in-one PC. Näytön halkaisija: 68,6 cm (27"), HD-tyyppi: 4K Ultra HD, Näytön erottelutarkkuus: 3840 x 2160 pikseliä, Paneelin tyyppi: IPS. Suoritinperhe: Intel® Core™ i9, Prosessorin taajuus: 2,4 GHz. Sisäinen muisti: 32 GB, Sisäisen muistin tyyppi: DDR5-SDRAM. Kokonaistallennuskapasiteetti: 2 TB, Tallennusmedia: SSD. Erillisen näytönohjaimen malli: NVIDIA GeForce RTX 3060. Sisäänrakennettu kamera. Käyttöjärjestelmä asennettu: Windows 11 Pro. Tuotteen väri: musta

Täydellinen näkymä todenmukaisilla grafiikoilla
Täydellinen näkymä todenmukaisilla grafiikoilla

Mahduta enemmän luovia töitäsi 27 tuuman UHD-näytölle[1] ja näe enemmän ja vieritä vähemmän 16:9-kuvasuhteella[2].

Vapaus jakaa irrotettavalla kameralla
Vapaus jakaa irrotettavalla kameralla

Irrotettavalla, magneettisella 16 megapikselin kameralla voit vaihtaa eri kuvakulmien välillä esitelläksesi töitäsi.

Kaksikanavainen muisti

Kaksoiskanavatekniikan ansiosta kaksi kanavaa toimii samanaikaisesti ja kaksinkertaistaa tiedonsiirtonopeuden muistiohjaimen ja RAM-muistin välillä. Tämä kasvattaa järjestelmän suorituskykyä.

Poikkeuksellisen täyteläinen kuuntelukokemus

HP:n kaksoiskaiuttimet on mukautettu virittämällä ne yhteistyössä Bang & Olufsenin asiantuntijoiden kanssa, jotta viihde herää eloon äänellä, joka tuntuu. Herätä aistisi tietokoneen täydellisellä äänentoistolla.

Hanki tuore näkökulma
Hanki tuore näkökulma

Windows 11 tarjoaa tyynen ja luovan tilan, jossa voit toteuttaa luovuuttasi tuoreen käyttökokemuksen avulla. Uudistetusta Käynnistä-valikosta uusiin tapoihin pitää yhteyttä sinulle tärkeisiin ihmisiin, uutisiin, peleihin ja sisältöön – Windows 11:ssä voit ajatella, ilmaista itseäsi ja luoda luonnollisesti. [4]

Dynaaminen prosessori tarjoaa verratonta useiden tehtävien samanaikaista suorittamista mukautumalla työskentelytapoihisi.

12. sukupolven Intel® Core™ -prosessori siirtää suorituskyvyn sinne, missä sitä eniten tarvitaan. Siten säästät aikaa ja pystyt tekemään sitä, mitä oikeasti haluat tehdä. [5]

NVIDIA® GeForce RTX™ 3060

GeForce RTX™ 3060 -näytönohjaimen teholla voit mitellä uusimmissa peleissä apunasi Ampere, NVIDIAn 2. sukupolven RTX-arkkitehtuuri. Saat uskomatonta suorituskykyä tehostettujen RT- ja Tensor-ydinten, uusien SM-suorittimien ja nopean G6-muistin ansiosta. [6]

Tehokas prosessori suurten tiedostojen käsittelyyn
Tehokas prosessori suurten tiedostojen käsittelyyn

Intel®-prosessorin[3] ja NVIDIA®-näytönohjaimen ansiosta sinulla on vapaus olla luova ja tehoa käsitellä suuria tiedostoja.

PCIe SSD -tallennus

Laite käynnistyy hetkessä jopa 2 Tt:n salamannopealla PCIe SSD -kovalevyllä. [7]

Thunderbolt™ 4 -liitäntä, jossa on USB4™ Type-C®

Uusimmalla Thunderbolt™-ratkaisulla voi syöttää virtaa laitteeseen tai yhdistää jopa kaksi 4K-näyttöä yhdellä kaapelilla ja huikealla 40 Gb/s:n tiedonsiirtonopeudella. [8]

802.11a/b/g/n/ac (2×2) Wi-Fi® ja Bluetooth® 5 -yhdistelmä
802.11a/b/g/n/ac (2×2) Wi-Fi® ja Bluetooth® 5 -yhdistelmä

Pysy yhteydessä lisävarusteisiin langattoman Wi-Fi- ja Bluetooth®-yhteyden avulla.

Langaton lataus

Langaton lataus jalustan avulla nostaa kätevyyden uudelle tasolle. Kaikki yhteensopivat älypuhelimet ladataan, kun asetat ne jalustalle. [9]

4K IPS -näyttö

8,2 miljoonan kuvapisteen ansiosta 4K lumoaa. Vaikuttava 3840 x 2160 -tarkkuus näyttää sisältösi huippulaatuisena ja liki tosielämää muistuttavan tarkasti. Katselukulma on 178°.

McAfee® LiveSafe™

Suojaa käyttöjärjestelmäsi 30 päivän maksuttomalla McAfee® LiveSafe™ -tilauksella. [10]

Dropbox cloud -tallennus

Tallenna ja synkronoi sisältösi verkkoon Dropboxin avulla. Saat 25 Gt tallennustilaa yhdeksi vuodeksi, jotta voit käyttää, hallita ja jakaa valokuvia, musiikkia ja tiedostoja mistä tahansa internet-yhteyden välityksellä. [11]

Näyttö
Näytön halkaisija *
68,6 cm (27")
Näytön erottelutarkkuus *
3840 x 2160 pikseliä
Kosketusnäyttö *
No
HD-tyyppi *
4K Ultra HD
Näytön kirkkaus
500 cd/m²
Näytön pinta
Matta
Paneelin tyyppi
IPS
RGB-väritila
DCI-P3
Häikäisemätön näyttö
Yes
Värikirjo
98%
Kallistuskulma
-5 - 20°
Prosessori
Suoritinvalmistaja *
Intel
Suoritinperhe *
Intel® Core™ i9
Prosessorisukupolvi
12. sukupolven Intel® Core™ i9
Prosessorimalli *
i9-12900
Prosessorin ytimet
16
Prosessorin säikeet
24
Suorittimen boost-taajuus
5,1 GHz
Prosessorin taajuus *
2,4 GHz
Prosessorin välimuisti
30 MB
Prosessorin välimuistityyppi
L3
Väylätyyppi
DMI4
Muisti
Sisäinen muisti *
32 GB
Sisäisen muistin tyyppi
DDR5-SDRAM
Muistipaikat
2
Muistipaikkojen tyyppi
SO-DIMM
Muistin kellotaajuus
4000 MHz
Muistin sijoittelu (paikat x koko)
2 x 16 GB
Muisti
DIMM/SO-DIMM
Tallennusväline
Kokonaistallennuskapasiteetti *
2 TB
Tallennusmedia *
SSD
Asennettujen tallennusasemien määrä
1
SSD:n kokonaiskapasiteetti
2 TB
Asennettujen SSD:iden lukumäärä
1
SSD-kapasiteetti
2 TB
SSD-muistin tyyppi
TLC
SSD-liittymä
PCI Express, NVMe
NVMe
Yes
SSD-malli
M.2
Optisen aseman tyyppi *
No
Integroitu kortinlukija
Yes
Grafiikka
Erillinen grafiikka-adapteri *
Yes
Erillinen grafiikkayksikön valmistaja
NVIDIA
Erillisen näytönohjaimen malli *
NVIDIA GeForce RTX 3060
Diskreetti näytönohjainmuisti
6 GB
Erillisen näytönohjaimen muistin tyyppi
GDDR6
Sisäinen näytönohjain *
Yes
Kiinteän GPU:n valmistaja
Intel
Sisäänrakennettu grafiikka-adapteriperhe
Intel® UHD Graphics
Sisältyvän näytönohjaimen malli *
Intel UHD Graphics 770
Ääni
Sisäiset kaiuttimet *
Yes
Kaiuttimien lukumäärä
2
Nimellisteho RMS
4 W
Kaiuttimien valmistaja
Bang & Olufsen
Audiojärjestelmä
B&O PLAY
Kamera
Sisäänrakennettu kamera *
Yes
Megapikseleitä yhteensä
16 MP
Verkko
Wi-Fi *
Yes
Wi-Fi-standardi *
Wi-Fi 5 (802.11ac)
Wi-Fi-standardit
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN-ohjaimen valmistaja
Realtek
WLAN-ohjaimen malli
Realtec RTL8822CE
Antennityyppi
2x2
Ethernet LAN *
Yes
Ethernet LAN -datanopeudet
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth-versio
5.0
Liitettävyys
Ethernet LAN (RJ-45) -portit
1
USB 3.2 (3.1 sukupolvi 1) A-tyypin porttien määrä *
2
USB 3.2 Gen 1 (3.1 Gen 1) C-tyypin porttien määrä *
1
USB 3.2 Gen 2 (3.1 Gen 2) A-tyypin porttien määrä *
4
Thunderbolt 4 -porttien määrä
2
DisplayPort-portteja
1
Kuuloke-/mikrofoniyhdistelmäportti
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge -portit
2
Suunnittelu
Värin nimi
Turbo silver -takakansi, tumma krominen logo, turbo silver -alumiinipohja ja jalusta
Tuotteen väri *
musta
Kaapelilukkopaikka
Yes
Kaapelilukon aukkotyyppi
Kensington
Alkuperämaa
Kiina
Suorituskyky
Tuotetyyppi *
All-in-one PC
Asema markkinoilla
Premium
Emolevyn piirisarja
Intel H670
Ohjelmisto
Käyttöjärjestelmä asennettu *
Windows 11 Pro
Kokeiluohjelmisto
25 Gt Dropbox-tallennustilaa 12 kuukaudeksi
Esiasennettu ohjelmisto
HP:n Duet® (30 päivän ilmainen kokeiluversio); ExpressVPN (30 päivän maksuton kokeilujakso); LastPass Premium (30 päivän maksuton kokeilujakso), Kuukauden kokeiluversio uusille Microsoft 365 -asiakkaille, McAfee LiveSafe™; 1 kuukauden Adoben ilmainen kokeilutarjous
Suorittimen erityispiirteet
Enhanced Intel SpeedStep Technology
Yes
Intel® Trusted Execution -teknologia
Yes
Intel® VT-x, jossa Extended Page Tables (EPT)
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Joutotilat
Yes
CPU-kokoonpano (maks.)
1
Saatavilla olevat upotetut vaihtoehdot
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Erityisominaisuudet
HP:n kaiutintyyppi
HP Dual Speakers
HP-segmentti
Koti
HP Security tools
Kensington-turvalukkopaikka
HP:n tarjoama ohjelmisto
HP Audio Switch; HP Connection Optimizer; HP Support Assistant; HP QuickDrop; OMEN Gaming Hub; HP Palette; HP Enhanced Lighting; myHP; HP Command Center
HP GTIN (EAN/UPC)
196548736072
Virranhallinta
AC-adapterin teho
330 W
AC-adapterin taajuus
50 - 60 Hz
AC-adapterin syöttöjännite
100 - 240 V
Paino ja mitat
Laitteen leveys (jalustan kanssa)
613,6 mm
Laitteen syvyys (jalustan kanssa)
212 mm
Laitteen korkeus (jalustan kanssa)
507,7 mm
Paino (jalustan kanssa)
9,95 kg
Paino
9,95 kg
Pakkauksen leveys
646 mm
Pakkauksen syvyys
288 mm
Pakkauksen korkeus
711 mm
Pakkauksen paino
14,2 kg
Kestävyys
Kestävän kehityksen tekniikat ja materiaalit
15 % kuluttajilta kerättyä kierrätysmuovia; Muutoin mereen päätyvää muovia
Pakkauksen sisältö
Sisältää hiiren
Yes
Näppäimistö sisältyy
Yes
Näppäimistön yhdistettävyys
Langaton
Muut ominaisuudet
Näytön bezel-tekniikka
Micro-Edge
Alustatyyppi
All-in-One
Ruudun halkaisija (cm)
68,6 cm
Sisäisen muistin vapaiden laajennuspaikkojen lukumäärä
2
Infrapuna (IR) -kamera
Yes
Disclaimer HP ENVY 27-cp0837no Intel® Core™ i9 i9-12900 68,6 cm (27") 3840 x 2160 pikseliä All-in-one PC 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Wi-Fi 5 (802.11ac) musta:
Disclaimer

[1] Näytön enimmäistarkkuus saattaa rajoittaa grafiikan esitystarkkuutta. Täyden 4K-tarkkuuden kuvien katselu edellyttää 4K-sisältöä.
[2] Tekniset tiedot vastaavat HP:n komponenttivalmistajien ilmoittamia tyypillisiä teknisiä tietoja; todellinen suorituskyky voi olla parempi tai huonompi.
[3] Moniydintekniikka parantaa tiettyjen ohjelmistotuotteiden suorituskykyä. Kaikki asiakkaat tai ohjelmistosovellukset eivät välttämättä hyödy tämän tekniikan käytöstä. Suorituskyky ja kellotaajuus vaihtelevat sovellusten työnkulkujen ja laitteisto- ja ohjelmistokokoonpanojen mukaan. Intelin numerointi ei ilmaise suorituskykyä.

[4] Kaikki ominaisuudet eivät ole käytettävissä kaikissa Windows-julkaisuissa tai -versioissa. Järjestelmät saattavat edellyttää laitteiston, ohjainten tai ohjelmiston päivitystä ja/tai hankintaa tai BIOS-päivitystä, jotta kaikkia Windowsin toimintoja voidaan hyödyntää. Windows päivitetään ja otetaan käyttöön automaattisesti Edellyttää nopeaa Internet-yhteyttä ja Microsoft-tiliä. Internet-palveluntarjoaja saattaa veloittaa maksun ja uusia vaatimuksia saattaa tulla ajan mittaan. Lisätietoja: http://www.windows.com.
[5] Moniydintekniikka parantaa tiettyjen ohjelmistotuotteiden suorituskykyä. Kaikki asiakkaat tai ohjelmistosovellukset eivät välttämättä hyödy tämän tekniikan käytöstä. Suorituskyky ja kellotaajuus vaihtelevat sovellusten työnkulkujen ja laitteisto- ja ohjelmistokokoonpanojen mukaan. Intelin numerointi ei ilmaise suorituskykyä.
[6] ©2022 NVIDIA Corporation. NVIDIA, NVIDIA-logo, GeForce ja GeForce RTX ovat NVIDIA-yhtiön rekisteröityjä tavaramerkkejä ja/tai tavaramerkkejä Yhdysvalloissa ja muissa maissa. Kaikki muut tavaramerkit ovat omistajiensa omaisuutta. Lue kannettavan valmistajan dokumentaatio saadaksesi lisätietoa NVIDIA-tekniikoista.
[7] Edellyttää langatonta tukiasemaa ja Internet-liittymää, jotka on hankittava erikseen. Julkisia langattomia tukiasemia on rajoitetusti saatavilla. Wi-Fi 5 (802.11ac) on taaksepäin yhteensopiva aiempien Wi-Fi 5 -tekniikkojen kanssa.
[8] Täyden 4K-tarkkuuden kuvien käyttämiseen vaaditaan 4K-sisältöä.
[9] Edellyttää Internet-yhteyttä, joka on hankittava erikseen. Tilaus tarvitaan 30 päivän jälkeen.
[10] 25 Gt maksutonta verkkotallennustilaa yhdeksi vuodeksi rekisteröintipäivästä alkaen. Täydelliset tiedot ja käyttöehdot, myös peruutuskäytännöt, saa osoitteesta www.dropbox.com. Edellyttää Internet-yhteyttä, joka on hankittava erikseen.
[11] 25 GB of free online storage for one year from date of registration. For complete details and terms of use, including cancellation policies, visit the website at www.dropbox.com. Internet service required and not included.

Teknisten eritelmien vastuuvapauslausekkeet
25 Gt ilmaista Dropbox-tallennustilaa 12 kuukaudeksi rekisteröintipäivästä alkaen. Täydelliset tiedot ja käyttöehdot, mukaan lukien tilauksen peruutuskäytännöt, voi lukea Dropbox-verkkosivuilta osoitteessa https://www.dropbox.com/help/space/hp-promotion. Edellyttää Internet-yhteyttä, joka on hankittava erikseen.
Sisältää 30 päivän pituisen McAfee LiveSafe -tilauksen maksutta. Edellyttää Internet-yhteyttä, joka on hankittava erikseen. Käyttö päättymispäivän jälkeen edellyttää tilausta.
Aktiivisen ja epäaktiivisen näyttöalueen osuus verrattuna reunojen pinta-alaan ilman kaiutinaluetta.
Aktiivisen ja epäaktiivisen näyttöalueen osuus verrattuna reunojen pinta-alaan mukaan lukien kaiutinalue.
Moniydintekniikka parantaa tiettyjen ohjelmistotuotteiden suorituskykyä. Kaikki asiakkaat tai ohjelmistosovellukset eivät välttämättä hyödy tämän tekniikan käytöstä. Suorituskyky ja kellotaajuus vaihtelevat sovellusten työkuorman sekä laitteisto- ja ohjelmistomääritysten mukaan. Intelin numerointi, tuotemerkit ja/tai nimet eivät ilmaise suorituskykyä.
Intel® Turbo Boost -tekniikan suorituskyky vaihtelee laitteiston, ohjelmiston ja järjestelmän yleisten määritysten mukaan. Lisätietoja on osoitteessa http://www.intel.com/technology/turboboost.
Gigabittinopeuksia tukeva Wi-Fi®-yhteys saavutetaan, kun tiedostoja siirretään kahden samaan reitittimeen yhdistetyn laitteen välillä. Edellyttää 160 MHz:n kanavia tukevaa langatonta reititintä (hankittava erikseen).
Langaton tukiasema ja tarvittavat Internet-palvelut myydään erikseen. Julkisten langattomien liitäntäpisteiden käytettävyys on rajoitettua.
Edellyttää langatonta tukiasemaa ja Internet-liittymää, jotka on hankittava erikseen. Julkisia langattomia tukiasemia on rajoitetusti saatavilla. Wi-Fi 6 (802.11ax) on taaksepäin yhteensopiva aiempien Wi-Fi 802.11 -tekniikoiden kanssa. Wi-Fi 6 -verkon määritykset ovat luonnosvaiheessa, eivät lopullisia. Lopulliset määritykset voivat poiketa luonnostiedoista, mikä voi vaikuttaa kannettavan tietokoneen kykyyn viestiä muiden Wi-Fi 6 -laitteiden kanssa. Saatavilla vain maissa, joissa 802.11ax-tekniikkaa tuetaan.
Wi-Fi 6 (802.11ax) ei ole tuettu Ukrainassa, Venäjällä ja Indonesiassa, ja näissä maissa Wi-Fi-asetukset optimoidaan paikallisten viranomaisvaatimusten mukaan (802.11ac).
Palautuu LastPass Basic -tilaukseksi 30 päivän kuluttua.
HP Sleep and Charge -toiminto tarjoaa parhaat tulokset, kun ulkoiselle laitteelle käytetään USB-latausprotokollan mukaista vakiokaapelia tai kaapelisovitinta.
USB 20 Gb/s ei ole käytettävissä.
TUV Low Blue Light on näyttöjen määritystestilaatu. Lisätietoja on osoitteessa https://www.certipedia.com/?locale=en#search.
On aktivoitava 180 päivän kuluessa Windowsin aktivoinnista.
Tarjous saatavilla maailmanlaajuisesti (ei Kiinassa ja kauppasaarrossa olevissa maissa tai muissa maissa, jotka ovat rajoitettuja soveltuvan lain tai määräyksen nojalla) uusille ja nykyisille tilaajille iältään vähintään 18 vuotta. Napsauttamalla aloitusvalikossa Adobe-kuvaketta voit lunastaa kuukauden mittaisen maksuttoman kokeilujäsenyyden tiettyyn Adobe-ohjelmistoon. Ohjelmisto on laitekohtainen eikä sitä voi siirtää. Jos haluat tehdä kestotilauksen, voit antaa maksutietosi rekisteröitymisen yhteydessä. Mikäli lisäät maksutavan, tilaustasi jatketaan automaattisesti kyseisellä hetkellä voimassa olevaan hintaan, kunnes lopetat tilauksen. Jos lopetat tilauksen ennen kuukauden maksuttoman kokeilujakson loppua, siitä ei veloiteta. Voit lopettaa tilauksesi koska tahansa Adobe-tilisivullasi tai ottamalla yhteyttä asiakastukeen. Katso tähän tarjoukseen kuuluvien Adobe-tuotteiden nykyiset hinnat. Tarjous ei ole voimassa oppilaitos-, OEM- eikä määrälisenssiasiakkaille. Mikäli saatavissa vastaanottajan asuinpaikassa. Tarjoukseen saattaa liittyä lisäehtoja ja -edellytyksiä. MITÄTÖN ALUEILLA, JOILLA LAKI KIELTÄÄ TARJOUKSEN TAI RAJOITTAA SITÄ.
Duet for HP on asennettu valmiiksi tähän tietokoneeseen. Avaa toissijaisten laitteiden käyttö lataamalla sovellus iOS- tai Google Play -kaupasta ja yhdistämällä käyttämääsi tietokoneeseen. Kynä-/kosketussyöttö toissijaisesta laitteesta edellyttää päivitystä Duet Pro -versioon, jonka voi ostaa Duet for HP -sovelluksesta.
Kaikki ominaisuudet eivät ole käytettävissä kaikissa Windows-julkaisuissa tai -versioissa. Järjestelmät saattavat edellyttää laitteiston, ohjainten tai ohjelmiston päivitystä ja/tai hankintaa tai BIOS-päivitystä, jotta kaikkia Windowsin toimintoja voidaan hyödyntää. Windows päivitetään ja otetaan käyttöön automaattisesti. Edellyttää nopeaa Internet-yhteyttä ja Microsoft-tiliä. Internet-palveluntarjoaja saattaa veloittaa maksun ja uusia vaatimuksia saattaa tulla ajan mittaan. Lisätietoja on osoitteessa http://www.windows.com
Kunkin osan sisältämän muutoin valtamereen päätyvän muovin osuus vaihtelee tuotekohtaisesti.
Kuluttajilta kerätyn kierrätetyn muovin osuus vaihtelee tuotekohtaisesti. Kierrätetyn muoviraaka-aineen osuus perustuu IEEE 1680.1-2018 -standardin määritelmään.
Näytön vilkkuminen poistetaan LED-taustavalojen DC-himmennyksellä.