HP logo

HP ProDesk 600 G6 Intel® Core™ i5 i5-10500 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51298
Info modified on:
17 Jun 2025, 11:05:54
End of life date:
31 Jan 2023
Short summary description HP ProDesk 600 G6 Intel® Core™ i5 i5-10500 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black:

HP ProDesk 600 G6, 3,1 GHz, Intel® Core™ i5, 16 GB, 256 GB, DVD±RW, Windows 11 Pro

Long summary description HP ProDesk 600 G6 Intel® Core™ i5 i5-10500 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black:

HP ProDesk 600 G6. Processor frequency: 3,1 GHz, Processor type: Intel® Core™ i5, Processor: i5-10500. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drives: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system software: Windows 11 Pro. Power supply: 180 W. Form factor: SFF. Product type: PC. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.